- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Number of Terminals | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Product Status | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product Type | Resistance Tolerance | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVA05KB500M Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | + 125 C | Stackpole Electronics Inc | - 25 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | 3.5 kV | -25°C ~ 125°C | - | - | HVA | 0.098" Dia x 0.236" L (2.50mm x 6.00mm) | ±10% | - | - | - | - | 2 | - | ±200ppm/°C | 500 MOhms | - | Metal Film | High Voltage | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | Metal Film | - | - | - | Axial | - | - | - | - | 0.55 mm | Metal Film Resistors | - | High Voltage | - | - | 2.5 mm | - | - | 6 mm | - | - | - | ||
![]() HVA05JB82M0 Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | - | - | Stackpole Electronics Inc | - | - | 125 | -25 | Bulk | 2.5 | 6 | TUBULAR PACKAGE | Axial | Active | - | -25°C ~ 125°C | - | - | HVA | 0.098" Dia x 0.236" L (2.50mm x 6.00mm) | ±5% | e3 | - | - | - | 2 | - | ±200ppm/°C | 82 MOhms | Matte Tin (Sn) | Metal Film | - | 0.5W, 1/2W | - | - | - | 0.5000 W | Bulk | - | - | Tubular | Metal Film | - | - | 0.5 | 28 | 3500 | - | 0.55 | - | 5 | High Voltage | 2.5 | 6 | - | - | - | - | - | - | - | ||
![]() WW5JBR100 Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | + 350 C | Stackpole Electronics Inc | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | -55°C ~ 350°C | - | - | WW | 0.312" Dia x 0.875" L (7.92mm x 22.23mm) | ±5% | - | - | - | - | 2 | - | ±90ppm/°C | 100 mOhms | - | Wirewound | High Power | 5W | - | - | - | 5 W | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Moisture Resistant | - | - | 7.92 mm | - | - | 22.23 mm | - | - | - | ||
![]() MWW1JB10R0 Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | - | + 350 C | Stackpole Electronics Inc | - 55 C | - | 350 | -55 | Bulk | 3.43 | 9.78 | TUBULAR PACKAGE | Axial | Active | - | -55°C ~ 350°C | - | - | MWW | 0.135" Dia x 0.385" L (3.43mm x 9.78mm) | ±5% | - | - | - | - | 2 | - | ±50ppm/°C | 10 Ohms | - | Wirewound | High Power | 1W | - | - | - | 1 W | Bulk | - | WIRE WOUND | Tubular | FIXED RESISTOR | - | Axial | 1.3 | 38.1 | - | - | 0.81 | - | - | Moisture Resistant | - | - | 3.43 mm | - | - | 9.78 mm | - | - | - | ||
![]() WW4JB30R0 Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | - | - | - | - | Active | - | -55°C ~ 350°C | - | - | WW | 0.270" Dia x 0.700" L (6.86mm x 17.78mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | 30 Ohms | - | Wirewound | - | 4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | - | ||
![]() WW4JB360R Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | + 350 C | Stackpole Electronics Inc | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | -55°C ~ 350°C | - | - | WW | 0.270" Dia x 0.700" L (6.86mm x 17.78mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | 360 Ohms | - | Wirewound | High Power | 4W | - | - | - | 4 W | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Moisture Resistant | - | - | 6.86 mm | - | - | 17.78 mm | - | - | - | ||
![]() WW5JB100R Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | WW | + 350 C | Stackpole Electronics Inc | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | -55°C ~ 350°C | - | - | WW | 0.312" Dia x 0.875" L (7.92mm x 22.23mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | 100 Ohms | - | Wirewound | High Power | 5W | - | - | - | 5 W | - | - | WIRE WOUND | - | FIXED RESISTOR | - | Axial | - | - | - | - | - | - | - | Moisture Resistant | - | - | 7.92 mm | - | - | 22.23 mm | - | - | - | ||
![]() RNF18FTD1M00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | Metal Film | - | 0.125W 1/8W | - | - | - | 125mW | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.8mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FAC665K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 665kOhm | Matte Tin (Sn) | Metal Film | - | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | AMMO PACK | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCFM12JT47R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 47Ohm | - | Carbon Film | - | 0.5W 1/2W | FLAME PROOF | 8533.10.00.65 | - | 125mW | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CB15JB4R30 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.3Ohm | - | Wirewound | - | - | - | - | - | 15W | - | 15W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 700V | - | 0.8 mm | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF5JT15K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15kOhm | - | Metal Oxide Film | - | - | - | - | - | 5W | - | 5W | - | Tubular | FIXED RESISTOR | - | - | 5W | - | 1000V | - | - | - | - | Flame Proof, Safety | - | - | 6.5mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CB5JB1R10 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1.1Ohm | - | Wirewound | - | - | - | - | - | 5W | - | 5W | - | Rectangular | FIXED RESISTOR | - | - | 5W | - | 350V | - | 0.8 mm | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CB5JBR620 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 620mOhm | - | Wirewound | - | - | - | - | - | 5W | - | 5W | - | Rectangular | FIXED RESISTOR | - | - | 5W | - | 350V | - | 0.8 mm | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CB5JBR820 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 820mOhm | - | Wirewound | - | - | - | - | - | 5W | - | 5W | - | Rectangular | FIXED RESISTOR | - | - | 5W | - | 350V | - | 0.8 mm | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CF14GT6K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 6.2kOhm | - | Carbon Film | - | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | TR | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD100K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | Metal Film | - | 0.25W 1/4W | - | - | - | 250mW | TR | 250mW | - | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.35mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CB5JBR430 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 430mOhm | - | Wirewound | - | - | - | - | - | 5W | - | 5W | - | Rectangular | FIXED RESISTOR | - | - | 5W | - | 350V | - | 0.8 mm | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CB5JB1R30 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.3Ohm | - | Wirewound | - | - | - | - | - | 5W | - | 5W | - | Rectangular | FIXED RESISTOR | - | - | 5W | - | 350V | - | 0.8 mm | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CB5JBR510 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 510mOhm | - | Wirewound | - | - | - | - | - | 5W | - | 5W | - | Rectangular | FIXED RESISTOR | - | - | 5W | - | 350V | - | 0.8 mm | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | 9.5mm | - | - | - | ROHS3 Compliant | - |