- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB5JBR750 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750mOhm | - | Wirewound | - | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | - | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() CF14GT820K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 820kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | - | Tubular | FIXED RESISTOR | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT100K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 100kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT3M90 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 3.9MOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD10K2 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10.2kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF2JT2K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2.2kOhm | - | Carbon Film | - | - | 8533.10.00.65 | 2W | TR | 2W | Tubular | FIXED RESISTOR | - | 2W | 500V | - | Flame Retardant Coating, Safety | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 10Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | 350V | - | Flame Retardant Coating, Safety | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT4K70 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 4.7kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF2JT180R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 180Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 2W | TR | 2W | Tubular | FIXED RESISTOR | - | 2W | 500V | - | Flame Retardant Coating, Safety | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT2K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2.2kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT150K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 150kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT1K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1kOhm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC14JT2K40 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 2.4kOhm | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | No | ROHS3 Compliant | - | ||
![]() RC14JT2K70 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 2.7kOhm | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | No | ROHS3 Compliant | - | ||
![]() RC14JT39K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | - | 39kOhm | - | Carbon Composition | 0.25W 1/4W | - | - | - | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | No | ROHS3 Compliant | - | ||
![]() RC14JT360R Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 360Ohm | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | No | ROHS3 Compliant | - | ||
![]() CF14JT68K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 68kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTD383R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 383Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() CF14JT3K60 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 3.6kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free |