- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB15JB6R80 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2012 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | - | Wirewound | - | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | - | 700V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CB15JB3R30 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2012 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 3.3Ohm | - | Wirewound | - | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | 38.1mm | 700V | 0.9 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CF14JT1M00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1MOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT33K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 33kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 10Ohm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT62R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 62Ohm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTD5K11 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.11kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | ROHS3 Compliant | - | ||
![]() CF14JT5K10 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 5.1kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT200K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 200kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD2K49 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.49kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT2K40 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() CF14JT1K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1.2kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT820R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 820Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 500V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTC402R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 402Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD1K65 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.65kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT2R20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 2.2Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TR50JBL2R20 Stackpole Electronics Inc | In Stock | - | Datasheet | 17 Weeks | Tin | Radial, Through Hole | TO-220-2 Full Pack | FLAT | -65°C~150°C | Bulk | 2010 | TR | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.2Ohm | - | Thick Film | - | - | - | 50W | - | 50W | - | FIXED RESISTOR | - | 3W | - | 350V | - | Moisture Resistant, Non-Inductive | - | 16.51mm | 0.650 16.52mm | No | ROHS3 Compliant | - | ||
![]() CFM12JA10K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | 2010 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 10kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | AMMO PACK | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT1R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 500V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FAD475R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 475Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free |