- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF2JA10R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Box (TB) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 10Ohm | Matte Tin (Sn) | Metal Oxide Film | 2W | - | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | 2W | 350V | 0.8 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() CFM14JT9R10 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 9.1Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JA1K50 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1.5kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | Not | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT5K10 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1kOhm | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | - | ||
![]() RNF12FTD27K4 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 27.4kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD24K3 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 24.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SP3AJT50R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | - | Axial | - | - | - | Axial | -55°C~350°C | Tape & Reel (TR) | 2016 | SP | 0.218Diax0.500L 5.54mmx12.70mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 50Ohms | - | Wirewound | 4W | - | - | - | - | 4W | - | - | - | - | - | - | Fusible, Safety | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() RNF18FTD220R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 220Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RSF2JT15K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | 350V | - | Flame Retardant Coating, Safety | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() WW10JT6K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 6kOhm | - | Wirewound | - | - | - | 10W | - | - | - | - | - | - | - | - | Moisture Resistant | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() SP3AJT100R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2014 | SP | 0.218Diax0.500L 5.54mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | Wirewound | - | - | - | 4W | TR, 11 INCH | 4W | Tubular | FIXED RESISTOR - FUSIBLE | - | 4W | - | - | Fusible, Safety | 5.5mm | - | - | ROHS3 Compliant | - | ||
![]() CFM14JT39R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 39Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT51K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 51kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT180R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 180Ohm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT22K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | 350V | - | Flame Retardant Coating, Safety | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT43K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 43kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT51R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 51Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT62R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 62Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT2R20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 2.2Ohm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT2R40 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 2.4Ohm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free |