- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF18JT4K30 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 4.3kOhm | - | Carbon Film | 0.125W 1/8W | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT68K0 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 68kOhm | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT62K0 Stackpole Electronics Inc | 853 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 62kOhm | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT330K Stackpole Electronics Inc | 1168 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 330kOhm | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT2M20 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 2.2MOhm | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | Flame Retardant Coating, Safety | 2.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC14JT75R0 Stackpole Electronics Inc | 45 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 75Ohm | - | Carbon Composition | 0.25W 1/4W | 8533.10.00.60 | - | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | Not | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | No | ROHS3 Compliant | - | ||
![]() RC12JT130R Stackpole Electronics Inc | 42 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 130Ohm | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | Non-Inductive, Pulse Withstanding | 3.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD11K0 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 11kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT100R Stackpole Electronics Inc | 2363 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 100Ohm | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | 350V | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT3K00 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 3kOhm | - | Carbon Film | - | - | 1W | TR | 1W | Tubular | FIXED RESISTOR | - | 1W | 500V | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT82K0 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 82kOhm | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | Flame Retardant Coating, Safety | 2.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD1K69 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.69kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT160R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 160Ohm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | 350V | Flame Proof, Safety | 3.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT5K10 Stackpole Electronics Inc | 2031 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 5.1kOhm | - | Carbon Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT220R Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220Ohm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | 350V | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT910R Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 910Ohm | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF2JT39R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 39Ohm | - | Carbon Film | - | 8533.10.00.65 | 2W | TR | 2W | Tubular | FIXED RESISTOR | - | 2W | 500V | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JA1M20 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | 2010 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1.2MOhm | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT3K60 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 3.6kOhm | - | Carbon Film | 0.125W 1/8W | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() SP3AJT15R0 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2014 | SP | 0.218Diax0.500L 5.54mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 15Ohm | Matte Tin (Sn) | Wirewound | - | - | 4W | TR, 11 INCH | 4W | Tubular | FIXED RESISTOR - FUSIBLE | - | 4W | - | Fusible, Safety | 5.5mm | - | ROHS3 Compliant | - |