- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM12JT5R10 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 5.1Ohm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT130R Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 130Ohm | - | Carbon Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT1K00 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTE205K Stackpole Electronics Inc | 50 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 205kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14BTE2K05 Stackpole Electronics Inc | 44 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 2.05kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14BTE21K0 Stackpole Electronics Inc | 35 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 21kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14BTE11K0 Stackpole Electronics Inc | 27 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 11kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTE3K01 Stackpole Electronics Inc | 44 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 3.01kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() WW2JB33R0 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 33Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW1JT390R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 390Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT300R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 300Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT91R0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 91Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT680R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 680Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW1JT4R30 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.3Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT180R Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 180Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT3R00 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT13R0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 13Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() MR5FB5L00 Stackpole Electronics Inc | 36 |
| Datasheet | 22 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~275°C | Bulk | 2010 | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 5mOhm | Matte Tin (Sn) | Metal Foil | - | - | - | - | - | 5W | Tubular | FIXED RESISTOR | - | 5W | 34.93mm | - | 0.91 mm | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | ROHS3 Compliant | - | ||
![]() MR1FTR100 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.135Diax0.385L 3.43mmx9.78mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 100mOhm | - | Metal Foil | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 3.43mm | No | ROHS3 Compliant | - | ||
![]() RNF14FAD20K5 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20.5kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - |