- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF12JA180K Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 180kOhm | Matte Tin (Sn) | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | AMMO PACK | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | 0.55 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | Lead Free | ||
![]() WW3AJT120R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 120Ohm | - | Wirewound | - | - | - | 3W | TR, 11 INCH | 3W | - | FIXED RESISTOR | 3.4W | - | - | - | Moisture Resistant | 5.54mm | No | ROHS3 Compliant | - | ||
![]() WW1FT2K87 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 2.87kOhm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW12FB6R04 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 6.04Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW12FB14R7 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 14.7Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW10FT169R Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 169Ohm | - | Wirewound | - | - | - | 10W | TR, 11 INCH | - | - | FIXED RESISTOR | 11W | - | - | - | Moisture Resistant | 9.53mm | No | ROHS3 Compliant | - | ||
![]() WW10JT6R80 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.8Ohm | Matte Tin (Sn) | Wirewound | 10W | - | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | 11W | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW3FTR220 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 220mOhm | - | Wirewound | - | - | - | 3W | - | - | - | - | - | - | - | - | Moisture Resistant | 4.75mm | - | ROHS3 Compliant | - | ||
![]() RSF5JA33K2 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | - | Axial | - | - | - | -55°C~235°C | Tape & Box (TB) | - | RSF | 0.315Diax0.965L 8.00mmx24.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 33.2kOhm | - | Metal Oxide Film | 5W | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() MR5FB75L0 Stackpole Electronics Inc | 5 |
| Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | -55°C~275°C | Bulk | - | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 75mOhm | Matte Tin (Sn) | Metal Foil | - | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | 34.93mm | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 8.38mm | No | ROHS3 Compliant | - | ||
![]() WW3JTR300 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 300mOhm | Matte Tin (Sn) | Wirewound | 3W | PRECISION | - | - | TR, 11 INCH | - | Welded | FIXED RESISTOR | - | 38.1mm | 1000V | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW1FT2K21 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 2.21kOhm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW12FB31R6 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 31.6Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW12FT1K00 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1FTR200 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 200mOhm | Matte Tin (Sn) | Wirewound | - | PRECISION | - | 1W | TR, 11 INCH | 1W | Welded | FIXED RESISTOR | - | 38.1mm | 500V | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW12FT143R Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 143Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT2R00 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT2R70 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2.7Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW1JT620R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 620Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW1JT470R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 470Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - |