- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW1JT330R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 330Ohm | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1JT3R90 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.9Ohm | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1JT30R0 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 30Ohm | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1JT39R0 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 39Ohm | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW3FB1R00 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Bulk | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() RNF14BTE243K Stackpole Electronics Inc | 42 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 243kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14BTE4K70 Stackpole Electronics Inc | 35 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 4.7kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14BTE8K98 Stackpole Electronics Inc | 44 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 8.98kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14BTE3K32 Stackpole Electronics Inc | 44 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 3.32kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF14BTE3K92 Stackpole Electronics Inc | 35 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 3.92kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF18BTE10K2 Stackpole Electronics Inc | 50 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 10.2kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | ||
![]() RNF18BTE232R Stackpole Electronics Inc | 42 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 232Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF18BTE953R Stackpole Electronics Inc | 50 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 953Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF18BTE2K55 Stackpole Electronics Inc | 50 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 2.55kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF18BTE100R Stackpole Electronics Inc | 17 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 100Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() WW2JB120R Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 120Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | 38.1mm | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW2JB10R0 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 10Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | 38.1mm | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() RNF18BTC232R Stackpole Electronics Inc | 49 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 232Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | ||
![]() WW1FBR250 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 250mOhm | Matte Tin (Sn) | Wirewound | - | PRECISION | - | - | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW12FT294R Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 294Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant |