- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM14JT11K0 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 11kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT16K0 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 16kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTD10R0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTD12K4 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.4kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT4K70 Stackpole Electronics Inc | 11639 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 4.7kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT10R0 Stackpole Electronics Inc | 3159 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 10Ohm | - | Carbon Film | 0.5W 1/2W | - | - | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MR3JT80L0 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2009 | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | 400 ppm/°C | 80mOhm | - | Metal Foil | - | - | - | 3W | - | 3W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 5.21mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTE2K55 Stackpole Electronics Inc | 12 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 2.55kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC4K99 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.99kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT20K0 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 20kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14JTD6K20 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.2kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() NWW5JT20R0 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 20Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | TR, 11 INCH | 5W | - | FIXED RESISTOR | - | 5.1W | - | - | 0.91 mm | Moisture Resistant, Non-Inductive | - | - | ROHS3 Compliant | - | ||
![]() MR5FT30L0 Stackpole Electronics Inc | 860 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | 400 ppm/°C | 30mOhm | - | Metal Foil | - | - | - | 5W | - | 5W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 8.38mm | No | ROHS3 Compliant | - | ||
![]() CFM14JT36K0 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 36kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT200K Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 200kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT68R0 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 68Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT56R0 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 56Ohm | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JB2K40 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT750R Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 750Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT1K30 Stackpole Electronics Inc | 1808 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.3kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | Lead Free |