- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12FT1K18 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.18kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | - | 0.5W | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() MR3JT30L0 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 400 ppm/°C | 30mOhm | - | Metal Foil | - | - | - | 3W | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 5.21mm | - | No | ROHS3 Compliant | - | ||
![]() MR3JT51L0 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | WIRE | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 51mOhm | Matte Tin (Sn) | Metal Foil | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 5.21mm | - | No | ROHS3 Compliant | - | ||
![]() WW12FT274R Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 274Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | - | 0.5W | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() RSF5JT220R Stackpole Electronics Inc | 17 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.315Diax0.965L 8.00mmx24.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220Ohm | Matte Tin (Sn) | Metal Oxide Film | 5W | FLAME PROOF | - | - | - | - | Tubular | FIXED RESISTOR | - | 5W | - | 1000V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() WW10FB75R0 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | 2010 | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 75Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | - | 10W | - | FIXED RESISTOR | - | 11W | 38.1mm | - | - | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() WW3BT100R Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | Wirewound | 3W | - | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | - | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() NWW5JB50R0 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 50Ohm | - | Wirewound | - | - | - | - | - | 5W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | - | ROHS3 Compliant | - | ||
![]() WW10JT5R00 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 5Ohm | - | Wirewound | - | - | - | 10W | - | - | - | - | - | - | - | - | - | Moisture Resistant | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() MR5JB70L0 Stackpole Electronics Inc | 49 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | 400 ppm/°C | 70mOhm | - | Metal Foil | - | - | - | 5W | - | 5W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 8.38mm | - | No | ROHS3 Compliant | - | ||
![]() NWW5JB2R00 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2Ohm | - | Wirewound | - | - | - | 5W | - | 5W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 7.92mm | - | - | ROHS3 Compliant | - | ||
![]() WW10FT3R00 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3Ohm | - | Wirewound | - | PRECISION | - | 10W | TR, 11 INCH | 10W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 9.53mm | - | No | ROHS3 Compliant | - | ||
![]() CB15JB4R70 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2012 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7Ohm | - | Wirewound | - | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | - | 700V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() RSF5FT100K Stackpole Electronics Inc | 14 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.315Diax0.965L 8.00mmx24.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) | Metal Oxide Film | 5W | FLAME PROOF | - | - | - | - | Tubular | FIXED RESISTOR | - | 5W | - | 1000V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() CF12JT22K0 Stackpole Electronics Inc | 101688 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 22kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC12JT5K60 Stackpole Electronics Inc | 45 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 5.6kOhm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT33R0 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 33Ohm | - | Carbon Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC14JT430R Stackpole Electronics Inc | 45 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 430Ohm | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD154K Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 154kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD4K53 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.53kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | Lead Free |