- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF12JT1K20 Stackpole Electronics Inc | 4085 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1.2kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT30R0 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 30Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTE115K Stackpole Electronics Inc | 16 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 115kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT160K Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 160kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC45K3 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 45.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14BTD26R7 Stackpole Electronics Inc | 47 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 26.7Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JB27K0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 27kOhm | - | Metal Oxide Film | - | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF12FTD3R32 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.32Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() CF2JT300R Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 300Ohm | Matte Tin (Sn) | Carbon Film | - | - | 8533.10.00.65 | 2W | TR | - | Tubular | FIXED RESISTOR | - | 2W | - | 500V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF2JT390R Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 390Ohm | Matte Tin (Sn) | Carbon Film | - | - | - | 2W | TR | - | Tubular | FIXED RESISTOR | - | 2W | - | 500V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF2JT430R Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 430Ohm | Matte Tin (Sn) | Carbon Film | - | - | 8533.10.00.65 | 2W | TR | - | Tubular | FIXED RESISTOR | - | 2W | - | 500V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF2JT43R0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 43Ohm | Matte Tin (Sn) | Carbon Film | - | - | 8533.10.00.65 | 2W | TR | - | Tubular | FIXED RESISTOR | - | 2W | - | 500V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF3FT20R0 Stackpole Electronics Inc | 44 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20Ohm | - | Metal Oxide Film | - | - | - | 3W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14BTC1K96 Stackpole Electronics Inc | 44 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.96kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14BTC37K4 Stackpole Electronics Inc | 5 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 37.4kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF1JT62R0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 62Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF1FTD26R7 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 26.7Ohm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | - | 1W | - | - | Tubular | FIXED RESISTOR | - | 1W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() TR35JBL2R20 Stackpole Electronics Inc | 15 |
| Datasheet | 17 Weeks | - | Radial, Through Hole | TO-220-2 | FLAT | -65°C~175°C | Bulk | 2010 | TR | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.2Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 35W | - | 35W | - | FIXED RESISTOR | - | - | - | 350V | - | Moisture Resistant, Non-Inductive | - | 15.0114mm | 0.591 15.00mm | No | ROHS3 Compliant | - | ||
![]() RNMF14FTD16K2 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 16.2kOhm | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14JTD470K Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 470kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - |