- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR1FB20L0 Stackpole Electronics Inc | 626 |
| Datasheet | 22 Weeks | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | -65°C~350°C | Bulk | 2010 | BR | 0.450Lx0.065W 11.43mmx1.65mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 20mOhm | Matte Tin (Sn) | Metal Foil | - | - | - | - | 1W | Rectangular | FIXED RESISTOR | - | 1W | - | 11.43mm | - | Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 7.62mm | 0.300 7.62mm | - | ROHS3 Compliant | - | ||
![]() RNF12FTD2M43 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.43MOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | 0.65 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JB1K20 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2kOhm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1JB3K30 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3kOhm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD715R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 715Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF12JT1K20 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2kOhm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | - | 0.55 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF12JT2K20 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.2kOhm | - | Metal Oxide Film | 0.5W 1/2W | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | Flame Proof, Safety | 2.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD2K05 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.05kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD18K2 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 18.2kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD47R5 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 47.5Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF12FTD1K24 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.24kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD68R1 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 68.1Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | Not | 0.5W | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD48K7 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 48.7kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSF12JB22K0 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2010 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | Flame Retardant Coating, Safety | 3.5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNMF12FTD4K42 Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.42kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | - | Cylindrical | FIXED RESISTOR | Not | 0.5W | 350V | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF18FTD68K1 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 68.1kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FAD909K Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 909kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNMF14FTD191K Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 191kOhm | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1JT2K70 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7kOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JA2K70 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~200°C | Tape & Box (TB) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | 1W | 350V | - | 0.7 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - |