- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF18JT4M70 Stackpole Electronics Inc | 32510 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 4.7MOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD137K Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 137kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD60R4 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 60.4Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD324K Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 324kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNMF12FTD150R Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 150Ohm | - | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() CF12JA560R Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 560Ohm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | AMMO PACK | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT10R0 Stackpole Electronics Inc | 3664 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 10Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NWW2JTR100 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Wirewound | - | NON-INDUCTIVE, PRECISION | - | - | TR, 11 INCH | 2.5W | Tubular | FIXED RESISTOR | - | - | 38.1mm | 1000V | 0.81 mm | Moisture Resistant, Non-Inductive | - | - | - | - | ROHS3 Compliant | - | ||
![]() RC12JB1K00 Stackpole Electronics Inc | 13 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 1kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF3JT10K0-C1 Stackpole Electronics Inc | 15 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 10kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT120K-C1 Stackpole Electronics Inc | 15 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 120kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JB39K0 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() CB2JBR680 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | - | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680mOhm | - | - | - | Wirewound | - | - | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | - | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT3K60 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.6kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT1K10 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1.1kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | - | 3W | - | - | - | - | - | - | - | Flame Proof, Safety | 5mm | - | 15.0114mm | - | ROHS3 Compliant | - | ||
![]() RSMF3JT51K0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF3JB68R0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 68Ohm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSF12JTR300 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 300mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF1FT2R94 Stackpole Electronics Inc | 48 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.94Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1FTR510 Stackpole Electronics Inc | 48 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 510mOhms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | - | - | 1W | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 8.9916mm | - | ROHS3 Compliant | - |