- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12JT7R50 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.5Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FTR120 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 120mOhm | - | Wirewound | 1W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW12FT1K65 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.65kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1K82 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.82kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1K10 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.1kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1K91 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.91kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12JT1K30 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.3kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW2FTR150 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 150mOhm | Matte Tin (Sn) | Wirewound | 1.5W | PRECISION | - | TR, 11 INCH | - | Welded | FIXED RESISTOR | - | 38.1mm | 1000V | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW5JT33K0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 33kOhm | - | Wirewound | - | - | 5W | TR, 11 INCH | - | - | FIXED RESISTOR | 5.1W | - | - | - | Moisture Resistant | 7.92mm | No | ROHS3 Compliant | ||
![]() WW12FT383R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 383Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT3R92 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.92Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT3R83 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.83Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT39R2 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 39.2Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT49R9 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 49.9Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT69R8 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 69.8Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT9R76 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 9.76Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT52R3 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 52.3Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT37R4 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 37.4Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() MR3FT33L0 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | - | Axial | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 33mOhm | - | Metal Foil | 3W | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | ROHS3 Compliant | ||
![]() MR3FT35L0 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | - | Axial | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 35mOhm | - | Metal Foil | 3W | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | ROHS3 Compliant |