- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12JT160R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 160Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW1AJT22R0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 22Ohm | Matte Tin (Sn) | - | - | Wirewound | 1W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | 1.3W | - | - | 0.64 mm | Moisture Resistant | - | - | - | - | ROHS3 Compliant | ||
![]() WW2AJTR470 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 470mOhm | - | - | - | Wirewound | - | PRECISION | 2.5W | TR, 11 INCH | - | Welded | FIXED RESISTOR | - | 38.1mm | 1000V | - | Moisture Resistant | 3.96mm | - | - | - | ROHS3 Compliant | ||
![]() WW2AJT220R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 220Ohm | - | - | - | Wirewound | - | - | 2.5W | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 3.96mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF1FB15K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSF1FB1R20 Stackpole Electronics Inc | 40 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | Axial | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1.2Ohms | - | 235°C | -55°C | Metal Oxide Film | 1W | - | 1W | - | 1W | - | - | - | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | 10.9982mm | - | ROHS3 Compliant | ||
![]() RSF1FB2K00 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSF1FBR750 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2011 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT1K80 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.8kOhm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JB56K0 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 56kOhm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JB33K0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 33kOhm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT360R Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 360Ohm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT6K20 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2kOhm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF1FT20R0 Stackpole Electronics Inc | 47 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF1FT68R1 Stackpole Electronics Inc | 47 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 68.1Ohm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF1FT2R00 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF1FT2R87 Stackpole Electronics Inc | 40 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.87Ohm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | ||
![]() CB7JBR910 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910mOhm | - | - | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | ||
![]() CB7JB16R0 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16Ohm | - | - | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | ||
![]() CB7JB20R0 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20Ohm | - | - | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant |