- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTC82R5 Stackpole Electronics Inc | 25 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 82.5Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNMF12FTD2K20 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.2kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | - | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF2JT110K Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 110kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF2JT2R40 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.4Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() WW3AFT5R60 Stackpole Electronics Inc | 492 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 5.6Ohm | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW12FT34R8 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 34.8Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT3R65 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.65Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT38R3 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 38.3Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT3R57 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.57Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT422R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 422Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT6R04 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.04Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT88R7 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 88.7Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT5R76 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.76Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT8R00 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 8Ohm | - | Wirewound | 0.4W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW3AFTR200 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 200mOhm | - | Wirewound | - | PRECISION | 3W | TR, 11 INCH | 3W | Welded | FIXED RESISTOR | 3.4W | 38.1mm | 1000V | - | Moisture Resistant | 5.54mm | No | ROHS3 Compliant | ||
![]() WW5JT5K10 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 5.1kOhm | - | Wirewound | - | - | 5W | TR, 11 INCH | - | - | FIXED RESISTOR | 5.1W | - | - | - | Moisture Resistant | 7.92mm | No | ROHS3 Compliant | ||
![]() WW12DT9R53 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 9.53Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | 0.5W | - | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW5JT12K0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 12kOhm | - | Wirewound | - | - | 5W | TR, 11 INCH | - | - | FIXED RESISTOR | 5.1W | - | - | - | Moisture Resistant | 7.92mm | No | ROHS3 Compliant | ||
![]() MR3FT85L0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85mOhm | - | Metal Foil | 3W | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | ROHS3 Compliant | ||
![]() MR3FT45L0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 45mOhm | - | Metal Foil | 3W | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | ROHS3 Compliant |