- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW5FT5K11 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 5.11kOhm | Matte Tin (Sn) | Wirewound | 5W | - | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | 5.1W | - | 0.91 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW5FT10K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 10kOhm | Matte Tin (Sn) | Wirewound | 5W | - | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | 5.1W | - | 0.91 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW12FTR100 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 100mOhm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | - | 0.5W | - | - | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW5JT43K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 43kOhm | - | Wirewound | - | - | - | 5W | TR, 11 INCH | - | - | FIXED RESISTOR | - | 5.1W | - | - | Moisture Resistant | 7.92mm | No | ROHS3 Compliant | - | ||
![]() WW10JT5K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 5kOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() RC12JT1K60 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 1.6kOhm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | No | ROHS3 Compliant | - | ||
![]() RC14JT24R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 24Ohm | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC12JT43R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 43Ohm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | No | ROHS3 Compliant | - | ||
![]() RNV14FAL4M75 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Box (TB) | - | RNV | 0.094Diax0.236L 2.40mmx6.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.75MOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | RATED AC VOLTAGE (V): 1150 | - | - | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 1600V | 0.55 mm | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JA2R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Box (TB) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2Ohm | Matte Tin (Sn) | Metal Oxide Film | - | - | - | - | AMMO PACK | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JT6K80 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8kOhm | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | ROHS3 Compliant | - | ||
![]() WW5JT3R90 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3.9Ohm | - | Wirewound | - | - | - | 5W | TR, 11 INCH | - | - | FIXED RESISTOR | - | 5.1W | - | - | Moisture Resistant | 7.92mm | No | ROHS3 Compliant | - | ||
![]() WW5JT36R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 36Ohm | Matte Tin (Sn) | Wirewound | 5W | - | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | 5.1W | - | 0.91 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW5JT68R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 68Ohm | Matte Tin (Sn) | Wirewound | 5W | - | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | 5.1W | - | 0.91 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW12JT680R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 680Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | - | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() RSMF2FT1K40 Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.4kOhm | - | Metal Oxide Film | - | - | - | 2W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | - | ||
![]() CF18JT470R Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 470Ohm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT2K40 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2.4kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD95R3 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 95.3Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() CF12JA1M20 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1.2MOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | AMMO PACK | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.7mm | No | ROHS3 Compliant | Lead Free |