- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF12FTD42K2 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 42.2kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD412K Stackpole Electronics Inc | 25 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 412kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD49R9 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 49.9Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD42R2 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 42.2Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD41K2 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 41.2kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD48R7 Stackpole Electronics Inc | 25 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 48.7Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD53K6 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 53.6kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD53R6 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 53.6Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD59R0 Stackpole Electronics Inc | 38 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 59Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD6K98 Stackpole Electronics Inc | In Stock | - | Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.98kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD590K Stackpole Electronics Inc | 25 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 590kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD66R5 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 66.5Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD8K87 Stackpole Electronics Inc | 25 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.87kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD6K49 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.49kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD63K4 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 63.4kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD71R5 Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 71.5Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD78K7 Stackpole Electronics Inc | 38 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 78.7kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD887R Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 887Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD953R Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 953Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD931R Stackpole Electronics Inc | 8 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 931Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant |