- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF12FTD34K8 Stackpole Electronics Inc | 17 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 34.8kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF12FTD35R7 Stackpole Electronics Inc | 17 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 35.7Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC11K3 Stackpole Electronics Inc | 49 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 11.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC10K0 Stackpole Electronics Inc | 36 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 10kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC271K Stackpole Electronics Inc | 49 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 271kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC18K0 Stackpole Electronics Inc | 36 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 18kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC2K15 Stackpole Electronics Inc | 36 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.15kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC2K40 Stackpole Electronics Inc | 49 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2.4kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC27K4 Stackpole Electronics Inc | 36 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 27.4kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC2K46 Stackpole Electronics Inc | 19 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.46kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC11K0 Stackpole Electronics Inc | 36 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 11kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC226K Stackpole Electronics Inc | 49 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 226kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC243R Stackpole Electronics Inc | 19 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 243Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14DTC1K89 Stackpole Electronics Inc | 49 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.89kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF18FTD5R90 Stackpole Electronics Inc | 8 |
| Datasheet | 14 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.9Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | 0.45 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14FTC316K Stackpole Electronics Inc | 41 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 316kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14FTC324K Stackpole Electronics Inc | 41 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 324kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14FTC34R0 Stackpole Electronics Inc | 41 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 34Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14FTC34R8 Stackpole Electronics Inc | 41 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 34.8Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14FTC442R Stackpole Electronics Inc | 41 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 442Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant |