- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14BTE530R Stackpole Electronics Inc | 50 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 530Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14BTE98K8 Stackpole Electronics Inc | 32 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 98.8kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14BTE1K27 Stackpole Electronics Inc | 41 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1.27kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14BTE200R Stackpole Electronics Inc | 32 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 200Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14BTE7K15 Stackpole Electronics Inc | 32 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 7.15kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF14BTE4K87 Stackpole Electronics Inc | 41 |
| Datasheet | 11 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 4.87kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF1FTD1K50 Stackpole Electronics Inc | 23 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5kOhm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | 0.75 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF1FTD6K19 Stackpole Electronics Inc | 23 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.19kOhm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | 0.75 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RSF2JTR180 Stackpole Electronics Inc | 39 |
| Datasheet | 14 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 180mOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | 350V | 0.75 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNF1FTD49R9 Stackpole Electronics Inc | 23 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 49.9Ohm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | 0.75 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD36K5 Stackpole Electronics Inc | 21 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 36.5kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD4K42 Stackpole Electronics Inc | 13 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 4.42kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD4K87 Stackpole Electronics Inc | 34 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.87kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD332R Stackpole Electronics Inc | 21 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 332Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD374K Stackpole Electronics Inc | 13 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 374kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD5K62 Stackpole Electronics Inc | 21 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.62kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD511K Stackpole Electronics Inc | 34 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 511kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD536K Stackpole Electronics Inc | 21 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 536kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD576K Stackpole Electronics Inc | 50 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 576kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant | ||
![]() RNMF14FTD6K49 Stackpole Electronics Inc | 21 |
| Datasheet | 13 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.49kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.44 mm | Flame Retardant Coating, Safety | ROHS3 Compliant |