- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Product Status | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product Type | Resistance Tolerance | Features | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF12JT820R Stackpole Electronics Inc | 12051 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 820Ohm | - | Carbon Film | - | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT820R Stackpole Electronics Inc | 28732 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 820Ohm | - | Carbon Film | - | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD6R19 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.19Ohm | Matte Tin (Sn) | Metal Film | - | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT3K30 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 3.3kOhm | - | Carbon Film | - | - | - | 8533.10.00.65 | - | 1W | TR | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 500V | - | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF12JTR470 Stackpole Electronics Inc | 5024 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 470mOhm | Matte Tin (Sn) | Metal Oxide Film | - | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 3.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JT510R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 510Ohm | - | Metal Oxide Film | - | - | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | Not | - | 3W | - | 500V | - | - | - | - | Flame Proof, Safety | - | - | 5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF5JA100R Stackpole Electronics Inc | 49 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~235°C | Tape & Box (TB) | 2010 | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) | Metal Oxide Film | - | - | - | - | - | - | AMMO PACK | 5W | Tubular | FIXED RESISTOR | - | - | 5W | - | 1000V | - | 0.8 mm | - | - | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT24R0 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 24Ohm | - | Metal Oxide Film | - | - | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | - | 3W | - | 500V | - | - | - | - | Flame Proof, Safety | - | - | 5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT39R0 Stackpole Electronics Inc | 4873 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39Ohm | - | Metal Oxide Film | - | - | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | - | 1W | - | 350V | - | - | - | - | Flame Proof, Safety | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WW12FT4R64 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.64Ohm | Matte Tin (Sn) | Wirewound | - | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | Moisture Resistant | - | - | 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() WW4JB120R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.270Diax0.700L 6.86mmx17.78mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 120Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | - | - | - | 4W | - | FIXED RESISTOR | - | - | 4.3W | 38.1mm | - | - | 0.91 mm | - | - | Moisture Resistant | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF1JT150K Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 150kOhm | - | Carbon Film | - | - | - | 8533.10.00.65 | - | 1W | TR | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 500V | - | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MR5FT70L0 Stackpole Electronics Inc | 15 |
| - | - | - | - | Axial | - | Axial | + 275 C | Stackpole Electronics Inc | - 55 C | PCB Mount | Active | -55°C ~ 275°C | - | - | MR | 0.330" Dia x 0.925" L (8.38mm x 23.50mm) | ±1% | - | - | - | - | 2 | - | - | 70 mOhms | - | Metal Element | Current Sense | 5W | - | - | Resistors | 5.0000 W | - | - | - | - | - | Axial | - | - | - | - | - | Current Sense Resistors | 1 | Moisture Resistant, Non-Inductive, Non-Magnetic | 8.38 | 23.5 | 8.38 mm | - | 23.5 mm | - | - | - | ||
![]() CF14JT8M20 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 8.2MOhm | - | Carbon Film | - | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF18JTD820R Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 820Ohm | Matte Tin (Sn) | Metal Film | - | 0.125W 1/8W | FLAME PROOF | - | - | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.8mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD4M02 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.02MOhm | Matte Tin (Sn) | Metal Film | - | 0.25W 1/4W | - | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD549R Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 549Ohm | Matte Tin (Sn) | Metal Film | - | 0.125W 1/8W | - | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.8mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNMF14FTD523R Stackpole Electronics Inc | 5550 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 523Ohm | - | Metal Film | - | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.78mm | - | - | No | ROHS3 Compliant | - | ||
![]() CFM12JA120R Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 120Ohm | - | Carbon Film | - | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | AMMO PACK | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JT1K20 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2kOhm | - | Metal Oxide Film | - | - | - | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | - | 2W | - | 350V | - | - | - | - | Flame Proof, Safety | - | - | 4.2mm | - | - | - | ROHS3 Compliant | - |