- Composition
- Number of Terminations
- Package / Case
- Resistance
- Tolerance
- Operating Temperature
- Series
- Size / Dimension
- Features
- Temperature Coefficient
- Packaging
- RoHS Status
Attribute column
Manufacturer
Stackpole Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Resistance Tolerance | Features | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW3FTR300 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 300mOhm | - | - | - | Wirewound | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF1JT12R0 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 12Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | - | Tubular | FIXED RESISTOR | - | - | 1W | 500V | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT10R0 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 10Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | - | Tubular | FIXED RESISTOR | - | - | 1W | 500V | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT15R0 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 15Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | - | Tubular | FIXED RESISTOR | - | - | 1W | 500V | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT120R Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 120Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | - | Tubular | FIXED RESISTOR | - | - | 1W | 500V | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT1K00 Stackpole Electronics Inc | 186170 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1kOhm | - | - | - | Carbon Film | - | 0.25W 1/4W | 8533.10.00.65 | 250mW | TR | 250mW | - | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT10K0 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 10kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | - | Tubular | FIXED RESISTOR | - | - | 1W | 500V | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT1R00 Stackpole Electronics Inc | 293 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1Ohm | - | - | - | Carbon Film | - | 0.125W 1/8W | 8533.10.00.65 | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT56K0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -500ppm/°C | 56kOhm | - | - | - | Carbon Film | - | 0.125W 1/8W | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT240R Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 240Ohm | - | - | - | Carbon Film | - | 0.5W 1/2W | 8533.10.00.65 | 500mW | TR | 500mW | - | Tubular | FIXED RESISTOR | Not | - | 0.5W | 350V | - | - | - | Flame Retardant Coating, Safety | - | - | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT1M50 Stackpole Electronics Inc | 5657 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1.5MOhm | - | - | - | Carbon Film | - | 0.25W 1/4W | 8533.10.00.65 | 250mW | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT1M20 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1.2MOhm | - | - | - | Carbon Film | - | 0.125W 1/8W | 8533.10.00.65 | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD80K6 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 80.6kOhm | Matte Tin (Sn) | - | - | Metal Film | - | 0.25W 1/4W | - | 250mW | TR | 250mW | - | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.35mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF18FAD43K2 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2014 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 43.2kOhm | Matte Tin (Sn) | - | - | Metal Film | - | 0.125W 1/8W | - | 125mW | AMMO PACK | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | 0.45 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW5JB110R Stackpole Electronics Inc | 25 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | + 350 C | Stackpole Electronics Inc | - 55 C | Bulk | Active | -55°C ~ 350°C | - | - | WW | 0.312" Dia x 0.875" L (7.92mm x 22.23mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | 110 Ohms | - | - | - | Wirewound | High Power | 5W | - | 5 W | - | - | - | - | - | - | Axial | - | - | - | - | - | Moisture Resistant | - | - | 7.92 mm | - | 22.23 mm | - | - | - | ||
![]() WW5JBR150 Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 2 | WW | + 350 C | Stackpole Electronics Inc | - 55 C | Bulk | Active | -55°C ~ 350°C | - | - | WW | 0.312" Dia x 0.875" L (7.92mm x 22.23mm) | ±5% | - | - | - | - | 2 | - | ±90ppm/°C | 150 mOhms | - | - | - | Wirewound | High Power | 5W | - | 5 W | - | - | WIRE WOUND | - | FIXED RESISTOR | - | Axial | - | - | - | - | - | Moisture Resistant | - | - | 7.92 mm | - | 22.23 mm | - | - | - | ||
![]() WW5JB1R50 Stackpole Electronics Inc | 5 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | + 350 C | Stackpole Electronics Inc | - 55 C | Bulk | Active | -55°C ~ 350°C | - | - | WW | 0.312" Dia x 0.875" L (7.92mm x 22.23mm) | ±5% | - | - | - | - | 2 | - | ±50ppm/°C | 1.5 Ohms | - | - | - | Wirewound | High Power | 5W | - | 5 W | - | - | - | - | - | - | Axial | - | - | - | - | - | Moisture Resistant | - | - | 7.92 mm | - | 22.23 mm | - | - | - | ||
![]() WW7JB4K00 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | -55°C~350°C | Bulk | 2010 | WW | 0.312Diax1.000L 7.92mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 4kOhms | - | 350°C | -55°C | Wirewound | - | 6.5W | - | - | - | 6.5W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 25.4mm | - | ROHS3 Compliant | - | ||
![]() WW4FB30R0 Stackpole Electronics Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 2 | WW | + 350 C | Stackpole Electronics Inc | - 55 C | Bulk | Active | -55°C ~ 350°C | - | - | WW | 0.270" Dia x 0.700" L (6.86mm x 17.78mm) | ±1% | - | - | - | - | 2 | - | ±20ppm/°C | 30 Ohms | - | - | - | Wirewound | High Power | 4W | - | 4.0000 W | - | - | WIRE WOUND | - | Wirewound | - | Axial | - | - | - | - | 1 | Moisture Resistant | 6.86 | 17.78 | 6.86 mm | - | 17.78 mm | - | - | - | ||
![]() WW4JB48R0 Stackpole Electronics Inc | 8 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | + 350 C | Stackpole Electronics Inc | - 55 C | Bulk | Active | -55°C ~ 350°C | - | - | WW | 0.270" Dia x 0.700" L (6.86mm x 17.78mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | 48 Ohms | - | - | - | Wirewound | High Power | 4W | - | 4.0000 W | - | - | - | - | Wirewound | - | Axial | - | - | - | - | 5 | Moisture Resistant | 6.86 | 17.78 | 6.86 mm | - | 17.78 mm | - | - | - |