- Applications
- Approval Agency
- Cable Diameter
- Cable Length
- Cable Types
- Current Rating (Amps)
- Features
- Lamp Wattage
- Mfr
- Package
- Product Status
- Reel Capacity
Attribute column
Manufacturer
Staco Energy Products Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Approvals | Cable Types | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Power (Watts) | Current Rating (Amps) | Ingress Protection | Current Rating | Approval Agency | Voltage | Cable Length | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Cable Diameter | Features | Lamp Wattage | Reel Capacity | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5905 Staco Energy Products | In Stock | - | - | - | - | - | - | - | - | - | DE-STA-CO | Bulk | Active | - | - | 5905 | - | - | - | - | Clamp | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5910 Staco Energy Products | In Stock | - | - | 1.8 lbs (816.5g) | Aluminum | Plastic | CE, cURus, TUV | - | -- | 50000 Hrs @ 25°C | DE-STA-CO | Bulk | Active | 230VAC | -4 ~ 158°F (-20 ~ 70°C) | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Terminals | Clamp | Standard | 27.00W | - | IP54 - Dust Protected, Water Resistant | 0.120A | - | - | - | 3100 RPM | Ball | Tubeaxial | 240.0 CFM (6.72m³/min) | 61.0 dB(A) | -- | 0.531 in H2O (132.3 Pa) | - | -- | - | - | 55.00mm | ||
![]() 5915 Staco Energy Products | In Stock | - | - | - | - | - | - | - | - | - | DE-STA-CO | Bulk | Active | - | - | 5915 | - | - | - | - | Clamp | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |