- Applications
- Approval Agency
- Cable Diameter
- Cable Length
- Cable Types
- Current Rating (Amps)
- Features
- Lamp Wattage
- Mfr
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Staco Energy Products Wearables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Current Rating (Amps) | Approval Agency | Failure Rate | Voltage | Cable Length | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Bidirectional Channels | Capacitance @ Frequency | Cable Diameter | Features | Lamp Wattage | Reel Capacity | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 603 Staco Energy Products | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | SMCJ54 | - | Microchip Technology | Bulk | Active | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | No | 60V | 1500W (1.5kW) | 17.2A | 87.1V | 54V | 1 | - | - | - | - | - | - | ||
![]() 615 Staco Energy Products | In Stock | - | - | - | Axial | Axial | - | - | DE-STA-CO | Bulk | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±200ppm/°C | Clamp | 499 mOhms | Metal Film | Standard | 1.5W | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- |