- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Number of Poles | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Ambient Temperature Range High | Switching Current | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRR05-1A Standex-Meder Electronics | 28844 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 10 | 370mg | 150Ohm | - | -40°C~125°C | Tape & Reel (TR) | 2004 | CRR | e4 | Active | 1 (Unlimited) | - | - | EAR99 | GOLD | - | 8536.49.00.50 | - | - | - | 4.4mm | - | - | - | SMD (SMT) Tab | - | - | - | - | - | 8.6mm x 4.4mm x 3.4mm | 250mOhm | 0.5A | - | - | 1 | SPST | SPST-NO (1 Form A) | Reed | 0.5A | - | 0.6ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 33.3mA | 0.05ms | - | 3.75VDC | - | 167mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | 500mA | - | - | - | 3.4mm | 8.6mm | 8.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() SIL05-1A72-71D Standex-Meder Electronics | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | 4 | - | 500Ohm | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2002 | SIL | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 5.08mm | unknown | - | - | PC Pin | - | - | - | - | - | 19.8mm x 5.08mm x 7.8mm | 150mOhm | - | - | 200V | - | SPST | SPST-NO (1 Form A) | Reed | - | 1A@200VAC | 0.7ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | 1A@200VDC | 3.5VDC | 500mA | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | 1A | - | - | - | 7.8mm | 19.8mm | 5.08mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MS05-1A87-75DHR Standex-Meder Electronics | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | - | - | 500Ohm | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2005 | MS | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | TIN | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 3.81 mm | 15.2mm x 3.81mm x 6.8mm | 150mOhm | 0.5A | - | 200V | - | SPST | SPST-NO (1 Form A) | Reed | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | 500mA | - | - | Diode | 7mm | 15.2mm | 4.57mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() KT05-1A-40L-SMD Standex-Meder Electronics | 5060 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 80Ohm | - | -40°C~100°C | Cut Tape (CT) | 2015 | KT | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | Gull Wing | - | - | 30mm | - | 11 mm | 30mm x 11mm x 9mm | - | - | - | 1000V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1 ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 63mA | 0.1 ms | - | 3.5VDC | 1A | 313mW | 0.5VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | 9mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIP05-1A72-12L Standex-Meder Electronics | 61 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | 1.4g | 500Ohm | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Tin (Sn) | - | - | - | - | - | 7.62mm | - | - | UL | PC Pin | 200V | UL | - | - | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 150mOhm | 1A | WATER PROOF | - | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | 1A@200VDC | 3.5VDC | - | 50mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | 1A | - | - | - | - | 19.3mm | 19.3mm | 5.1mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() KT12-1A-40L-THT Standex-Meder Electronics | 5 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 475Ohm | - | -40°C~100°C | Tube | 2007 | KT | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | PC Pin | - | - | 30mm | - | 11 mm | 30mm x 11mm x 9mm | - | 1A | - | 1000V | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@1000VAC | 1.1 ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 25mA | 0.1 ms | 1A@1000VDC | 9VDC | - | 303mW | 1VDC | 1000V | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | 1A | - | - | - | - | - | 10.2mm | 9mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LI24-1A85 Standex-Meder Electronics | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 100 | - | - | 2kOhm | 500000000 Cycle(s) | -20°C~70°C | Tube | 2009 | LI | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | 8536.49.00.50 | - | - | - | - | unknown | - | - | PC Pin | - | - | 30mm | - | 10 mm | 30mm x 10mm x 10.4mm | 150mOhm | 1A | WATER PROOF | - | - | SPST | SPST-NO (1 Form A) | Reed | 1A | - | 1ms | 24VDC | Non Latching | 1000VAC 1000VDC -Max | 12mA | 0.1ms | - | 16.8VDC | - | 290mW | 3.6VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 1A | - | - | - | - | - | - | 10.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() SIL05-1A72-71L Standex-Meder Electronics | 10 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | SIP | 4 | 1.5g | 500Ohm | - | -20°C~70°C | Tube | 2002 | SIL | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Tin (Sn) | - | - | - | 2.54mm | - | 5.08mm | - | - | - | PC Pin | - | - | - | - | - | - | 150mOhm | - | - | 200V | 1 | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.7ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 500mA | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | 4 | - | - | 1A | 4.2kV | 20 W | - | 7.8mm | 19.8mm | 19.8mm | - | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() SIL24-1A72-71L Standex-Meder Electronics | 122 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | SIP | 4 | 1.5g | 2kOhm | - | -20°C~70°C | Tube | 2002 | SIL | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | - | 2.54mm | - | 5.08mm | unknown | - | UL | PC Pin | - | UL | - | - | - | - | 150mOhm | - | WATER PROOF | 200V | 1 | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.7ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | - | 16.8VDC | 500mA | 290mW | 3.6VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | - | - | 1A | 4.2kV | 20 W | - | 7.8mm | 19.8mm | 19.8mm | - | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() CRR05-1AS Standex-Meder Electronics | 2586 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 10 | 370mg | 150Ohm | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CRR | e4 | Active | 1 (Unlimited) | - | - | EAR99 | GOLD | - | 8536.49.00.50 | - | - | - | 4.4mm | - | - | - | BGA | - | - | - | - | - | 8.6mm x 4.4mm x 3.4mm | 200mOhm | - | - | 170V | - | SPST | SPST-NO (1 Form A) | Reed | - | .5A@170VAC | 0.6ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 33.3mA | 0.05ms | .5A@170VDC | 3.75VDC | 500mA | 167mW | 0.75VDC | 170V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | 8.6mm | 4.4mm | 3.4mm | - | Unknown | ROHS3 Compliant | Contains Lead | - | ||
![]() HM12-1A69-150 Standex-Meder Electronics | 276 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 150Ohm | 50000000 Cycle(s) | -20°C~70°C | Bulk | 2015 | HM | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Tin (Sn) | PANEL MOUNTABLE | 8536.49.00.50 | - | - | BOX | 19.1mm | - | - | - | PC Pin | - | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | 150mOhm | - | WATER PROOF | 10000V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 3ms | 12VDC | Non Latching | 10000VAC 10000VDC -Max | 80mA | 1.5ms | - | 9VDC | 3A | 960mW | 1VDC | 10000V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | 19.8mm | 68.1mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SIL12-1A72-71L Standex-Meder Electronics | 1297 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | 4 | 1.4g | 1kOhm | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2002 | SIL | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | 200V | 2.54mm | - | 5.08mm | - | - | UL | PC Pin | 200V | UL | - | - | - | 19.8mm x 5.08mm x 7.8mm | 150mOhm | - | WATER PROOF | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 1A@200VAC | 0.7ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 8.4VDC | 500mA | 145mW | 1.8VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | 1A | 4.2kV | 20 W | - | - | 19.8mm | 19.8mm | 7.8mm | No | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() DIP12-1A72-12L Standex-Meder Electronics | 9 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | 1.4g | 1kOhm | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | - | - | - | 7.62mm | unknown | - | UL | PC Pin | - | UL | - | - | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 150mOhm | 1A | WATER PROOF | 200V | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 8.4VDC | - | 145mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | - | - | 1A | - | - | - | - | 19.3mm | 19.3mm | 5.1mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LI05-1A85 Standex-Meder Electronics | 1401 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 4 | 4.7g | 200Ohm | 500000000 Cycle(s) | -20°C~70°C | Tube | 2015 | LI | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 10mm | - | - | UL | PC Pin | - | - | - | - | - | - | 150mOhm | 1A | WATER PROOF | 1000V | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@1000VAC | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 25mA | 0.1ms | 1A@1000VDC | 3.5VDC | - | 125mW | 0.75VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | 1A | - | - | - | - | 30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KT24-1A-40L-SMD Standex-Meder Electronics | 1430 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 1.8kOhm | - | -40°C~100°C | Cut Tape (CT) | 2013 | KT | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | Gull Wing | - | - | 30mm | - | 11 mm | 30mm x 11mm x 9mm | - | 1A | - | 1000V | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@1000VAC | 1.1 ms | 24VDC | Non Latching | 1000VAC 1000VDC -Max | 13.3mA | 0.1 ms | 1A@1000VDC | 16VDC | - | 320mW | 2.9VDC | 1000V | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | 1A | - | - | - | - | - | 10.2mm | 9mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() KT12-1A-40L-SMD Standex-Meder Electronics | 31 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 475Ohm | - | -40°C~100°C | Cut Tape (CT) | 2013 | KT | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | 2.5A | - | Gull Wing | - | - | - | 1 | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | - | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 25mA | - | - | 9VDC | - | 303mW | 1VDC | - | - | - | 12V | - | - | Sealed - Fully | 100°C | 1A | - | - | - | 8.7mm | - | 10.2mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIP05-1C90-51D Standex-Meder Electronics | 1 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | 1.5g | 200Ohm | 100000000 Cycle(s) | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | - | - | - | 7.62mm | unknown | - | UL | PC Pin | - | UL | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | 0.5A | WATER PROOF | - | - | SPDT | SPDT (1 Form C) | Reed | 0.5A | .5A@175VAC | 0.7ms | 5VDC | Non Latching | 175VAC 175VDC -Max | 25mA | 1.5ms | - | 3.5VDC | - | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | 250mA | - | - | Diode | - | 19.6mm | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() H24-1A83 Standex-Meder Electronics | 2856 |
| Datasheet | 10 Weeks | Chassis Mount, Through Hole | Chassis Mount | SIP | 2 | 30g | 700Ohm | 50000000 Cycle(s) | -20°C~70°C | Bulk | 2002 | H | e3 | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | TIN | - | 8536.49.00.50 | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 150mOhm | 3A | WATER PROOF | 7500V | - | SPST | SPST-NO (1 Form A) | Reed | 3A | 3A@7500VAC | 3.2ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 34.3mA | 1.5ms | 3A@7500VDC | 18VDC | - | 822mW | 2VDC | 7500V | AC/DC | MOMENTARY | 24V | DC | - | - | - | 3A | - | - | - | - | - | 18mm | 30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SIL24-1A72-71D Standex-Meder Electronics | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | 4 | - | 2kOhm | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2002 | SIL | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | - | - | BULK | 5.08mm | unknown | - | UL | PC Pin | 200V | - | - | - | - | 19.8mm x 5.08mm x 7.8mm | 150mOhm | - | WATER PROOF | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 1A@200VAC | 0.7ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 16.8VDC | 500mA | 290mW | 3.6VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 1A | - | - | Diode | - | 19.8mm | 5.08mm | 7.8mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HM24-1A83-02 Standex-Meder Electronics | In Stock |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 43g | 1kOhm | 50000000 Cycle(s) | -20°C~70°C | Bulk | 2002 | HM | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | 150mOhm | 3A | - | 7500V | - | SPST | SPST-NO (1 Form A) | Reed | 3A | 3A@7500VAC | 3ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 24mA | 1.5ms | 3A@7500VDC | 18VDC | - | 575mW | 2VDC | 7500V | AC/DC | MOMENTARY | 24V | DC | - | - | - | 3A | - | - | - | - | - | 68mm | 19.8mm | - | No SVHC | ROHS3 Compliant | - | - |