- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | HTS | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE12-1A69-02 Standex-Meder Electronics | 121 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 27g | - | - | - | - | 250Ohm | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2012 | HE | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | 65mm | - | - | 150mOhm | - | - | 10000V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 3ms | 12VDC | Non Latching | 10000VAC 10000VDC -Max | 46.2mA | 1.5ms | - | 9VDC | 3A | 575mW | 1VDC | 10000V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() H24-1A69 Standex-Meder Electronics | 43 |
| Datasheet | - | Chassis Mount, Through Hole | Chassis Mount | SIP | - | - | 2 | 30g | - | - | - | - | 700Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | H | e3 | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | TIN | - | - | - | 8536.49.00.50 | - | - | 18mm | unknown | - | Wire Leads | - | - | - | - | - | 150mOhm | 3A | WATER PROOF | - | - | 1 | SPST | SPST-NO (1 Form A) | Reed | 3A | - | 3ms | 24VDC | Non Latching | 10000VAC 10000VDC -Max | 34.3mA | 1.5ms | - | 16.8VDC | - | 822mW | 3.6VDC | - | AC/DC | MOMENTARY | 24V | DC | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 82mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SIL05-1A72-71LHR Standex Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | 4 | - | 4 | - | 5 | 1K | 1kohm | - | 5 | EAR99 | - | - | - | 1G(Min)|100G(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | - | - | - | 100 | 1 | 150 | 100 | 70 | 3.8VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | - | - | - | - | SIP | - | 5.08 | No | Non-Latching | 0.1 | - | Compliant | - | Sealed | - | - | - | - | - | Active | - | - | PC Pin | - | Dry | - | - | 70 °C | -20 °C | - | - | - | - | 5.08 mm | - | - | PC Pin | - | - | - | - | - | 150 mΩ | - | - | - | - | - | SPST | - | - | - | - | 700 µs | 5VDC | - | 100 V | 5 mA | 100 µs | - | - | - | - | - | - | - | - | 5 V | - | - | 1 A | - | SPST-NO | - | SPST-NO | - | - | - | - | - | - | No | 19.8 | - | 19.8 mm | 5.08 mm | - | 7.8 | Unknown | RoHS Compliant | - | - | ||
![]() SIL05-1A75-71D Standex-Meder Electronics | 323 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | 200Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | SIL | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | PC Pin | 500V | - | - | - | 19.8mm x 5.08mm x 7.8mm | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | .5A@500VAC | 0.5ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 25mA | 0.1ms | .5A@500VDC | 3.5VDC | 500mA | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | 19.8mm | - | 7.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() HI05-1A66 Standex-Meder Electronics | 145 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 600Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2010 | HI | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | PC Pin | - | - | 28mm | 7.5 mm | 28mm x 7.5mm x 7.4mm | - | - | - | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | .5A@200VAC | 0.7ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 8.3mA | 0.05ms | .5A@200VDC | 3.5VDC | 500mA | 42mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() H12-1A83 Standex-Meder Electronics | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 2 | - | - | - | - | - | 230Ohm | - | - | - | 50000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | BULK | - | - | - | - | - | - | - | 18 mm | - | 150mOhm | 3A | WATER PROOF | 7500V | SOLDER | - | SPST | - | DRY REED RELAY | 3A | 3A@7500VAC | 3 ms | - | - | 7.5kV | - | 1.5 ms | 3A@7500VDC | - | - | - | - | 7500V | AC/DC | MOMENTARY | 12V | DC | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.1mm | 30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SHV05-1A85-78L3K Standex-Meder Electronics | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 180Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 27.8mA | 0.1ms | - | 3.75VDC | - | 139mW | 0.5VDC | - | - | - | 5V | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UMS05-1A80-75L Standex-Meder Electronics | 221 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2002 | UMS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.2ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 12.5mA | 0.1ms | - | 3.75VDC | - | 62.5mW | 0.5VDC | - | - | - | 5V | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SIL05-1A85-76L4K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | - | - | 4 | - | - | - | - | - | 220Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | SIL HV | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 6.35mm | unknown | UL | PC Pin | - | - | - | - | - | - | - | - | 1000V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22.8mA | 0.1ms | - | 3VDC | 1A | 114mW | 0.5VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | - | 8.13mm | - | - | RoHS Compliant | - | - | ||
![]() DIP12-1A75-13L Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 4 | 1.4 | 12 | 1K | 1 kOhms | - | 12 | EAR99 | 500000000 Cycle(s) | 8536.49.00.55 | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 4.25KVDC(Min) | 1.5KVDC(Min) | No | Standex-Meder Electronics | DIP12-1A75-13L | - | 500 | 1 | 200 | 500 | 70 | 8.4VDC | 500 mA | 10 W | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | - | - | - | - | - | Active | 7.62 | No | Non-Latching | 0.1 | 4.3 | Non-Compliant | - | Sealed | - | Tube | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | - | 8536.49.00.50 | - | - | - | unknown | UL | PC Pin | - | - | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | 0.5 A | - | 500 V | SOLDER | - | - | - | DRY REED RELAY | 0.5 A | - | 0.5 ms | 12 VDC | - | 500 VAC, 500 VDC | - | 0.1 ms | - | - | - | 145 mW | - | 500 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NO | 16 V | - | 0.014 A | - | 8.4 V | 1.8 V | - | - | No | 19.3 | - | - | - | 5.1 mm | 5.7 | - | RoHS Compliant | - | - | ||
![]() SHV05-1A85-78D3K Standex-Meder Electronics | 41 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 180Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 27.8mA | 0.1ms | - | 3.75VDC | 1A | 139mW | 0.5VDC | - | - | - | 5V | - | - | 1A | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() HE24-1A83-150 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 3 | 33 | 22.86 | 1.05K | 1.05 kΩ | - | 24 | EAR99 | 10000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 10G(Min)|1T(Min) | 10KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HE24-1A83-150 | - | 7.5K | 5 | 150 | 7.5K | 70 | 18VDC | - | - | 3 | 50W | 2VDC | -20 | Through Hole | 3.2 | - | - | - | ROHS AND REACH COMPLIANT | - | Active | 14.5 | No | Non-Latching | 1.5 | 1.16 | Non-Compliant | - | Sealed | - | Box | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | PANEL MOUNTABLE | 8536.49.00.50 | - | BOX | - | unknown | - | PC Pin | - | - | 65 mm | 14.5 mm | 65mm x 14.5mm x 15.5mm | 150 mΩ | 3 A | WATER PROOF | 7500 V | SOLDER AND WIRE | - | - | - | DRY REED RELAY | 3 A | - | 3.2 ms | - | - | - | - | 1.5 ms | - | - | - | 549 mW | - | 7500 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NO | 24 V | - | 0.023 A | - | 18 V | 2 V | - | - | No | 65 | - | - | - | 15.5 mm | 15.5 | - | RoHS Compliant | - | - | ||
![]() SIL03-1A72-71D Standex-Meder Electronics | 933 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | - | - | - | 1.6g | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2012 | SIL | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | TIN | - | - | - | - | - | BULK | - | unknown | UL | PC Pin | - | - | 19.8mm | 5.08 mm | 19.8mm x 5.08mm x 7.8mm | 100mOhm | - | WATER PROOF | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 1A@200VAC | 0.7ms | 3VDC | Non Latching | 200VAC 200VDC -Max | 6mA | 0.05ms | 1A@200VDC | 2.1VDC | 500mA | 18mW | 0.45VDC | 200V | AC/DC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | 7.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() BT05-2A66 Standex-Meder Electronics | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | 900Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | BT | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 900Ohm | TIN | - | - | - | - | - | - | 12.1mm | unknown | - | PC Pin | - | - | - | - | 32.4mm x 12.1mm x 10mm | 150mOhm | - | WATER PROOF | 200V | - | - | DPST | DPST-NO (2 Form A) | Reed | - | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 5.6mA | 0.1ms | .5A@200VDC | 3.8VDC | 500mA | 30mW | 1VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.4mm | - | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHV12-1A85-78L3K Standex-Meder Electronics | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 24mA | 0.1ms | - | 8.4VDC | 1A | 288mW | 1.8VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MS12-1A87-75L Standex-Meder Electronics | 18 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | SIP | - | - | 4 | - | - | - | - | - | 700Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | MS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 3.81mm | - | 3.81mm | - | - | PC Pin | - | UL | - | - | - | 150mOhm | 0.5A | - | 200V | - | 1 | SPST | SPST-NO (1 Form A) | Reed | 0.5A | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 17.1mA | 0.1ms | .5A@200VDC | 8.4VDC | - | 205mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | 500mA | - | - | - | - | - | 1.5kV | - | - | 10 W | - | - | - | 6.8mm | 15.2mm | 15.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | IP54 | ||
![]() HM12-1A69-20-6 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 4 | 50 | 80 | 150 | 150 Ω | - | 12 | EAR99 | - | - | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 20KVDC(Min) | 15KVDC(Min) | No | Standex-Meder Electronics | HM12-1A69-20-6 | - | 10K | 5 | 150 | 10K | 70 | 9VDC | - | - | 3 | 50W | 1VDC | -20 | Through Hole | 3 | - | - | - | - | - | Active | 19 | No | Non-Latching | 1.5 | 2.16 | Compliant | - | Unsealed | - | - | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | 10 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | SPST-NO | - | - | - | - | - | - | - | - | No | 68 | - | - | - | - | 19.8 | - | RoHS Compliant | - | - | ||
![]() BE24-1A66-M Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 4 | - | 3.06 | 7.845K | 3.285 kΩ | Iridium | 24 | EAR99 | 1000000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|10G(Min) | 2KVDC(Min) | 400VDC(Min) | No | Standex-Meder Electronics | BE24-1A66-M | BE | 200 | 1 | 100 | 200 | 70 | 16.8VDC | - | - | 0.5 | 10W | 2.2VDC | -20 | Through Hole | 0.7 | - | 70 °C | -20 °C | - | - | Active | 9.5 | No | Non-Latching | 0.05 | 1 | Compliant | - | Sealed | - | - | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | - | 8536.49.00.50 | - | - | - | compliant | - | PC Pin | - | - | 32.4 mm | 9.5 mm | 32.4mm x 9.5mm x 10mm | - | 0.5 A | - | 200 V | SOLDER | - | - | - | DRY REED RELAY | 0.5 A | - | 0.5 ms | - | - | 200 V | - | 0.1 ms | - | - | - | 73 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | 500 mA | SPST | SPST-NO | 30 V | - | 0.004 A | - | 16.8 V | 3.6 V | - | - | No | 32.4 | - | - | - | 10 mm | 10 | - | RoHS Compliant | - | - | ||
![]() DIP05-1B72-19D Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 6 | 2 | 10 | 500 | 550 Ω | - | 5 | EAR99 | 1000000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP05-1B72-19D | DIP | 200 | 1 | 150 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | - | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 0.1 | 1.06 | - | - | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | - | 8536.49.00.50 | - | TUBE | - | unknown | UL | PC Pin | - | - | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 1 A | WATER PROOF | 200 V | SOLDER | - | - | - | DRY REED RELAY | 1 A | - | 0.5 ms | - | - | - | - | 0.1 ms | - | - | - | 50 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NC | 7.5 V | - | 0.014 A | - | 3.5 V | 0.75 V | - | - | Yes | 19.3 | - | - | - | 7.5 mm | 7.5 | - | RoHS Compliant | - | - | ||
![]() DIP05-1A72-12A Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | - | 8 | 1.4 | 10 | 500 | 500 Ω | - | 5 | EAR99 | 1000000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min)|5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP05-1A72-12A | DIP | 200 | 1 | 150 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | - | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 0.1 | 1.26 | Compliant | Yes | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | 500 Ω | Tin (Sn) | - | - | - | 8536.49.00.50 | - | TUBE | 7.62 mm | unknown | UL | PC Pin | - | - | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 150 mΩ | 1 A | WATER PROOF | 200 V | SOLDER | - | DPST | - | DRY REED RELAY | 1 A | - | 700 µs | - | - | - | 10 mA | 0.1 ms | - | - | - | 50 mW | - | 200 V | AC/DC | MOMENTARY | 5 V | DC | - | - | SPST | DPST-NO | 7.5 V | - | 0.014 A | - | 3.5 V | 0.75 V | - | - | Yes | 19.3 | - | 19.3 mm | - | 5.1 mm | 5.7 | - | RoHS Compliant | - | - |