- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Body Height | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM24-1A83-08 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4 | - | 24 | 1K | 1 kΩ | - | 24 | EAR99 | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HM24-1A83-08 | - | 7.5K | 5 | 150 | 7.5K | 70 | 18VDC | - | - | 3 | 50W | 2VDC | -20 | Through Hole | 3.2 | - | - | - | - | Active | 19 | No | Non-Latching | 1.5 | 4.29 | Compliant | - | Sealed | - | VPE | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | 8536.49.00.50 | - | - | unknown | - | PC Pin | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | 3 A | - | 7500 V | SOLDER | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | - | - | 1.5 ms | - | - | - | 575 mW | - | 7500 V | AC/DC | MOMENTARY | 24 V | DC | - | - | SPST | SPST-NO | 24 V | 0.024 A | 18 V | 2 V | - | No | 68 | - | - | 19.8 mm | 19.8 | - | RoHS Compliant | ||
![]() HE05-1A83-03 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4 | 29.3 | 104.2 | 48 | 55 Ω | - | 5 | EAR99 | 10000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 10G(Min)|1T(Min) | 10KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HE05-1A83-03 | - | 7.5K | 5 | 150 | 7.5K | 70 | 3.8VDC | - | - | 3 | - | 1VDC | -20 | Through Hole | 3.2 | - | - | - | - | Active | 14.5 | No | Non-Latching | 1.5 | 5.17 | - | - | Sealed | - | Box | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | 8536.49.00.50 | - | - | unknown | - | PC Pin | 65 mm | 14.5 mm | 65mm x 14.5mm x 15.8mm | - | 3 A | - | 7500 V | SOLDER | - | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | - | - | 1.5 ms | - | - | - | 500 mW | - | 7500 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NO | 5 V | 0.1 A | 3.8 V | 0.5 V | - | No | 65 | - | - | 15.8 mm | 15.5 | - | RoHS Compliant | ||
![]() SIL05-1A85-76L3K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | 220Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | SIL HV | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | UL | PC Pin | 24.13mm | 6.35 mm | 24.13mm x 6.35mm x 8.13mm | - | 1A | - | 1000V | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@1000VAC | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22.8mA | 0.1ms | 1A@1000VDC | 3VDC | - | 114mW | 0.5VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | - | Unknown | RoHS Compliant | ||
![]() RM05-4AS-4/4 Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 185Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2015 | RM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA | - | - | - | 200mOhm | - | - | - | - | - | SPST-NO (1 Form A) x 4 | Reed | - | - | 0.6ms | 5VDC | Non Latching | 180VAC 180VDC -Max | 27mA | 0.05ms | - | 3.75VDC | 300mA | - | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DIP15-2A72-21L Standex-Meder Electronics | 37 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2kOhm | Ruthenium | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | DIP | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | UL | PC Pin | 19.3mm | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | - | 200V | - | DPST | DPST-NO (2 Form A) | Reed | - | - | 0.5ms | 15VDC | Non Latching | 200VDC -Max | 7.5mA | 0.1ms | - | 10.5VDC | 1A | 113mW | 2.2VDC | 200V | AC/DC | MOMENTARY | 15V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | ||
![]() MRX24-1A71 Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 5.88kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | MRX | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 5.88kOhm | - | - | - | - | - | 10mm | unknown | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 4mA | 0.2ms | - | 18VDC | 500mA | 100mW | 3.5VDC | - | - | - | 24V | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | ROHS3 Compliant | ||
![]() SHV05-1A85-78D2K Standex-Meder Electronics | 1043 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 220Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 105°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22mA | 0.1ms | - | 3.75VDC | 1A | 110mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DIP12-1C90-51F Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 | 2 | 24 | 500 | 500 Ω | - | 12 | EAR99 | 100000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 1T(Min)|5T(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | Standex-Meder Electronics | DIP12-1C90-51F | DIP | 175 | 1 | 150 | 175 | 70 | 8.4VDC | 500 mA | 20 W | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.7 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 1.5 | 4.2 | Compliant | - | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 0.5 A | WATER PROOF | 175 V | SOLDER | SPDT | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | 12 VDC | - | 175 VAC, 175 VDC | - | 1.5 ms | - | - | - | 115 mW | - | 175 V | AC/DC | MOMENTARY | 12 V | DC | - | - | SPDT | SPDT | 16 V | 0.029 A | 8.4 V | 1.8 V | - | Yes | 19.3 | - | - | 7.5 mm | 7.5 | - | RoHS Compliant | ||
![]() DIP24-1B72-19L Standex Electronics, Inc | 49 | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 | - | - | 2.2K(Max) | 2200 Ω | Ruthenium | 24 | EAR99 | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 100G(Min)|10G(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | Standex-Meder Electronics | DIP24-1B72-19L | DIP | 200 | 1.25 | 150 | 200 | 70 | 16.8VDC | - | - | 1 | 15W | 3.6VDC | -20 | Through Hole | 0.5 | 70 °C | -20 °C | - | - | Active | 7.62 | No | Non-Latching | 0.1 | 4.2 | - | - | Sealed | - | - | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | 8536.49.00.50 | - | - | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 1 A | - | 200 V | SOLDER | - | - | DRY REED RELAY | 1 A | - | 0.5 ms | - | - | - | - | 0.1 ms | - | - | - | 290 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NC | 30 V | 0.014 A | 16.8 V | 3.6 V | - | No | 19.3 | - | - | 7.5 mm | 7.5 | - | RoHS Compliant | ||
![]() DIP05-1B72-19L Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 | 2 | 10 | 500 | 550 Ω | - | 5 | EAR99 | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 10G(Min)|5T(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | Standex-Meder Electronics | DIP05-1B72-19L | - | 200 | 1 | 100 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 0.05 | 4.3 | - | - | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 0.5 A | WATER PROOF | 200 V | SOLDER | - | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | - | - | - | - | 0.05 ms | - | - | - | 50 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NC | 5 V | 0.01 A | 3.5 V | 0.75 V | - | No | 19.3 | - | - | 7.5 mm | 7.5 | - | RoHS Compliant | ||
![]() SHV05-1A85-78L2K Standex-Meder Electronics | 65 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 220Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22mA | 0.1ms | - | 3.75VDC | 1A | 110mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HE06-1B83-150 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 3 | 57.2 | 57.14 | 105 | 105 Ω | - | 6 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|10T(Min) | 7.5KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HE06-1B83-150 | HE06-1B83-150 | 7.5K | 5 | 150 | 7.5K | 70 | 4.5VDC | - | - | 3 | 50W | 0.8VDC | -20 | Through Hole | 3 | - | - | - | - | Active | 22.7 | No | Non-Latching | 1.5 | 1.16 | Compliant | - | Sealed | - | Box | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | 7.5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | SPST-NC | - | - | - | - | - | No | 65 | - | - | - | 15.8 | - | RoHS Compliant | ||
![]() HM12-1A69-03 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4 | 42.5 | 80 | 150 | 150 Ω | - | 12 | EAR99 | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 15KVDC(Min) | No | Standex-Meder Electronics | HM12-1A69-03 | - | 10K | 5 | 150 | 10K | 70 | 9VDC | 3 A | 50 W | 3 | 50W | 1VDC | -20 | Through Hole | 3 | - | - | - | - | Active | 19 | No | Non-Latching | 1.5 | 5.17 | Compliant | - | Sealed | - | Box | - | HM | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | 8536.49.00.50 | - | - | unknown | - | PC Pin | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | 3 A | - | 10000 V | SOLDER | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | 12 VDC | - | 10 kVAC, 10 kVDC | - | 1.5 ms | - | - | - | 960 mW | - | 10000 V | AC/DC | MOMENTARY | 12 V | DC | - | - | SPST | SPST-NO | 12 V | 0.08 A | 9 V | 1 V | - | No | 68 | - | - | 19.8 mm | 19.8 | - | RoHS Compliant | ||
![]() HM24-1A83-26 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 4 | - | 24 | 1K | 1 kOhms | - | 24 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 10T(Min) | 10KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HM24-1A83-26 | - | 7.5K | 5 | 150 | 7.5K | 70 | 18VDC | 3 A | 50 W | 3 | 50W | 2VDC | -20 | Through Hole | 3 | - | - | - | - | Active | 19 | No | Non-Latching | 1.5 | 4.31 | - | - | Sealed | - | VPE | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | 24 VDC | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 68 | - | - | - | 19.8 | - | RoHS Compliant | ||
![]() SHV12-1A85-78D3K Standex-Meder Electronics | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 24mA | 0.1ms | - | 8.4VDC | - | 288mW | 1.8VDC | - | - | - | 12V | - | - | 1A | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DIP05-1A72-13D Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4 | 2 | 10 | 500 | 550 Ω | - | 5 | EAR99 | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 5T(Min)|10T(Min) | 5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP05-1A72-13D | DIP | 200 | 1.25 | 150 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | 7.62 | No | Non-Latching | 0.1 | 1.24 | - | Yes | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | Tin (Sn) | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 1 A | WATER PROOF | 200 V | SOLDER | - | - | DRY REED RELAY | 1 A | - | 0.5 ms | - | - | - | - | 0.1 ms | - | - | - | 50 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NO | 7.5 V | 0.014 A | 3.5 V | 0.75 V | - | Yes | 19.6 | - | - | 7.5 mm | 7.7 | - | RoHS Compliant | ||
![]() DIP12-1B72-19M Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 | 3 | 12 | 1K | 1 kΩ | - | 12 | EAR99 | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 5T(Min)|1.5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP12-1B72-19M | DIP | 200 | 1 | 150 | 200 | 70 | 8.4VDC | - | - | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | 7.62 | No | Non-Latching | 0.1 | 4.2 | Compliant | - | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | 1 kΩ | TIN | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | 19.9 mm | 7.6 mm | 19.9mm x 7.6mm x 7.8mm | 150 mΩ | 1 A | WATER PROOF | 200 V | SOLDER | - | - | DRY REED RELAY | 1 A | - | 0.5 ms | - | - | - | - | 0.1 ms | - | - | - | 145 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NC | 16 V | 0.014 A | 8.4 V | 1.8 V | - | No | 19.9 | - | - | 7.8 mm | 7.8 | - | RoHS Compliant | ||
![]() HM24-1A69-150-UL Standex Electronics, Inc | In Stock | - | - | - | PCB | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3 | 50 | 40 | 600 | 600 Ω | - | 24 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 15KVDC(Min) | No | Standex-Meder Electronics | HM24-1A69-150-UL | - | 10K | 5 | 150 | 10K | 70 | 18VDC | - | - | 3 | 50W | 2VDC | -20 | Through Hole | 3 | 70 °C | -20 °C | - | - | Active | 19 | No | Non-Latching | 1.5 | 1.15 | Compliant | - | Sealed | - | Pallet | - | - | e3 | Active | - | - | Through Hole | EAR99 | Dry | - | TIN | 70 °C | -20 °C | 8536.49.00.50 | - | 19 mm | unknown | UL | PC Pin | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | 150 mΩ | 3 A | - | 10000 V | SOLDER | - | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | 10 kV | - | 1.5 ms | - | - | - | 960 mW | - | 10000 V | AC/DC | MOMENTARY | - | DC | - | 3 A | SPST | SPST-NO | 24 V | 0.04 A | 18 V | 3.5 V | - | No | 68 | 19.8 mm | 68 mm | 19.8 mm | 19.8 | - | RoHS Compliant | ||
![]() HM24-1A83-03 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 4 | 43 | 24 | 1K | - | - | 24 | EAR99 | - | - | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 10KVDC(Min) | No | - | - | - | 7.5K | 5 | 150 | 7.5K | 70 | 18VDC | - | - | 3 | 50W | 2VDC | -20 | Through Hole | 3.2 | - | - | - | - | - | 19 | No | Non-Latching | 1.5 | - | - | - | Sealed | - | Box | - | - | - | Active | - | - | - | - | Dry | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 68 | - | - | - | 19.8 | - | RoHS Compliant | ||
![]() NP05-1A66-500-210 Standex-Meder Electronics | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2008 | NP | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | 150mOhm | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 500mA | 50mW | 0.75VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | ROHS3 Compliant |