- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIL05-1A72-71Q Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | 4 | 4 | 1.5 | 10 | 500 | 500 Ω | - | 5 | EAR99 | - | - | 10G(Min)|100G(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | - | - | - | 200 | 1 | 150 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | - | - | - | SIP | - | 5.8 | No | Non-Latching | 0.05 | - | Compliant | - | Sealed | - | Tube | - | - | - | Active | - | - | - | - | Dry | 500 Ω | - | - | - | - | - | - | - | 5.8 mm | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 700 µs | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | Yes | 20.5 | - | 20.5 mm | - | - | 8.1 | - | RoHS Compliant | - | - | ||
![]() SHV12-1A85-78D4K Standex-Meder Electronics | 10 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 24mA | 0.1ms | - | 8.4VDC | - | 288mW | 1.8VDC | - | - | - | 12V | - | - | 1A | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIP12-2A72-21L Standex-Meder Electronics | 49 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | - | - | - | - | - | UL | PC Pin | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | 1A | WATER PROOF | 200V | - | - | DPST | DPST-NO (2 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 0.1ms | 1A@200VDC | 8.4VDC | - | 290mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SIL 05-1A31-71L Standex Electronics, Inc | 4500 | - | - | - | - | - | - | - | - | - | 4 | 1.6 | 62.5 | 80 | 80ohm | - | 5 | EAR99 | - | - | 1T(Min)|100G(Min) | 2KVDC(Min) | 1.5KVDC(Min) | No | - | - | - | 500 | 2 | 80 | 500 | 70 | 3.5VDC | - | - | 2 | 50W | 0.75VDC | -20 | Through Hole | 1.2 | - | - | - | SIP | - | 5.08 | No | Non-Latching | 1 | - | - | - | Sealed | - | Tube | - | - | - | Active | - | - | - | - | Dry | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | SPST-NO | - | - | - | - | - | - | No | 19.8 | - | - | - | - | 7.8 | - | RoHS non-compliant | - | - | ||
![]() SHV05-1A85-78L4K Standex-Meder Electronics | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 140Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 35.7mA | 0.1ms | - | 3.75VDC | 1A | 179mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MS12-1A87-75D Standex-Meder Electronics | 252 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | SIP | - | - | - | - | - | - | - | 700Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | MS | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | PC Pin | UL | - | - | 15.2mm x 3.81mm x 6.8mm | 200mOhm | 0.5A | - | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | 0.5A | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 17.1mA | 0.1ms | .5A@200VDC | 8.4VDC | - | 205mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | 15.2mm | 4.57mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DIP24-1C90-51D Standex-Meder Electronics | 32 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | 2kOhm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | - | - | - | - | unknown | UL | PC Pin | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | WATER PROOF | 175V | - | - | SPDT | SPDT (1 Form C) | Reed | - | .5A@175VAC | 0.7ms | 24VDC | Non Latching | 175VAC 175VDC -Max | 12mA | 1.5ms | .5A@175VDC | 16.8VDC | 500mA | 290mW | 3.6VDC | 175V | AC/DC | MOMENTARY | 24V | DC | - | 250mA | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SIL12-1A72-71Q Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 4 | 2.4 | 12 | 1K | - | - | 12 | EAR99 | - | - | 10G(Min)|100G(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | - | - | - | 200 | 1 | 150 | 200 | 70 | 8.4VDC | - | - | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.7 | - | - | - | SIP | - | 5.9 | No | Non-Latching | 0.05 | - | - | - | Sealed | - | Tube | - | - | - | Active | - | - | - | - | Dry | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | Yes | 20.6 | - | - | - | - | 8.3 | - | RoHS Compliant | - | - | ||
![]() HM24-1B69-150 Standex Electronics, Inc | 30 |
| - | - | - | - | - | - | - | - | 4 | - | 24 | 1K | - | - | 24 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 10T(Min) | 15KVDC(Min) | 15KVDC(Min) | No | Standex-Meder Electronics | HM24-1B69-150 | HM | 10K | 5 | 150 | 10K | 70 | 18VDC | - | - | 3 | 50W | 2VDC | -20 | Through Hole | 3 | - | - | - | - | Active | 19 | No | Non-Latching | 1.5 | 1.96 | - | - | Sealed | - | - | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | - | 8536.49.00.50 | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | No | 68 | - | - | - | - | 19.8 | - | RoHS Compliant | - | - | ||
![]() DIP05-1A72-12LHR Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 8 | 2 | 5 | 1K | - | - | 5 | EAR99 | - | - | 1T(Min)|1.5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | - | - | - | 200 | 1 | 150 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | - | - | - | DIP | - | 7.62 | No | Non-Latching | 0.1 | - | - | - | Sealed | - | Tube | - | - | - | Active | - | - | - | - | Dry | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | No | 19.3 | - | - | - | - | 5.7 | - | RoHS Compliant | - | - | ||
![]() BE12-2A66-P Standex-Meder Electronics | 23 |
| Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 445Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2008 | BE | e3 | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | TIN | - | - | - | - | - | - | - | - | - | PC Pin | - | 33mm | - | - | 150mOhm | - | - | 200V | - | - | DPST | DPST-NO (2 Form A) | Reed | - | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 27mA | 0.1ms | .5A@200VDC | 8.4VDC | 500mA | 324mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() BE12-2A85-P Standex-Meder Electronics | 46 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 420Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2010 | BE | e3 | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | TIN | - | - | - | - | - | - | - | - | - | PC Pin | - | 33mm | - | - | 150mOhm | - | - | 1000V | - | - | DPST | DPST-NO (2 Form A) | Reed | - | - | 1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 28.6mA | 0.1ms | - | 8.4VDC | 1A | 343mW | 1.8VDC | 1000V | AC/DC | MOMENTARY | 12V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() BE12-1A85-P Standex-Meder Electronics | 32 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 620Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2007 | BE | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 620Ohm | TIN | - | - | - | 8536.49.00.50 | - | - | - | - | - | PC Pin | - | 33mm | 10 mm | 33mm x 10mm x 10mm | - | - | - | 1000V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 19.3mA | 0.1ms | - | 8.4VDC | 1A | 232mW | 1.8VDC | 1000V | AC/DC | MOMENTARY | 12V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() HM12-1A83-150 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3 | 50 | 48 | 250 | 250 Ω | - | 12 | EAR99 | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HM12-1A83-150 | - | 7.5K | 5 | 150 | 7.5K | 70 | 9VDC | 3 A | 50 W | 3 | 50W | 1VDC | -20 | Through Hole | 3.2 | - | - | ROHS AND REACH COMPLIANT | - | Active | 19.1 | No | Non-Latching | 1.5 | 5.17 | Compliant | - | Sealed | - | Pallet | - | HM | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | PANEL MOUNTABLE | 8536.49.00.50 | - | BOX | - | unknown | - | PC Pin | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | 3 A | WATER PROOF | 7500 V | SOLDER | - | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | 12 VDC | - | 7.5 kVAC, 7.5 kVDC | - | 1.5 ms | - | - | - | 575 mW | - | 7500 V | AC/DC | MOMENTARY | 12 V | DC | - | - | SPST | SPST-NO | 12 V | - | 0.048 A | - | 9 V | 1 V | - | - | No | 68.1 | - | - | - | 19.8 mm | 19.8 | - | RoHS Compliant | - | - | ||
![]() DIP12-1C90-51LHR Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | 8 | 8 | - | 12 | 1K | 1 kΩ | - | 12 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | Standex-Meder Electronics | DIP12-1C90-51LHR | DIP12-1C90-51LHR | 175 | 1 | 150 | 175 | 70 | 8.4VDC | - | - | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.7 | - | - | - | DIP | Active | 7.62 | No | Non-Latching | 1.5 | 4.28 | Compliant | - | Sealed | - | - | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | - | - | - | - | 7.62 mm | compliant | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT | - | DRY REED RELAY | - | - | 700 µs | - | - | 100 V | 12 mA | - | - | - | - | - | - | - | - | - | 12 V | - | - | 200 mA | - | SPDT | - | - | - | - | - | - | - | - | No | 19.3 | 5.1 mm | 19.3 mm | 6.4 mm | - | 5.7 | Unknown | RoHS Compliant | - | - | ||
![]() SIL05-1A72-71QHR Standex Electronics, Inc | 144 | - | - | - | - | - | - | - | - | 4 | 4 | 2.4 | 5 | 1K | 1kohm | - | 5 | EAR99 | - | - | 10G(Min)|100G(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | - | - | - | 200 | 1 | 150 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | - | - | - | SIP | - | 5.9 | No | Non-Latching | 0.05 | - | Compliant | - | Sealed | - | Tube | - | - | - | Active | - | - | - | - | Dry | 1 kΩ | - | - | - | - | - | - | - | 5.9 mm | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 700 µs | 5VDC | - | 200 V | 5 mA | - | - | - | - | - | - | - | - | - | 5 V | - | - | 500 mA | - | SPST-NO | - | SPST-NO | - | - | - | - | - | - | Yes | 20.6 | - | 20.6 mm | - | - | 8.3 | - | RoHS Compliant | - | - | ||
![]() CRR03-1AS (250) Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 10 | 0.37 | 42.86 | 70 | - | - | 3 | EAR99 | - | - | 10T(Min)|1G(Min) | 1.5KVDC(Min) | 210VDC(Min) | No | - | - | - | 170 | 1 | 200 | 170 | 125 | 2.25VDC | - | - | 0.5 | 10W | 0.45VDC | -40 | Surface Mount | 0.6 | - | - | - | - | - | 4.4 | No | Non-Latching | 0.05 | - | - | - | Sealed | - | Tape and Reel | - | - | - | Active | - | - | - | - | Dry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | No | 8.6 | - | - | - | - | 3.6 | - | RoHS Compliant | - | - | ||
![]() SIL12-1A75-71D Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 4 | - | 12 | 1K | - | Rhodium | 12 | EAR99 | - | - | 1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min) | 1.5KVDC(Min) | 600VDC(Min) | No | - | - | - | 500 | 1 | 200 | 500 | 70 | 8.4VDC | - | - | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | - | - | - | SIP | - | 5.08 | No | Non-Latching | 0.1 | - | - | - | Sealed | - | - | - | - | - | Active | - | - | - | - | Dry | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | Yes | 19.8 | - | - | - | - | 7.8 | - | RoHS Compliant | - | - | ||
![]() MS05-1A87-75L Standex-Meder Electronics | 560 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | SIP | - | - | 4 | - | - | - | - | 280Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | MS | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | - | 3.81mm | - | 3.81mm | - | - | PC Pin | - | - | - | - | 150mOhm | 0.5A | - | 200V | - | 1 | SPST | SPST-NO (1 Form A) | Reed | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 18mA | 0.1ms | .5A@200VDC | 3.75VDC | - | 90mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | 500mA | - | - | - | - | - | 1.5kV | - | - | 10 W | - | - | - | 6.8mm | 15.2mm | 15.2mm | - | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() CRR03-1A Standex Electronics, Inc | In Stock | - | - | - | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | 10 | 10 | 0.37 | 42.86 | 70 | 70 Ω | - | 3 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 10T(Min)|1G(Min) | 1.5KVDC(Min) | 210VDC(Min) | No | Standex-Meder Electronics | CRR03-1A | CRR03-1A | 170 | 1 | 200 | 170 | 125 | 2.25VDC | 500 mA | - | 0.5 | 10W | 0.45VDC | -40 | Surface Mount | 0.6 | 125 °C | -40 °C | ROHS AND REACH COMPLIANT | - | Active | 4.4 | No | Non-Latching | 0.05 | 0.72 | Compliant | Yes | Sealed | - | Tape and Reel | - | - | - | Active | - | - | PCB | EAR99 | Dry | - | - | 125 °C | -40 °C | - | - | - | - | 4.4 mm | compliant | UL | - | - | 8.6 mm | 4.4 mm | 8.6mm x 4.4mm x 3.55mm | 150 mΩ | 0.5 A | WATER PROOF | 170 V | SOLDER | 1 | SPST | - | DRY REED RELAY | 0.5 A | - | 0.6 ms | 3VDC | - | 170 V | 42.86 mA | 0.05 ms | - | - | - | 129 mW | - | 170 V | AC/DC | MOMENTARY | 3 V | DC | - | 500 mA | SPST | SPST-NO | 3 V | SPST-NO | 0.043 A | - | 2.25 V | 0.45 V | - | - | No | 8.6 | 3.4 mm | 8.6 mm | 4.4 mm | 3.55 mm | 3.55 | Unknown | RoHS Compliant | - | - |