- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIL24-2C90-63L Standex Electronics, Inc | 78 |
| - | - | - | - | - | - | - | - | 8 | - | 12 | 2K | - | 24 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|1G(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | Standex-Meder Electronics | DIL24-2C90-63L | - | 175 | 1 | 150 | 175 | 70 | 16.8VDC | - | - | 0.5 | 10W | 3.6VDC | -20 | Through Hole | 0.7 | - | - | - | DIP | Active | 10.2 | No | Non-Latching | 1.5 | 5.16 | - | - | Sealed | - | - | - | - | - | Active | - | - | EAR99 | Dry | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | No | 20.1 | - | - | - | - | 10.2 | - | RoHS Compliant | - | ||
![]() DIP05-1C90-51E Standex Electronics, Inc | 14 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 | 1.4 | 25 | 200 | 200 Ohms | 5 | EAR99 | 100000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 1G(Min)|1.5T(Min) | 1.5KVDC(Min) | 150VDC(Min) | No | Standex-Meder Electronics | DIP05-1C90-51E | DIP | 100 | 0.5 | 150 | 100 | 70 | 3.5VDC | 500 mA | 20 W | 0.2 | 10W | 0.75VDC | -20 | Through Hole | 2 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 2 | 4.2 | - | - | Sealed | - | Tube | - | - | e3 | Active | - | - | EAR99 | Dry | - | TIN | - | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 0.5 A | WATER PROOF | 175 V | SOLDER | - | - | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | 5 VDC | - | 175 VAC, 175 VDC | - | 1.5 ms | - | - | - | 125 mW | - | 175 V | AC/DC | MOMENTARY | - | DC | - | - | SPDT | SPDT | 7.5 V | - | 0.034 A | 3.5 V | 0.75 V | - | No | 19.3 | - | - | - | 7.5 mm | 5.1 | - | RoHS Compliant | - | ||
![]() HE05-1A83-150 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3 | - | 104.2 | 48 | 50 Ω | 5 | EAR99 | 10000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 10G(Min)|1T(Min) | 10KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HE05-1A83-150 | HE05-1A83-150 | 7.5K | 5 | 150 | 7.5K | 70 | 3.8VDC | - | - | 3 | 50W | 0.5VDC | -20 | Through Hole | 3.2 | 70 °C | -20 °C | ROHS AND REACH COMPLIANT | - | Active | 14.5 | No | Non-Latching | 1.5 | 1.15 | Compliant | - | Sealed | - | - | - | - | e3 | Active | - | - | EAR99 | Dry | - | TIN | - | - | PANEL MOUNTABLE | 8536.49.00.50 | BOX | - | unknown | - | PC Pin | 65 mm | 14.5 mm | 65mm x 14.5mm x 15.5mm | - | 3 A | WATER PROOF | 7500 V | SOLDER AND WIRE | - | - | - | DRY REED RELAY | 3 A | - | 3.2 ms | - | - | 7.5 kV | - | 1.5 ms | - | - | - | 521 mW | - | 7500 V | AC/DC | MOMENTARY | - | DC | - | 3 A | SPST | SPST-NO | 5 V | - | 0.104 A | 3.8 V | 0.5 V | - | No | 65 | - | - | - | 15.5 mm | 15.5 | - | RoHS Compliant | - | ||
![]() HI12-1A85 Standex-Meder Electronics | 109 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 900Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | HI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 13mA | 0.1ms | - | 8.4VDC | 1A | 160mW | 1.8VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS05-2A87-78L Standex-Meder Electronics | 23 |
| - | 12 Weeks | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | 375Ohm | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | MS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | 15.11mm | 3.81 mm | 15.11mm x 3.81mm x 8.76mm | - | - | - | 200V | - | - | DPST | DPST-NO (2 Form A) | Reed | - | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 13.4mA | 0.1ms | .5A@200VDC | 3.75VDC | 500mA | 67mW | 0.5VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.76mm | - | - | ROHS3 Compliant | - | ||
![]() SIL05-1A85-76L2K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | 220Ohm | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | SIL HV | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | unknown | UL | PC Pin | 24.13mm | 6.35 mm | 24.13mm x 6.35mm x 8.13mm | - | - | - | 1000V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22.8mA | 0.1ms | - | 2VDC | 1A | 114mW | 0.4VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | - | - | RoHS Compliant | - | ||
![]() DIP12-1B72-19D Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 | 2 | 12 | 1K | 1100 Ω | 12 | EAR99 | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 1.5T(Min)|5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP12-1B72-19D | DIP | 200 | 1 | 150 | 200 | 70 | 8.4VDC | - | - | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | 7.62 | No | Non-Latching | 0.1 | 1.05 | - | - | Sealed | - | Tube | - | - | e3 | Active | - | - | EAR99 | Dry | - | TIN | - | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 1 A | WATER PROOF | 200 V | SOLDER | - | - | - | DRY REED RELAY | 1 A | - | 0.5 ms | - | - | - | - | 0.1 ms | - | - | - | 145 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NC | 16 V | - | 0.014 A | 8.4 V | 1.8 V | - | Yes | 19.3 | - | - | - | 7.5 mm | 7.5 | - | RoHS Compliant | - | ||
![]() HE06-1A16 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 4 | - | 50 | 120 | 120ohm | 6 | EAR99 | - | - | 1T(Min) | 6KVDC(Min) | 800VDC(Min) | No | - | - | - | 250 | 5 | 80 | 250 | 70 | 4.5VDC | - | - | 1.5 | 250W | 0.75VDC | -20 | Through Hole | 4 | - | - | - | - | - | 14.5 | No | Non-Latching | 0.2 | - | Compliant | - | Sealed | - | - | - | - | - | Active | - | - | - | Dry | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | SPST-NO | - | SPST-NO | - | - | - | - | No | 65 | - | - | - | - | 15.5 | - | RoHS Compliant | - | ||
![]() SIL12-1A85-76D3K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2012 | SIL HV | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 500Ohm | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 24mA | 0.1ms | - | 8.4VDC | 1A | 288mW | 1.8VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SIL05-1A85-76D4K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | 220Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | SIL HV | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | unknown | - | PC Pin | 24.13mm | 6.35 mm | 24.13mm x 6.35mm x 8.13mm | - | - | WATER PROOF | 1000V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22.8mA | 0.1ms | - | 3VDC | 1A | 114mW | 0.5VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | 8.13mm | - | - | RoHS Compliant | - | ||
![]() LI12-1A79 Standex-Meder Electronics | 23 |
| Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 680Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | LI | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.8ms | 12VDC | Non Latching | 1000VDC -Max | 17.5mA | 0.4ms | - | 8.4VDC | 1A | 211mW | 1.8VDC | - | - | - | 12V | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RM05-4AS-4/2 Standex-Meder Electronics | In Stock | - | - | 12 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 185Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2015 | RM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) x 4 | Reed | - | - | 0.6ms | 5VDC | Non Latching | 180VAC 180VDC -Max | 27mA | 0.05ms | - | 3.75VDC | 300mA | - | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BE05-1A66-P Standex-Meder Electronics | 23 |
| - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 140Ohm | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | BE | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 345Ohm | - | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | 33mm | 10 mm | 33mm x 10mm x 10mm | - | - | - | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 35.8mA | 0.1ms | .5A@200VDC | 3.5VDC | 500mA | 179mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - | ||
![]() SIL05-1A72-71DHR Standex Electronics, Inc | 10 |
| - | - | - | - | - | - | - | 4 | 4 | 1.5 | 5 | 1K | 1kohm | 5 | EAR99 | - | - | 10G(Min)|100G(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | - | - | - | 200 | 1 | 150 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | - | - | - | SIP | - | 5.08 | No | Non-Latching | 0.05 | - | Compliant | - | Sealed | - | Tube | - | - | - | Active | - | - | - | Dry | - | - | 70 °C | -20 °C | - | - | - | 5.08 mm | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 700 µs | 5VDC | - | 200 V | 5 mA | - | - | - | - | - | - | - | - | - | 5 V | - | - | 1 A | - | SPST-NO | - | SPST-NO | - | - | - | - | Yes | 19.8 | - | 19.8 mm | 5.08 mm | - | 7.8 | Unknown | RoHS Compliant | - | ||
![]() DIP05-1A72-12DHR Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 | 2 | 5 | 1K | 1100 Ω | 5 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|1.5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP05-1A72-12DHR | DIP05-1A72-12DHR | 200 | 1 | 150 | 200 | 70 | 3.5VDC | - | - | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 0.1 | 5.17 | - | Yes | Sealed | - | Tube | - | - | e3 | Active | - | - | EAR99 | Dry | - | Tin (Sn) | - | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 0.5 A | WATER PROOF | 200 V | SOLDER | - | - | - | DRY REED RELAY | 0.5 A | - | 0.5 ms | - | - | - | - | 0.1 ms | C | - | - | 25 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NO | 5 V | - | 0.005 A | 3.5 V | 0.75 V | - | Yes | 19.3 | - | - | - | 7.5 mm | 7.5 | - | RoHS Compliant | - | ||
![]() CRR03-1B Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | 10 | 0.37 | 42.86 | 70 | 70 Ω | 3 | EAR99 | - | - | 10T(Min)|1G(Min) | 1.5KVDC(Min) | 210VDC(Min) | No | - | - | - | 170 | 1 | 200 | 170 | 125 | 2.25VDC | - | - | 0.5 | 10W | 0.45VDC | -40 | Surface Mount | 0.6 | - | - | - | - | - | 4.4 | No | Non-Latching | 0.05 | - | Compliant | - | Sealed | - | Standard | - | - | - | - | - | - | - | Dry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 170 V | - | - | - | - | - | - | - | - | - | - | 3 V | - | - | 500 mA | - | SPST-NC | - | - | - | - | - | - | No | 8.6 | 4.4 mm | - | 6 mm | - | 3.5 | Unknown | - | - | ||
![]() RM05-8A-SP Standex-Meder Electronics | 39 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2017 | RM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 8PST-NO (8 Form A) | - | - | - | 0.6ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 10mA | 0.1ms | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE05-1A83-02 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 50Ohm | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | HE | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | 65mm | 14.5 mm | 65mm x 14.5mm x 15.8mm | - | - | - | 7500V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 3ms | 5VDC | Non Latching | 7500VAC 7500VDC -Max | 100mA | 1.5ms | - | 4VDC | 3A | 500mW | 0.75VDC | 7500V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE24-1C22 Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | HE | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | Reed | - | - | 3ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | - | 1.5ms | - | 18VDC | 3A | - | 3.5VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12-1B83 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | Surface Mount | - | - | - | - | 2 | - | - | - | - | 180Ohm | - | - | 50000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 70°C | -20°C | - | 8536.49.00.50 | BULK | - | - | - | - | - | - | - | 150mOhm | 3A | WATER PROOF | 7500V | SOLDER | 1 | SPST | - | DRY REED RELAY | 3A | 3A@7500VAC | 3 ms | - | - | 7.5kV | - | 1.5 ms | 3A@7500VDC | - | - | 800mW | - | 7500V | AC/DC | MOMENTARY | 12V | DC | - | 3A | - | - | - | - | 0.067A | - | - | - | - | - | 30mm | - | 29.1mm | - | - | No SVHC | ROHS3 Compliant | - |