- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Form Factor, or Case Style | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Mercury | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BE24-1A85-P Standex-Meder Electronics | 30 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 1.4kOhm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | BE | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | 33mm | 10 mm | 33mm x 10mm x 10mm | - | - | - | 1000V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1ms | 24VDC | Non Latching | 1000VAC 1000VDC -Max | 17.1mA | 0.1ms | - | 16.8VDC | 1A | 411mW | 3.6VDC | 1000V | AC/DC | MOMENTARY | 24V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | ||
![]() BE05-1A85-P Standex-Meder Electronics | 13 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 105Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | BE | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 140Ohm | TIN | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | 33mm | 10 mm | 33mm x 10mm x 10mm | - | - | WATER PROOF | 1000V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 47.6mA | 0.1ms | - | 3.5VDC | 1A | 238mW | 0.75VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | ||
![]() DIP24-1A72-13L Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4 | 2.1 | 12 | 2K | 2 kΩ | - | 24 | EAR99 | 1000000000 Cycle(s) | DIP | STANDEX-MEDER ELECTRONICS | 5T(Min)|1.5T(Min) | 5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP24-1A72-13L | DIP | 200 | 1 | 150 | 200 | 70 | 16.8VDC | 500 mA | 10 W | 0.5 | 10W | 3.6VDC | -20 | Through Hole | 0.5 | - | - | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | 7.62 | No | Non-Latching | 0.1 | 1.07 | Compliant | - | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | - | 8536.49.00.50 | TUBE | - | compliant | UL | PC Pin | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | 1 A | WATER PROOF | 200 V | SOLDER | SPST | - | DRY REED RELAY | 1 A | - | 0.5 ms | 24 VDC | - | 200 V | - | 0.1 ms | - | - | - | 290 mW | - | 200 V | AC/DC | MOMENTARY | 24 V | DC | - | 500 mA | SPST | SPST-NO | 30 V | - | 0.014 A | 16.8 V | 3.6 V | - | No | - | 19.3 | - | - | 6.4 mm | 5.1 mm | 5.7 | Unknown | RoHS Compliant | - | ||
![]() DIL05-1A66-11F Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 7 | - | 11.11 | 450 | 495 Ω | Iridium | 5 | EAR99 | - | - | STANDEX-MEDER ELECTRONICS | 10G(Min)|10T(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | Standex-Meder Electronics | DIL05-1A66-11F | - | 200 | 1 | 150 | 200 | 70 | 3.5VDC | - | - | 1 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | - | - | - | - | ROHS AND REACH COMPLIANT | - | Not Recommended | 10.4 | No | Non-Latching | 0.05 | 7.4 | - | - | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | - | 8536.49.00.50 | - | - | unknown | UL | PC Pin | 20.1 mm | 10.2 mm | 20.1mm x 10.2mm x 10.2mm | - | 0.5 A | WATER PROOF | 200 V | SOLDER | - | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | - | - | - | - | 0.05 ms | - | - | - | 55 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NO | 5 V | - | 0.011 A | 3.5 V | 0.75 V | - | Yes | - | 20.3 | - | - | - | 10.2 mm | 10.1 | - | RoHS Compliant | - | ||
![]() SIL05-1A85-76D3K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | 220Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2011 | SIL HV | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22.8mA | 0.1ms | - | 3VDC | 1A | 114mW | 0.5VDC | - | - | - | 5V | - | - | 1A | - | - | - | - | - | - | - | Diode | - | - | - | 8.13mm | - | 6.35mm | - | - | Unknown | RoHS Compliant | - | ||
![]() MRX12-1C90 Standex-Meder Electronics | 69 |
| - | - | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | 1.3kOhm | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | MRX | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 1.3kOhm | - | - | - | - | - | - | 10mm | unknown | - | PC Pin | - | - | 30mm x 10mm x 10mm | - | - | - | 28V | - | SPDT | SPDT (1 Form C) | Reed | - | - | 2ms | 12VDC | Non Latching | 28VAC 28VDC -Max | 9mA | 2 ms | .24A@28VDC | 9VDC | 240mA | 110mW | 2VDC | - | DC | MOMENTARY | 12V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BT24-2A66 Standex-Meder Electronics | 30 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 20.5kOhm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | BT | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | 32.4mm | 12.1 mm | 32.4mm x 12.1mm x 10mm | - | - | - | 200V | - | DPST | DPST-NO (2 Form A) | Reed | - | .5A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 1.2mA | 0.1ms | .5A@200VDC | 18VDC | 500mA | 30mW | 3.5VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | ||
![]() MS05-1A31-75L Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | MS | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 50mA | 0.7ms | - | 3.5VDC | 2A | 250mW | 0.75VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SIL05-1A85-76D2K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | 220Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2010 | SIL HV | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22.8mA | 0.1ms | - | 2VDC | 1A | 114mW | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LP05-1A66-80V Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 230Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2009 | LP | e3 | Obsolete | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | TIN | - | - | - | - | - | - | - | - | PC Pin | 20.4mm | - | - | 150mOhm | - | - | 180V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.7ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 21.7mA | 1.5ms | - | 3.5VDC | 500mA | 110mW | 0.75VDC | 180V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SIL24-1A75-71L Standex-Meder Electronics | 87 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | SIL | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | CUL; UL | PC Pin | 19.8mm | 5.08 mm | 19.8mm x 5.08mm x 7.8mm | - | 0.5A | - | 500V | - | SPST | SPST-NO (1 Form A) | Reed | 0.5A | .5A@500VAC | 0.7ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 12mA | 0.1ms | .5A@500VDC | 16.8VDC | - | 290mW | 3.6VDC | 500V | AC/DC | MOMENTARY | 24V | DC | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | - | ROHS3 Compliant | - | ||
![]() DIP05-1C90-51F Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | 8536.49.00.50 | - | - | unknown | UL | PC Pin | 19.3mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | - | WATER PROOF | - | - | SPDT | SPDT (1 Form C) | Reed | - | .5A@175VAC | 0.7ms | 5VDC | Non Latching | 175VAC 175VDC -Max | 25mA | 1.5ms | - | 3.5VDC | 250mA | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() HM12-1B83-03 Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | HM | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | - | 3ms | 12VDC | Non Latching | 7500VAC 7500VDC -Max | 48mA | 1.5ms | - | 9VDC | 3A | 575mW | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIL05-1A31-71M Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | SIL | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | 8536.49.00.50 | - | - | unknown | - | PC Pin | 20.8mm | 5.8 mm | 20.8mm x 5.8mm x 8.5mm | - | - | - | 500V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.2ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 62mA | 1ms | - | 3.5VDC | 2A | 312mW | 0.75VDC | 500V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | Contains Mercury | - | - | - | - | 8.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS05-1A71-75LHR Standex-Meder Electronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Tube | 2005 | MS | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 500mA | 50mW | 0.75VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BE05-2A88-P Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 110Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2015 | BE | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | 33mm | 12.6 mm | 33mm x 12.6mm x 10mm | - | - | - | 1000V | - | DPST | DPST-NO (2 Form A) | Reed | - | - | 2.5 ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 71.4mA | 2 ms | - | 3.5VDC | 1A | 355mW | 0.75VDC | - | DC | MOMENTARY | 5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | Lead Free | ||
![]() RM05-6AS-4/1 Standex-Meder Electronics | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 185Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | RM | e4 | Obsolete | 1 (Unlimited) | 38 | - | EAR99 | - | - | GOLD | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | BGA | 20mm | 16 mm | 20mm x 16mm x 3.4mm | 200mOhm | - | - | 180V | - | 6PST | 6PST-NO (6 Form A) | Reed | - | .3A@180VAC | 0.6ms | 5VDC | Non Latching | 180VAC 180VDC -Max | 27mA | 0.05ms | .3A@180VDC | 3.75VDC | 300mA | 135mW | 0.5VDC | 180V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4mm | - | - | RoHS Compliant | - | ||
![]() SIL05-BV50179 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | SIL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DIP 24-1A72-11D Standex Electronics, Inc | 208 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 | 2.1 | 12 | 2K | 2 kOhms | - | 24 | EAR99 | 1000000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min)|1.5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP24-1A72-11D | DIP | 200 | 1 | 150 | 200 | 70 | 16.8VDC | 500 mA | 10 W | 0.5 | 10W | 3.6VDC | -20 | Through Hole | 0.5 | - | - | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 0.1 | 5.09 | - | - | Sealed | - | Tube | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 1 A | WATER PROOF | 200 V | SOLDER | - | - | DRY REED RELAY | 1 A | - | 0.5 ms | 24 VDC | - | 200 VAC, 200 VDC | - | 0.1 ms | - | - | - | 290 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NO | 30 V | - | 0.014 A | 16.8 V | 3.6 V | - | Yes | - | 19.3 | - | - | - | 7.5 mm | 7.5 | - | RoHS Compliant | - | ||
![]() H24-1B83 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 2 | 30 | 66.67 | 360 | 360ohm | - | 24 | EAR99 | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | H24-1B83 | - | 7.5K | 5 | 150 | 7.5K | 70 | 16.8VDC | - | - | 3 | 50W | 2VDC | -20 | Through Hole | 3.2 | - | - | 70 °C | -20 °C | ROHS COMPLIANT | SIP | Active | 18 | No | Non-Latching | 1.5 | 1.27 | - | Yes | Sealed | - | Tray | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | - | 8536.49.00.50 | BULK | - | compliant | - | PC Pin | 29.1 mm | 18 mm | 29.1mm x 18mm x 30mm | - | 3 A | WATER PROOF | 7500 V | SOLDER | - | - | DRY REED RELAY | 3 A | - | 3.2 ms | 24VDC | - | - | - | 1.5 ms | - | - | - | 1600 mW | - | 7500 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NC | 24 V | SPST-NC | 0.067 A | 16.8 V | 2 V | - | No | - | 82 | - | - | - | 30 mm | 30 | - | RoHS Compliant | - |