- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Terminals | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | HTS | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Contact Arrangement | Coil Suppression Diode | Mercury | Product Length (mm) | Body Height | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM24-1B83-02 Standex-Meder Electronics | In Stock | - | - | - | Through Hole | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | HM | - | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NC (1 Form B) | DRY REED RELAY | 3ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 24mA | 1.5ms | 18VDC | 3A | - | 2VDC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SIL05-1B90-71D Standex Electronics, Inc | In Stock | - | - | - | - | 4 | 25 | 200 | - | Rhodium | 5 | EAR99 | - | 8536.49.00.55 | 1G(Min)|100G(Min) | 1.5KVDC(Min) | 150VDC(Min) | No | 100 | 0.5 | 150 | 100 | 70 | 3.5VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 2 | SIP | 5.08 | No | Non-Latching | 2 | Sealed | - | Tube | - | - | - | Active | - | - | - | Dry | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | Yes | - | 19.8 | - | 7.8 | RoHS Compliant | ||
![]() SIL12-1A31-71M Standex-Meder Electronics | In Stock | - | - | Through Hole | Through Hole | - | - | - | 500Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Tube | 2015 | SIL | e3 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | TIN | 8536.49.00.50 | PC Pin | 20.8mm | 5.8 mm | 20.8mm x 5.8mm x 8.5mm | 500V | SPST | SPST-NO (1 Form A) | Reed | 1.2ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 24mA | 1ms | 8.4VDC | 2A | 288mW | 1.8VDC | 500V | AC/DC | MOMENTARY | 12V | DC | - | - | Contains Mercury | - | 8.5mm | - | Non-RoHS Compliant |