- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP12-1A72-12D Standex-Meder Electronics | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | 2g | - | - | - | - | 1kOhm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | unknown | UL | PC Pin | - | UL | 19.3mm | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | 1A | WATER PROOF | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 8.4VDC | - | 145mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | 1A | - | - | - | - | - | - | Diode | - | - | - | - | 6.9mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HM12-1B69-06 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 4 | 50 | 48 | 250 | 250 Ω | - | 12 | EAR99 | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 1T(Min)|10T(Min) | 10KVDC(Min) | 11KVDC(Min) | No | Standex-Meder Electronics | HM12-1B69-06 | HM12-1B69-06 | 10K | 5 | 150 | 10K | 70 | 9VDC | 3 | 50W | 1VDC | -20 | Through Hole | 3 | 70 °C | -20 °C | ROHS AND REACH COMPLIANT | Active | 19 | No | Non-Latching | 4 | 4.29 | Sealed | - | Pallet | - | - | e3 | Active | - | - | - | EAR99 | Dry | - | TIN | 8536.49.00.50 | BULK | - | unknown | - | PC Pin | - | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | 3 A | WATER PROOF | 10000 V | SOLDER | - | - | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | - | - | 4 ms | - | - | - | 576 mW | - | 10000 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | SPST-NC | 12 V | 0.048 A | 9 V | 1 V | - | No | 68 | - | - | - | 19.8 mm | 19.8 | - | RoHS Compliant | - | ||
![]() KT24-1A-40L-THT Standex-Meder Electronics | In Stock |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1.8kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | KT | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | - | - | 30mm | 11 mm | 30mm x 11mm x 9mm | - | 1A | - | 1000V | - | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@1000VAC | 1.1 ms | 24VDC | Non Latching | 1000VAC 1000VDC -Max | 13.3mA | 0.1 ms | 1A@1000VDC | 16VDC | - | 320mW | 2.9VDC | 1000V | AC/DC | MOMENTARY | 24V | DC | Sealed - Fully | 1A | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | 9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BE05-2A85-P Standex-Meder Electronics | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | BE | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | 8536.49.00.50 | - | - | - | - | PC Pin | - | - | 33mm | 12.6 mm | 33mm x 12.6mm x 10mm | - | - | WATER PROOF | 1000V | - | - | DPST | DPST-NO (2 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 71.4mA | 0.1ms | - | 3.5VDC | 1A | 357mW | 0.75VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | ||
![]() DIP05-1C90-51L Standex-Meder Electronics | 126 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | - | - | 8 | 1.4g | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | 7.62mm | unknown | UL | PC Pin | - | UL | - | 6.4 mm | - | 150mOhm | 0.5A | WATER PROOF | - | - | 1 | SPDT | SPDT (1 Form C) | Reed | 0.5A | - | 0.7ms | 5VDC | Non Latching | 175VAC 175VDC -Max | 25mA | 1.5ms | - | 3.5VDC | - | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | 250mA | - | - | - | - | - | - | - | - | - | 7.5mm | 19.3mm | 19.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SIL12-1A72-71D Standex-Meder Electronics | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | - | - | 4 | 1.5g | - | - | - | - | 1kOhm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | SIL | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | 5.08mm | unknown | UL | PC Pin | - | UL | - | - | 19.8mm x 5.08mm x 7.8mm | 150mOhm | - | WATER PROOF | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 1A@200VAC | 0.7ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 8.4VDC | 500mA | 145mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | 1A | - | - | - | - | - | - | Diode | - | - | 7.8mm | 19.8mm | 5.08mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MS05-1A87-75LHR Standex-Meder Electronics | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2007 | MS | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | TIN | - | - | - | - | - | PC Pin | - | - | - | 3.81 mm | 15.2mm x 3.81mm x 6.8mm | 150mOhm | 0.5A | - | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | 500mA | - | - | - | - | - | - | - | - | - | 7mm | 15.2mm | 4.57mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DIP12-1C90-51L Standex-Meder Electronics | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | 500Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | 7.62mm | unknown | UL | PC Pin | - | - | - | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 150mOhm | - | WATER PROOF | 175V | - | - | SPDT | SPDT (1 Form C) | Reed | - | .5A@175VAC | 0.7ms | 12VDC | Non Latching | 175VAC 175VDC -Max | 24mA | 1.5ms | .5A@175VDC | 8.4VDC | 500mA | 290mW | 1.8VDC | 175V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 19.3mm | 19.3mm | 5.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HE12-1A83-03 Standex-Meder Electronics | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 27g | - | - | - | - | 250Ohm | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2012 | HE | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | - | - | 65mm | - | - | 150mOhm | - | - | 7500V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 3ms | 12VDC | Non Latching | 7500VAC 7500VDC -Max | 46.2mA | 1.5ms | - | 9VDC | 3A | 575mW | 1VDC | 7500V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DIP05-1A72-12D Standex-Meder Electronics | 228 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | 2g | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2007 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | Tin (Sn) | - | - | 7.62mm | - | UL | PC Pin | - | UL | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | 1A | WATER PROOF | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | 1A@200VDC | 3.5VDC | - | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | 1A | - | - | - | - | - | - | Diode | - | - | - | 19.3mm | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NP05-2A66-500-220 Standex-Meder Electronics | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | 500Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2012 | NP | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 500Ohm | - | - | - | 10.2mm | unknown | UL | PC Pin | - | - | - | 10 mm | 22mm x 10mm x 10.3mm | - | - | - | 90V | - | - | DPST | DPST-NO (2 Form A) | Reed | - | .5A@90VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | .5A@90VDC | 3.5VDC | 500mA | 50mW | 0.75VDC | 90V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | 22mm | - | 10.3mm | - | - | ROHS3 Compliant | - | ||
![]() KT05-1A-40L-THT Standex-Meder Electronics | 70 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | KT | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | - | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 63mA | - | - | 3.5VDC | 1A | 313mW | 0.5VDC | - | - | - | 5V | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DIP05-2A72-21D Standex-Meder Electronics | 1 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | 200Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | - | UL | PC Pin | - | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | 1A | WATER PROOF | - | - | 2 | DPST | DPST-NO (2 Form A) | Reed | 1A | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.1ms | - | 3.5VDC | - | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | 1A | - | - | - | - | - | - | Diode | - | - | 7.5mm | - | 19.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LI12-1A85 Standex-Meder Electronics | 1456 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | 4.7g | - | - | - | - | 680Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | LI | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | 10mm | unknown | - | PC Pin | - | - | - | - | - | 150mOhm | 1A | WATER PROOF | 1000V | - | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@1000VAC | 1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 17.5mA | 0.1ms | 1A@1000VDC | 8.4VDC | - | 210mW | 1.8VDC | 1000V | AC/DC | MOMENTARY | 12V | DC | - | 1A | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DIP24-1C90-51L Standex-Meder Electronics | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Molded | - | - | 8 | - | - | - | - | - | 2kOhm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | unknown | UL | PC Pin | - | - | 19.3mm | - | 19.3mm x 6.4mm x 5.1mm | 150mOhm | - | WATER PROOF | 175V | - | - | SPDT | SPDT (1 Form C) | Reed | - | .5A@175VAC | 0.7ms | 24VDC | Non Latching | 175VAC 175VDC -Max | 12mA | 1.5ms | .5A@175VDC | 16.8VDC | 500mA | 290mW | 3.6VDC | 175V | AC/DC | MOMENTARY | 24V | DC | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | 5.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DIP05-2A72-21L Standex-Meder Electronics | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | 200Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | 7.62mm | unknown | UL | PC Pin | 200V | - | - | - | 19.3mm x 7mm x 7.5mm | 150mOhm | 1A | WATER PROOF | - | - | - | DPST | DPST-NO (2 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.1ms | 1A@200VDC | 3.5VDC | - | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | 1A | - | - | - | - | - | - | - | - | - | - | 19.3mm | 7mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MRX12-1A71 Standex-Meder Electronics | 132 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1.3kOhm | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | MRX | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 30mm | 10 mm | 30mm x 10mm x 10mm | 150mOhm | - | - | 200V | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 9mA | 0.2ms | .5A@200VDC | 9VDC | 500mA | 110mW | 2VDC | - | DC | MOMENTARY | 12V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | ||
![]() DIP24-2A72-21D Standex-Meder Electronics | 126 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | 2kOhm | Ruthenium | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 7.62mm | unknown | UL | PC Pin | - | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | 1A | - | 200V | - | - | DPST | DPST-NO (2 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 16.8VDC | - | 290mW | 3.6VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | 1A | - | - | - | - | - | - | Diode | - | - | - | 19.3mm | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DIP12-2A72-21D Standex-Meder Electronics | 461 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | 2g | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | TIN | - | - | - | unknown | UL | PC Pin | - | UL | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | 1A | WATER PROOF | 200V | - | - | DPST | DPST-NO (2 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 0.1ms | 1A@200VDC | 8.4VDC | - | 290mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | 1A | - | - | - | - | - | - | Diode | - | - | - | - | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HE24-1A83-02 Standex-Meder Electronics | 678 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | 1kOhm | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | HE | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 14.5mm | - | - | PC Pin | - | - | - | - | - | 150mOhm | 3A | - | 7500V | - | - | SPST | SPST-NO (1 Form A) | Reed | 3A | 3A@7500VAC | 3ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 23.1mA | 1.5ms | 3A@7500VDC | 18VDC | - | 575mW | 2.5VDC | 7500V | AC/DC | MOMENTARY | 24V | DC | - | 3A | - | - | - | - | - | - | - | - | - | - | 65mm | - | 15.8mm | - | - | ROHS3 Compliant | - |