- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Material Type | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Form Factor, or Case Style | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package | Part Life Cycle Code | Product Depth (mm) | Product Status | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Composition | HTS Code | Pitch | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Finish | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Shaft Size | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE12-1A83-02 Standex-Meder Electronics | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | HE | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 65mm | - | - | - | 150mOhm | - | 3A | - | 7500V | - | SPST | SPST-NO (1 Form A) | Reed | 3A | 3A@7500VAC | 3ms | 12VDC | Non Latching | 7500VAC 7500VDC -Max | 46.2mA | 1.5ms | 3A@7500VDC | 9VDC | - | 575mW | 2VDC | 7500V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHV12-1A85-78L4K Standex-Meder Electronics | 10 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | - | CUL; UL | PC Pin | - | 24.13mm | - | 6.22 mm | 24.13mm x 6.22mm x 8.13mm | - | - | 1A | WATER PROOF | 1000V | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@1000VAC | 1.1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 24mA | 0.1ms | 1A@1000VDC | 8.4VDC | - | 288mW | 1.8VDC | 1000V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CRR05-1B Standex-Meder Electronics | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CRR | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | GOLD | - | 8536.49.00.50 | - | - | - | - | - | - | SMD (SMT) Tab | - | 8.6mm | - | - | 8.6mm x 4.4mm x 3.4mm | - | - | - | - | 170V | - | SPST | SPST-NC (1 Form B) | Reed | - | .5A@170VAC | 0.6ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 33.3mA | 0.05ms | .5A@170VDC | 3.75VDC | 500mA | 167mW | 0.75VDC | 170V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | 3.4mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIP05-1A72-11D Standex-Meder Electronics | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Molded | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | Tin (Sn) | - | 8536.49.00.50 | - | - | - | unknown | - | UL | PC Pin | - | 19.3mm | - | 7 mm | 19.3mm x 7mm x 7.5mm | - | - | - | WATER PROOF | 200V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 1A | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DIP05-1A72-13L Standex-Meder Electronics | 186 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2009 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | Tin (Sn) | - | 8536.49.00.50 | - | - | - | - | - | UL | PC Pin | - | 19.3mm | - | - | 19.3mm x 6.4mm x 5.1mm | - | - | - | WATER PROOF | 200V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 1A | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | 5.1mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIP05-1A72-11L Standex-Meder Electronics | 652 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Molded | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2011 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | TIN | - | 8536.49.00.50 | - | - | - | unknown | - | UL | PC Pin | - | 19.3mm | - | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 150mOhm | - | - | - | 200V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 1A | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() MRX05-1A71 Standex-Meder Electronics | 164 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 360Ohm | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2015 | MRX | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | unknown | - | - | PC Pin | - | 30mm | - | 10 mm | 30mm x 10mm x 10mm | 150mOhm | - | 0.5A | - | 200V | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14mA | 0.1ms | .5A@200VDC | 3.8VDC | - | 70mW | 1VDC | - | DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() HE24-1A69-03 Standex Electronics, Inc | 37 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 4 | - | 51.6 | 465 | 465ohm | Tungsten | 24 | EAR99 | 10000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 10G(Min)|1T(Min) | 10KVDC(Min) | 15KVDC(Min) | No | Standex-Meder Electronics | HE24-1A69-03 | - | 10K | 5 | 150 | 10K | 70 | 18VDC | - | - | 3 | 50W | - | 2VDC | -20 | Through Hole | 3 | - | Active | 14.5 | - | No | Non-Latching | 1.5 | 1.27 | Non-Compliant | Yes | Sealed | - | - | - | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | 8536.49.00.50 | - | - | - | compliant | - | - | PC Pin | - | 65 mm | - | 14.5 mm | 65mm x 14.5mm x 15.8mm | 150 mΩ | - | 3 A | - | 10000 V | SOLDER | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | 24VDC | - | 10 kV | - | 1.5 ms | - | - | - | 575 mW | - | 10000 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | 3 A | SPST | - | SPST-NO | 24 V | SPST-NO | 0.024 A | - | 18 V | 2 V | - | - | No | 65 | - | - | - | 15.8 mm | 15.5 | - | RoHS Compliant | - | - | ||
![]() DIP24-1A72-12D Standex-Meder Electronics | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | 2kOhm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | TIN | - | - | - | - | - | unknown | - | UL | PC Pin | - | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | 1A | WATER PROOF | 200V | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 16.8VDC | - | 290mW | 3.6VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DIP24-1A72-12L Standex-Meder Electronics | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | 2kOhm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | TIN | - | - | - | - | 7.62mm | - | - | UL | PC Pin | - | - | - | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | - | 1A | WATER PROOF | 200V | - | SPST | SPST-NO (1 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 16.8VDC | - | 290mW | 3.6VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.3mm | - | 5.1mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SIL05-1A72-74L Standex-Meder Electronics | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | - | - | - | 1.6g | - | - | - | - | 500Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | SIL | e3 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | TIN | - | - | - | - | - | - | - | UL | PC Pin | UL | 19.8mm | - | - | 19.8mm x 5.08mm x 7.8mm | 150mOhm | - | - | WATER PROOF | 200V | - | SPST | SPST-NO (1 Form A) | RF | - | .4A@200VAC | 0.7ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | .4A@200VDC | 3.5VDC | 500mA | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 7.8mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIL05-2C90-63L Standex-Meder Electronics | 95 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 1996 | DIL | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Tin (Sn) | - | - | - | - | 10.2mm | - | - | - | PC Pin | - | - | - | - | 20.1mm x 10.2mm x 10.2mm | 150mOhm | 1000000000000Ohm | - | WATER PROOF | - | - | DPDT | DPDT (2 Form C) | Reed | - | .25A@175VAC | 0.7ms | 5VDC | Non Latching | 175VAC 175VDC -Max | 33.4mA | 1.5ms | - | 3.5VDC | 250mA | 167mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | 8 | Sealed - Fully | - | Random | 1500 Vrms | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | 20.1mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UMS05-1A80-75D Standex-Meder Electronics | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | UMS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 10W | - | - | 1A | - | PC Pin | - | - | 1 | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.2ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 12.5mA | 0.1ms | - | 3.75VDC | - | 62.5mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | Diode | - | - | 9.5mm | - | 3.6mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIP24-2A72-21L Standex-Meder Electronics | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Molded | - | - | 8 | - | - | - | - | - | 2kOhm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2001 | DIP | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 2.54mm | - | - | unknown | - | UL | PC Pin | - | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | 1A | - | 200V | - | DPST | DPST-NO (2 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 16.8VDC | - | 290mW | 3.6VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | 1A | - | - | - | - | - | - | 1.5kV | - | - | 20 W | - | - | - | - | - | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() SHV05-1A85-78D4K Standex-Meder Electronics | 105 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 140Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 35.7mA | 0.1ms | - | 3.75VDC | 1A | 179mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NP05-1C90-500-250 Standex-Meder Electronics | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2008 | NP | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | unknown | - | UL | PC Pin | - | 22mm | - | 10 mm | 22mm x 10mm x 10.3mm | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | Reed | - | .25A@175VAC | 0.7ms | 5VDC | Non Latching | 175VAC 175VDC -Max | 10mA | 1.5ms | - | 3.5VDC | 250mA | 50mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS05-2A87-78D Standex-Meder Electronics | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | - | 375Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2008 | MS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | PC Pin | - | 15.11mm | - | 3.81 mm | 15.11mm x 3.81mm x 8.76mm | - | - | 0.5A | - | 200V | - | DPST | DPST-NO (2 Form A) | Reed | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 13.4mA | 0.35ms | .5A@200VDC | 3.75VDC | - | 67mW | 0.5VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | 8.76mm | - | - | ROHS3 Compliant | - | - | ||
![]() DIP12-1C90-51D Standex-Meder Electronics | 66 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | 2g | - | - | - | - | 500Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | TIN | - | - | - | - | - | unknown | - | UL | PC Pin | UL | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | - | WATER PROOF | 175V | - | SPDT | SPDT (1 Form C) | Reed | - | .5A@175VAC | 0.7ms | 12VDC | Non Latching | 175VAC 175VDC -Max | 24mA | 1.5ms | .5A@175VDC | 8.4VDC | 500mA | 290mW | 1.8VDC | 175V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRR03-1AS Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 Ω | - | - | - | - | BGA-10 | STANDEX-MEDER ELECTRONICS | - | - | - | - | Standex-Meder Electronics | CRR03-1AS | CRR03-1AS | - | - | - | - | - | - | 500 mA | 10 W | - | - | PEI-Genesis | - | - | - | - | Bulk | Active | - | Active | - | - | - | 2.15 | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | SPST | - | DRY REED RELAY | - | - | - | 3 VDC | - | 170 V | - | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.55 mm | - | 4.4 mm | - | - | Unknown | - | - | - | ||
![]() 4212187075 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | Davies Molding | 4202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamping | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Matte | - | - | - | - | 0.25 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |