- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Material | Housing Material | Shell Material, Finish | Shield Material | Surface Mount Land Size | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | ElectricalLife | Form Factor, or Case Style | Ihs Manufacturer | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Switched Current | Maximum Switched Power | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Number of Rows | Additional Feature | HTS Code | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Packing Method | Voltage - Supply | Shielding | Ingress Protection | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Body Breadth | Physical Dimension | ESR (Equivalent Series Resistance) | Lead Spacing | Current - Supply (Disable) (Max) | Note | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Polarization | Impedance | Connector Style | Throw Configuration | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Connector Usage | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Body Height | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP151B7219L Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kOhms | - | - | - | - | - | - | - | - | Murrelektronik | 7700-A4A11-U1C0200 | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 VDC | 200 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIL24-2A75-24L Standex | In Stock | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | Active | -- | - | - | -- | - | -- | - | -- | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRF03-1AS Standex | 171 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 Ω | - | - | - | - | STANDEX-MEDER ELECTRONICS | - | - | - | Fuji Electric Ind Drives & Con | TP-E1 | CRF03-1AS | - | - | - | - | - | - | - | - | Active | - | 1.56 | Compliant | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | DRY REED RELAY | - | - | - | 3VDC | 170 V | - | - | - | - | - | - | 3 V | - | - | - | - | - | 500 mA | - | - | SPST-NO | - | - | - | - | - | - | - | - | 4.4 mm | - | - | - | - | - | Unknown | - | ||
![]() DIP24-1A31-16D Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.08ohm | - | - | - | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | DIP24-1A31-16D | - | - | - | - | - | - | - | - | - | Active | - | 1.16 | Compliant | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | 24VDC | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM24-1A69-300 Standex | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | -- | - | 600 Ohms | - | - | - | - | STANDEX-MEDER ELECTRONICS | - | -- | 10000 Hrs @ 125°C | Standex-Meder Electronics | HM24-1A69-300 | HM24-1A69-300 | - | 3 A | 50 W | - | - | - | - | - | Active | - | 5.29 | - | 25V | - | -55°C ~ 125°C | Bulk | B41689 | 0.630 Dia x 1.378 H (16.00mm x 35.00mm) | -10%, +30% | - | Active | -- | - | EAR99 | - | - | - | - | - | Automotive | - | - | - | 1500µF | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 377 mOhm @ 100Hz | -- | - | - | - | - | - | - | Polar | 34 mOhms | - | - | 5.2A @ 10kHz | - | DRY REED RELAY | - | - | - | 24 VDC | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | ||
![]() DIL12-1A66-10L Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 kOhms | - | - | - | DIL | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | DIL12-1A66-10L | - | - | 500 mA | 10 W | Glenair | - | - | Retail Package | - | Active | Active | 4.3 | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | 12 VDC | 200 VAC, VDC 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1A66/3-BV480 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM24-1B83-150 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 1 kΩ | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM24-1B83-150 | - | - | 3 A | 50 W | PEI-Genesis | - | - | Bulk | ROHS AND REACH COMPLIANT | Active | Active | 5.17 | Compliant | - | - | - | - | * | - | - | e3 | - | - | - | EAR99 | - | - | - | TIN | - | - | - | PANEL MOUNTABLE | 8536.49.00.50 | - | - | - | - | - | BOX | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 68.1 mm | - | - | - | 19.1 mm | 68.1mm x 19.1mm x 19.9mm | - | - | - | - | 3 A | WATER PROOF | 7500 V | SOLDER AND WIRE | - | - | - | SPST | - | - | DRY REED RELAY | 3 A | - | 3.2 ms | 24 VDC | 7.5 kVAC, 7.5 kVDC | 1.5 ms | - | 576 mW | 7500 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | SPST | 24 V | - | 0.024 A | 18 V | 2 V | - | - | - | - | - | - | - | - | - | 19.9 mm | - | - | - | ||
![]() HM24-1A69-03 Standex | In Stock | - | - | Panel Mount, Square Flange | - | NO | - | - | - | - | Aluminum, Nickel Plating | - | - | RJFTV2 | 600 Ω | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM24-1A69-03 | HM | - | 3 A | 50 W | Amphenol Socapex | 70 °C | -20 °C | Box | - | Active | Active | 4.12 | Compliant | - | - | -40°C ~ 85°C | Bulk | RJF TV | - | - | - | - | - | - | EAR99 | - | Coupler | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 68 mm | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | - | 3 A | - | 10000 V | SOLDER | - | - | - | SPST | - | - | DRY REED RELAY | 3 A | - | 3 ms | 24 VDC | 10 kVAC, 10 kVDC | 1.5 ms | - | 960 mW | 10000 V | AC/DC | MOMENTARY | 24 V | DC | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | SPST | 24 V | - | 0.04 A | 18 V | 2 V | Circular Threaded Coupling | - | - | - | - | - | - | - | - | 19.8 mm | - | - | Cat5e | ||
![]() BE05-1A66-10P Standex | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | 12.886 MHz | - | ±20ppm | - | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | - | ||
![]() HM05-1A69-04 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | PVC | - | - | - | - | - | 30 Ohms | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM05-1A69-04 | - | - | 3 A | 50 W | - | - | - | - | - | Active | - | 5.17 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | White | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | 17 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 68 mm | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | - | 3 A | - | 10000 V | SOLDER | - | - | - | - | - | - | DRY REED RELAY | 3 A | - | 3 ms | 5 VDC | 10 kVAC, 10 kVDC | 1.5 ms | - | 833 mW | 10000 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 5 V | - | 0.167 A | 3.8 V | 0.5 V | - | - | 17 mm | - | 6 mm | 11 mm | - | - | - | 19.8 mm | - | - | - | ||
![]() HM24-1B69-06 Standex | 10 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 1kohm | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM24-1B69-06 | - | - | 3 A | 50 W | - | - | - | - | - | Active | - | 1.1 | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | EAR99 | - | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Through Hole | - | - | - | 68 mm | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | - | 3 A | - | 10000 V | SOLDER | - | - | - | SPST | - | - | DRY REED RELAY | 3 A | - | 3 ms | 24VDC | 3 V | 1.5 ms | - | 575 mW | 10000 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | 3 A | SPST | 24 V | SPST-NC | 0.024 A | 18 V | 2 V | - | No | - | - | - | - | - | - | - | 19.8 mm | - | - | - | ||
![]() HM24-1B83-08 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kΩ | - | - | - | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM24-1B83-08 | - | - | 3 A | 50 W | - | - | - | - | - | Active | - | 5.17 | Compliant | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | DRY REED RELAY | - | - | - | 24 VDC | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM24-1B69-02 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM24-1B69-02 | - | - | - | - | - | - | - | - | - | Active | - | 5.17 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM12-1A83-03 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 250 Ohms | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM12-1A83-03 | HM | - | 3 A | 50 W | - | 70 °C | -20 °C | - | - | Active | - | 4.12 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Through Hole | - | - | - | 68 mm | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | - | 3 A | - | 7500 V | SOLDER | - | - | - | - | - | - | DRY REED RELAY | 3 A | - | 3 ms | 12 VDC | 7.5 kVAC, 7.5 kVDC | 1.5 ms | - | 575 mW | 7500 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 12 V | - | 0.048 A | 9 V | 1 V | - | No | - | - | - | - | - | - | - | 19.8 mm | - | - | - | ||
![]() MRE24-1A66 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 503159 | - | Tin | Copper Alloy | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Molex | - | - | Tray | - | - | Active | - | - | - | 100VAC/DC | -40°C ~ 105°C | - | CLIK-Mate 503159 | - | - | - | - | - | Kinked Pin, Solder | - | Receptacle | - | 15 | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | Forked | Varies by Wire Gauge | - | - | - | - | - | - | 0.313 (7.95mm) | Board to Cable/Wire | All | - | - | 0.059 (1.50mm) | - | Red | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | UL94 V-0 | - | - | ||
![]() B05-1A72-B V619 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE24-1A69-02 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 465 Ω | - | - | 10000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HE24-1A69-02 | HE | - | 3 A | 50 W | - | 70 °C | -20 °C | - | - | Active | - | 4.13 | Compliant | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 65 mm | - | - | - | 14.5 mm | 65mm x 14.5mm x 15.8mm | - | - | - | - | 3 A | - | 10000 V | SOLDER | - | - | - | SPST | - | - | DRY REED RELAY | 3 A | - | 3 ms | 24 VDC | 10 kVAC, 10 kVDC | 1.5 ms | - | 575 mW | 10000 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | SPST | 24 V | - | 0.024 A | 18 V | 2 V | - | - | - | - | - | - | - | - | - | 15.8 mm | - | - | - | ||
![]() HM12-1A69-04 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 150 Ω | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM12-1A69-04 | - | - | 3 A | 50 W | - | - | - | - | - | Active | - | 5.17 | Compliant | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 68 mm | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | - | 3 A | - | 10000 V | SOLDER | - | - | - | SPST | - | - | DRY REED RELAY | 3 A | - | 3 ms | 12 VDC | 10 kVAC, 10 kVDC | 1.5 ms | - | 960 mW | 10000 V | AC/DC | MOMENTARY | 12 V | DC | - | - | - | - | - | SPST | 12 V | - | 0.08 A | 9 V | 1 V | - | - | - | - | - | - | - | - | - | 19.8 mm | - | - | - | ||
![]() HM05-1A69-03 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 33 Ω | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | - | - | Standex-Meder Electronics | HM05-1A69-03 | - | - | - | - | - | - | - | - | - | Active | - | 5.17 | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 68 mm | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | - | 3 A | - | 10000 V | SOLDER | - | - | - | - | - | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | 1.5 ms | - | 833 mW | 10000 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 5 V | - | 0.167 A | 3.8 V | 0.5 V | - | - | - | - | - | - | - | - | - | 19.8 mm | - | - | - |