- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | Connections | Dim | ElectricalLife | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. switching capacity | Max. temperature | Maximum Switched Current | Maximum Switched Power | Min. temperature | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Resistance (coil) | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Series | ECCN Code | Type | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3305100074 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM05-1A69-03 Standex | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 33 Ω | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM05-1A69-03 | - | - | - | - | - | - | - | - | - | Active | - | 5.17 | Yes | - | - | - | - | EAR99 | - | 8536.49.00.50 | unknown | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | 3 A | 10000 V | SOLDER | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | 1.5 ms | - | 833 mW | 10000 V | AC/DC | MOMENTARY | - | DC | SPST | 5 V | 0.167 A | 3.8 V | 0.5 V | - | - | - | - | 19.8 mm | ||
![]() BE24-1A74-M Standex | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8630 Ω | - | - | - | - | MEDER ELECTRONIC AG | Standex-Meder Electronics | BE24-1A74-M | BE24-1A74-M | - | - | - | - | - | - | 70 °C | -20 °C | Obsolete | - | 5.8 | - | - | - | - | - | EAR99 | - | 8536.49.00.50 | unknown | 32.4 mm | 9.5 mm | 32.4mm x 9.5mm x 10mm | 1 A | 200 V | SOLDER | - | DRY REED RELAY | 1 A | - | 0.5 ms | - | - | 0.2 ms | - | 73 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 24 V | 0.003 A | 16.8 V | 2 V | - | - | - | - | 10 mm | ||
![]() HE24-1A69-02 Standex | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 465 Ω | - | - | 10000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HE24-1A69-02 | HE | - | - | 3 A | 50 W | - | - | 70 °C | -20 °C | Active | - | 4.13 | Compliant | - | - | - | - | EAR99 | - | 8536.49.00.50 | unknown | 65 mm | 14.5 mm | 65mm x 14.5mm x 15.8mm | 3 A | 10000 V | SOLDER | SPST | DRY REED RELAY | 3 A | - | 3 ms | 24 VDC | 10 kVAC, 10 kVDC | 1.5 ms | - | 575 mW | 10000 V | AC/DC | MOMENTARY | 24 V | DC | SPST | 24 V | 0.024 A | 18 V | 2 V | - | - | - | - | 15.8 mm | ||
![]() HM12-1A69-04 Standex | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 150 Ω | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM12-1A69-04 | - | - | - | 3 A | 50 W | - | - | - | - | Active | - | 5.17 | Compliant | - | - | - | - | EAR99 | - | 8536.49.00.50 | unknown | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | 3 A | 10000 V | SOLDER | SPST | DRY REED RELAY | 3 A | - | 3 ms | 12 VDC | 10 kVAC, 10 kVDC | 1.5 ms | - | 960 mW | 10000 V | AC/DC | MOMENTARY | 12 V | DC | SPST | 12 V | 0.08 A | 9 V | 1 V | - | - | - | - | 19.8 mm | ||
![]() HM05-1A83-06 Standex | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 45 Ω | - | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM05-1A83-06 | HM05-1A83-06 | - | - | - | - | - | - | - | - | Active | - | 4.3 | Compliant | - | - | - | - | EAR99 | - | 8536.49.00.50 | unknown | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | 3 A | 7500 V | SOLDER | SPST | DRY REED RELAY | 3 A | - | 3 ms | - | - | 1.5 ms | - | 555 mW | 7500 V | AC/DC | MOMENTARY | 5 V | DC | SPST | 5 V | 0.111 A | 3.8 V | 0.5 V | - | - | - | - | 19.8 mm | ||
![]() KSK-1A80-BV50081 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK25-1C90-5000W Standex | In Stock | - | - | - | - | - | - | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | MK25-1C90-5000W | - | - | - | - | - | - | - | - | - | Active | - | 5.84 | - | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHV24-1A85-78D3K Standex | 15641 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SHV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3305185778 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8512183003 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3305185678 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3212100121 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9605180010 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3305185776 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3224100112 Standex | In Stock | - | - | - | - | - | (L x W x H) 19.3 x 7 x 7.5 mm | - | DIP 8 | - | - | - | - | 10W | 70°C | - | - | -20°C | 24V DC | - | - | - | 2000Ω | - | - | - | 1A | 200V DC | - | - | DIP24-1A72-12D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + protection diode | 7.5mm | 19.3mm | 7mm | - | |||
![]() 8805285100 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8512183500 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIL05-1A72-71M Standex | 511 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT05-BV51005 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |