- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Material | Weight | Number of Terminals | Approvals | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switched Current | Maximum Switched Power | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Packing Method | Orientation | Depth | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Contact Style | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Response Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Sensors/Transducers Type | Housing | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height Seated (Max) | Length | Width | Body Height | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM12-1A83-06-UL Standex | 16 | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | 250ohm | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM12-1A83-06-UL | HM12-1A83-06-UL | - | - | - | - | - | - | - | - | Active | - | - | 2.14 | Compliant | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | 12VDC | 7.5 kV | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP12-2A72-21M Standex | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 500 Ω | - | - | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIP12-2A72-21M | DIP | - | - | - | 70 °C | -20 °C | - | ROHS COMPLIANT | - | Active | - | - | 4.18 | Non-Compliant | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | TIN | - | - | - | - | Female | - | - | 8536.49.00.50 | - | TUBE | - | - | compliant | - | UL | - | - | 19.9 mm | 7.6 mm | 19.9mm x 7.6mm x 7.8mm | - | Pin | - | 1 A | WATER PROOF | 200 V | SOLDER | DPST | - | DRY REED RELAY | 1 A | - | 0.5 ms | 12VDC | 200 V | - | 0.1 ms | - | 290 mW | 200 V | AC/DC | MOMENTARY | 12 V | DC | - | - | 500 mA | DPST | 16 V | DPST-NO | 0.029 A | 8.4 V | 1.8 V | - | - | - | 8 mm | 7.8 mm | Unknown | - | ||
![]() MRX05-1C21 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 Ω | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | MRX05-1C21 | MRX | 5 A | 70 mW | - | - | - | - | - | - | Active | - | - | 5.71 | Compliant | - | - | MRX | - | - | - | - | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | unknown | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | SPDT | - | DRY REED RELAY | - | - | - | 5 VDC | 100 V | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BE05-1A79-PHI Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3303172171 Standex | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 550 Ω | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | 3303172171 | 3303172171 | - | - | - | 70 °C | -20 °C | - | ROHS COMPLIANT | - | Active | - | - | 5.15 | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | TIN | - | - | - | - | - | - | - | 8536.49.00.50 | - | BULK | - | - | unknown | - | UL | - | - | 19.8 mm | 5.08 mm | 19.8mm x 5.08mm x 7.8mm | - | - | - | 0.5 A | WATER PROOF | 200 V | SOLDER | - | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | - | - | - | 0.05 ms | - | 18 mW | 200 V | AC/DC | MOMENTARY | - | DC | - | - | - | SPST | 3 V | - | 0.006 A | 2.1 V | 0.45 V | - | - | - | - | 7.8 mm | - | - | ||
![]() HM12-1A69-02 Standex | In Stock | - | - | - | - | 0603 (1608 Metric) | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 0603 | - | - | - | - | RN73R1J | 150 Ω | - | - | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM12-1A69-02 | - | 3 A | 50 W | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Active | 5.17 | Compliant | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | 2 | - | EAR99 | ±10ppm/°C | - | 10.4 kOhms | - | - | - | Thin Film | - | - | 0.1W, 1/10W | - | 8536.49.00.50 | - | - | - | - | unknown | - | - | - | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | 3 A | - | 10000 V | SOLDER | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | 12 VDC | 10 kVAC, 10 kVDC | - | 1.5 ms | - | 960 mW | 10000 V | AC/DC | MOMENTARY | 12 V | DC | - | - | - | SPST | 12 V | - | 0.08 A | 9 V | 1 V | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | - | 19.8 mm | - | AEC-Q200 | ||
![]() BE12-1C90-V Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.145kohm | - | - | - | - | IDEC | LB7MK-3SH-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() HM12-1B83-150 Standex | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 250 Ohms | - | - | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM12-1B83-150 | - | 3 A | 50 W | - | - | - | - | ROHS AND REACH COMPLIANT | - | Active | - | - | 5.17 | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | TIN | - | - | - | - | - | - | PANEL MOUNTABLE | 8536.49.00.50 | - | BOX | - | - | unknown | - | - | - | - | 68.1 mm | 19.1 mm | 68.1mm x 19.1mm x 19.9mm | - | - | - | 3 A | WATER PROOF | 7500 V | SOLDER AND WIRE | - | - | DRY REED RELAY | 3 A | - | 3.2 ms | 12 VDC | 7.5 kVAC, 7.5 kVDC | - | 1.5 ms | - | 575 mW | 7500 V | AC/DC | MOMENTARY | - | DC | - | - | - | SPST | 12 V | - | 0.048 A | 9 V | 1 V | - | - | - | - | 19.9 mm | - | - | ||
![]() MAGNET M4 Standex | 531 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | 5.9mm | - | - | - | ||
![]() BT05-2A75 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 Ohms | - | - | - | - | - | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | BT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | 500 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK08-1A74-BV222 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | MK08-1A74-BV222 | - | - | - | - | 60 °C | -40 °C | - | - | CYLINDRICAL | Active | - | - | 5.18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 21.6 mm | - | - | - | - | - | - | - | - | CABLE | - | 500 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | 100 mm | - | - | ||
![]() BE12-1A74-M Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 068532 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP12-1A72-12LHR Standex | In Stock | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 1.4 g | 8 | UL | - | 1 kΩ | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIP12-1A72-12LHR | - | - | - | - | 70 °C | -20 °C | - | ROHS COMPLIANT | - | Active | - | - | 1.31 | Compliant | Yes | - | - | - | - | - | - | PC Pin | EAR99 | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | 8536.49.00.50 | - | TUBE | - | - | compliant | - | UL | - | - | 19.6 mm | 6.4 mm | 19.6mm x 6.4mm x 5mm | - | - | 150 mΩ | 0.5 A | WATER PROOF | 200 V | SOLDER | SPST | - | DRY REED RELAY | 0.5 A | - | 500 µs | 12VDC | 200 V | 6 mA | 100 µs | - | 72 mW | 200 V | AC/DC | MOMENTARY | 12 V | DC | - | - | 500 mA | SPST | 12 V | SPST-NO | 0.006 A | 8.4 V | 1.8 V | - | - | - | 6.4 mm | 5 mm | Unknown | - | ||
![]() MRE12-1A79-HI Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BE12-2A85-M Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 Ohms | - | - | - | - | - | - | - | 1 A | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | BE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | 1 kVAC, 1 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP05-1A75-13L Standex | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 550 Ω | - | - | 500000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIP05-1A75-13L | DIP | - | - | - | 70 °C | -20 °C | - | - | - | Active | - | - | 1.08 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | unknown | - | UL | - | - | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | - | - | 0.5 A | - | 500 V | SOLDER | - | - | DRY REED RELAY | 0.5 A | - | 0.5 ms | - | - | - | 0.1 ms | - | 50 mW | 500 V | AC/DC | MOMENTARY | - | DC | - | - | - | SPST | 7.5 V | - | 0.014 A | 3.5 V | 0.75 V | - | - | - | - | 5.1 mm | - | - | ||
![]() 8424183002 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7700-A3A81-U1B0200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BE24-1A 1B85-P-BV401 Standex | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±1% | - | 2 | - | - | ±50ppm/°C | - | 1.1 kOhms | - | - | - | Thin Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.023 (0.58mm) | - | - | - | - | - | ||
![]() HM12-1A83-04 Standex | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 250 Ω | - | - | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM12-1A83-04 | - | 3 A | 50 W | PEI-Genesis | - | - | Bulk | - | - | Active | - | Active | 5.17 | Compliant | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | unknown | - | - | - | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | 3 A | - | 7500 V | SOLDER | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | 12 VDC | 7.5 kVAC, 7.5 kVDC | - | 1.5 ms | - | 575 mW | 7500 V | AC/DC | MOMENTARY | 12 V | DC | - | - | - | SPST | 12 V | - | 0.048 A | 9 V | 1 V | - | - | - | - | 19.8 mm | - | - | ||
![]() HM05-1A69-02 Standex | In Stock | - | - | - | Panel Mount, Through Hole | - | NO | Flange | Stainless Steel | - | - | - | - | - | - | 30 Ω | Gold | Copper Alloy | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM05-1A69-02 | HM | - | - | Glenair | 70 °C | -20 °C | Retail Package | - | - | Active | Metal | Active | 4.12 | Compliant | - | -65°C ~ 175°C | 806 | - | - | - | - | Solder | EAR99 | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | - | 8536.49.00.50 | Threaded | - | D | - | unknown | Passivated | - | 14-21 | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | - | - | 3 A | - | 10000 V | SOLDER | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | - | 1.5 ms | - | 833 mW | 10000 V | AC/DC | MOMENTARY | 5 V | DC | - | - | - | SPST | 5 V | - | 0.167 A | 3.8 V | 0.5 V | Ground | - | - | - | 19.8 mm | - | - |