- CoilResistance
- Relay Type
- ECCN Code
- Coil Power
- Operate Time
- Release Time
- Coil Voltage
- Coil/Input Supply Type
- Contact/Output Supply Type
- Relay Action
- Switching Voltage
- Physical Dimension
Attribute column
Manufacturer
Standex Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Weight | Number of Terminals | Approvals | CoilResistance | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switched Current | Maximum Switched Power | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Style | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Response Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Sensors/Transducers Type | Housing | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Width | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM05-1A83-150 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 45 Ω | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM05-1A83-150 | HM05-1A83-150 | - | - | 70 °C | -20 °C | ROHS AND REACH COMPLIANT | - | Active | 5.17 | - | - | - | e3 | - | EAR99 | TIN | - | - | - | - | 8536.49.00.50 | BOX | unknown | - | 68.1 mm | 19.1 mm | 68.1mm x 19.1mm x 19.9mm | - | - | 3 A | WATER PROOF | 7500 V | SOLDER AND WIRE | - | - | DRY REED RELAY | 3 A | - | 3.2 ms | - | - | - | 1.5 ms | - | 556 mW | 7500 V | AC/DC | MOMENTARY | - | DC | - | - | - | SPST | 5 V | - | 0.111 A | 3.8 V | 0.5 V | - | 19.9 mm | - | ||
![]() HM12-1B69-150 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 150 Ω | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM12-1B69-150 | - | - | - | - | - | ROHS AND REACH COMPLIANT | - | Active | 4.3 | - | - | - | e3 | - | EAR99 | TIN | - | - | - | PANEL MOUNTABLE | 8536.49.00.50 | BOX | unknown | - | 68.1 mm | 19.1 mm | 68.1mm x 19.1mm x 19.9mm | - | - | 3 A | WATER PROOF | 10000 V | SOLDER AND WIRE | - | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | - | 1.5 ms | - | 960 mW | 10000 V | AC/DC | MOMENTARY | - | DC | - | - | - | SPST | 12 V | - | 0.08 A | 9 V | 1 V | - | 19.9 mm | - | ||
![]() HM05-1A83-08 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 50 Ω | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM05-1A83-08 | HM | 3 A | 50 W | 70 °C | -20 °C | - | - | Active | 5 | - | - | HM | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | unknown | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | - | 3 A | - | 7500 V | SOLDER | - | - | DRY REED RELAY | 3 A | - | 3 ms | 5 VDC | 7.5 kVAC, 7.5 kVDC | - | 1.5 ms | - | 555 mW | 7500 V | AC/DC | MOMENTARY | - | DC | - | - | - | SPST | 5 V | - | 0.111 A | 3.8 V | 0.5 V | - | 19.8 mm | - | ||
![]() HM05-1A83-02 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 45 Ω | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM05-1A83-02 | - | 3 A | 50 W | - | - | - | - | Active | 5.17 | Compliant | - | HM | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | unknown | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | - | 3 A | - | 7500 V | SOLDER | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | 5 VDC | 7.5 kVAC, 7.5 kVDC | - | 1.5 ms | - | 555 mW | 7500 V | AC/DC | MOMENTARY | 5 V | DC | - | - | - | SPST | 5 V | - | 0.111 A | 3.8 V | 0.5 V | - | 19.8 mm | - | ||
![]() HM24-1A69-02 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 660 Ω | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM24-1A69-02 | - | - | - | - | - | - | - | Active | 4.3 | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | unknown | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | - | 3 A | - | 10000 V | SOLDER | - | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | - | 1.5 ms | - | 960 mW | 10000 V | AC/DC | MOMENTARY | - | DC | - | - | - | SPST | 24 V | - | 0.04 A | 18 V | 2 V | - | 19.8 mm | - | ||
![]() HM05-1A69-08 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 30 Ω | 50000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM05-1A69-08 | - | 3 A | 50 W | - | - | - | - | Active | 5.17 | Compliant | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | unknown | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | - | 3 A | - | 10000 V | SOLDER | SPST | - | DRY REED RELAY | 3 A | - | 3 ms | 5 VDC | 10 kVAC, 10 kVDC | - | 1.5 ms | - | 833 mW | 10000 V | AC/DC | MOMENTARY | 5 V | DC | - | - | - | SPST | 5 V | - | 0.167 A | 3.8 V | 0.5 V | - | 19.8 mm | - | ||
![]() DIL12-2C90-63L Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 748 Ω | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIL12-2C90-63L | DIL12-2C90-63L | 500 mA | - | 70 °C | -20 °C | - | - | Active | 1.13 | - | - | DIL | e3 | - | EAR99 | TIN | - | - | - | - | 8536.49.00.50 | - | unknown | - | 20.1 mm | 10.2 mm | 20.1mm x 10.2mm x 10.2mm | - | - | 0.25 A | - | 175 V | SOLDER | - | - | DRY REED RELAY | 0.25 A | - | 1 ms | - | - | - | 1.5 ms | - | 211 mW | 175 V | AC/DC | MOMENTARY | - | DC | - | - | - | DPDT | 12 V | - | 0.016 A | 8.4 V | 1.8 V | - | 10.2 mm | - | ||
![]() DIP12-2A72-21M Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 500 Ω | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIP12-2A72-21M | DIP | - | - | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | 4.18 | Non-Compliant | - | - | e3 | - | EAR99 | TIN | - | - | Female | - | 8536.49.00.50 | TUBE | compliant | UL | 19.9 mm | 7.6 mm | 19.9mm x 7.6mm x 7.8mm | Pin | - | 1 A | WATER PROOF | 200 V | SOLDER | DPST | - | DRY REED RELAY | 1 A | - | 0.5 ms | 12VDC | 200 V | - | 0.1 ms | - | 290 mW | 200 V | AC/DC | MOMENTARY | 12 V | DC | - | - | 500 mA | DPST | 16 V | DPST-NO | 0.029 A | 8.4 V | 1.8 V | 8 mm | 7.8 mm | Unknown | ||
![]() DIP12-1B72-19L Standex | 3064 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 2 g | 6 | UL | 1 kΩ | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIP12-1B72-19L | DIP | - | - | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | 1.05 | Yes | Tube | - | e3 | PC Pin | EAR99 | TIN | 70 °C | -20 °C | - | - | 8536.49.00.50 | TUBE | compliant | UL | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | 150 mΩ | 1 A | WATER PROOF | 200 V | SOLDER | SPST | - | DRY REED RELAY | 1 A | - | 500 µs | 12VDC | 200 V | 12 mA | 100 µs | - | 145 mW | 200 V | AC/DC | MOMENTARY | 12 V | DC | - | - | 500 mA | SPST | 16 V | SPST-NC | 0.014 A | 8.4 V | 1.8 V | 7 mm | 7.5 mm | Unknown | ||
![]() DIP12-1A72-10L Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 1 kΩ | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIP12-1A72-10L | DIP | - | - | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | 1.06 | Yes | - | - | e3 | - | EAR99 | TIN | - | - | - | - | 8536.49.00.50 | TUBE | compliant | UL | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | - | 1 A | WATER PROOF | 200 V | SOLDER | SPST | - | DRY REED RELAY | 1 A | - | 0.5 ms | 12VDC | 200 V | - | 0.1 ms | - | 145 mW | 200 V | AC/DC | MOMENTARY | 12 V | DC | - | - | 500 mA | SPST | 16 V | SPST-NO | 0.014 A | 8.4 V | 1.8 V | 6.4 mm | 5.1 mm | Unknown | ||
![]() BT05-2A75 Standex | In Stock | - | - | - | - | - | - | - | - | 900 Ohms | - | - | - | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | BT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | 500 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK08-1A74-BV222 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | MK08-1A74-BV222 | - | - | - | 60 °C | -40 °C | - | CYLINDRICAL | Active | 5.18 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 21.6 mm | - | - | - | - | - | - | - | CABLE | - | 500 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC | POLYCARBONATE | - | - | - | - | - | - | - | - | 100 mm | - | ||
![]() 3305185378 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3312175071 Standex | In Stock | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | 500 VAC, 500 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3105190525 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9024185400 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIL05-BV50788 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIL12-1A75-71L Standex | In Stock | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | 500 VAC, 500 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3312185378 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3305185476 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |