- Output Type
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Series
- Circuit Arrangement
- ECCN (US)
- HTS
- I/O Isolation Voltage (V)
- Input Type
- Maximum Input Current (mA)
Attribute column
Manufacturer
Standex Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Output Type | Circuit | Voltage - Load | On-State Resistance (Max) | Load Current | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMP-1A31-4PT Standex-Meder Electronics | 24 |
| - | Surface Mount | 4-SOP (0.173, 4.40mm) | Tube | 31 | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~350V | 24Ohm | 120mA | ROHS3 Compliant | ||
![]() SMP-1A47-4PT Standex-Meder Electronics | 15 |
| - | Surface Mount | 4-SOP (0.173, 4.40mm) | Tube | 47 | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~80V | 160mOhm | 1.25A | ROHS3 Compliant | ||
![]() SMP-1A21-4PT Standex-Meder Electronics | 1416 |
| - | Surface Mount | 4-SOP (0.173, 4.40mm) | Tube | 21 | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~40V | 1.2Ohm | 250mA | ROHS3 Compliant | ||
![]() SMP-1A23-4PT Standex-Meder Electronics | 87 |
| - | Surface Mount | 4-SOP (0.173, 4.40mm) | Tube | 23 | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~250V | 15Ohm | 170mA | ROHS3 Compliant | ||
![]() SMP-1A38-4PT-Q Standex-Meder Electronics | 10 |
| - | Surface Mount | 4-SOP (0.173, 4.40mm) | Tube | 38 | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~600V | 60Ohm | 70mA | ROHS3 Compliant | ||
![]() SMP-2A21-8PT Standex-Meder Electronics | 33 |
| - | Surface Mount | 8-SOP (0.173, 4.40mm Width) | Tube | 21 | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) x 2 | 0V~40V | 1.2Ohm | 250mA | ROHS3 Compliant |