- (Ø)
- Connector
- Content
- Dim
- Length
- Material
- Max. ambient temperature
- Max. switching capacity
- Min. ambient temperature
- Switching current (max.)
- Switching voltage (max.)
- Type
Attribute column
Manufacturer
Standex Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Connector | Content | Dim | Max. ambient temperature | Max. switching capacity | Min. ambient temperature | Switching current (max.) | Switching voltage (max.) | Type | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9522711054 Standex | In Stock | - | - | Polypropylene,Polyurethane,PVC | 24mm | Cable, open end | 1pc(s) | (Ø x L) 24 mm x 72.5 mm | +80°C | 10W | -30°C | 0.5A | 180V AC | LS02-1A66-PP-500W | 72.5mm | ||
![]() 9522712054 Standex | In Stock | - | - | Polypropylene,Polyurethane,PVC | 24mm | Cable, open end | 1pc(s) | (Ø x L) 24 mm x 72.5 mm | +80°C | 10W | -30°C | 0.5A | 180V AC | LS02-1B66-PP-500W | 72.5mm | ||
![]() 9532711054 Standex | In Stock | - | - | Polypropylene,Polyurethane,PVC | 21mm | Cable, open end | 1pc(s) | (Ø x L) 21 mm x 83 mm | +80°C | 10W | -30°C | 0.5A | 180V AC | LS03-1A66-PP-500W | 83mm |