- Housing Material
- Operating Temperature
- Package / Case
- Part Status
- Series
- Size
- Material - Magnet
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Factory Lead Time
- Shape
- Published
Attribute column
Manufacturer
Standex Magnets - Sensor Matched
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Housing Material | Shape | Material - Magnet | For Use With/Related Products | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size | Sensors/Transducers Type | Height | Length | Width | Body Height | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M13 MAGNETS Standex | In Stock | - | - | - | - | Flange Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | - | -- | MK13 | 70°C (TA) | - | - | M13 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.910 L x 0.550 W x 0.230 H (23.0mm x 13.9mm x 5.90mm) | - | - | - | - | - | - | - | ||
![]() M05 Standex-Meder Electronics | 105 |
| Datasheet | 10 Weeks | Panel | Flange Mount | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico 5 (AlNiCo) | - | 70°C TA | Bulk | - | M05 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.910Lx0.550W x 0.230 H 23.0mmx13.9mmx5.90mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() M11/B8 Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | - | Cylinder, Threaded | - | - | - | - | Brass | Cylindrical | Alnico 5 (AlNiCo) | - | 70°C TA | - | 2013 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.315Diax1.50L 8.00mmx38.0mm | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | 38mm | No SVHC | ROHS3 Compliant | ||
![]() M11/M8 Standex-Meder Electronics | 902 |
| Datasheet | 10 Weeks | - | Cylinder, Threaded | - | - | - | - | Plastic | Cylindrical | Alnico 5 (AlNiCo) | - | 70°C TA | Bulk | 2011 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 80°C | - | - | - | - | - | - | 0.315Diax1.50L 8.00mmx38.0mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() M13 Standex-Meder Electronics | 627 |
| Datasheet | 10 Weeks | Screw | Flange Mount | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico 5 (AlNiCo) | - | 70°C TA | Bulk | - | M13 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.906Lx0.547W x 0.232 H 23.0mmx13.9mmx5.90mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M04 Standex-Meder Electronics | 1795 |
| Datasheet | 10 Weeks | Panel | Flange Mount | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico 5 (AlNiCo) | - | 70°C TA | Bulk | - | M04 | 1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 300 ppm/°C | 5.6Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | 8533.21.00.30 | - | FIXED RESISTOR | not_compliant | 0.15W | 40V | 0.910Lx0.550W x 0.230 H 23.0mmx13.9mmx5.90mm | - | 5.9mm | 23mm | 13.9mm | - | - | ROHS3 Compliant | ||
![]() M21P/1 Standex-Meder Electronics | 171 |
| - | 10 Weeks | Screw | Flange Mount | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico (AlNiCo) | - | 150°C TA | Bulk | 2015 | M21 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1.122Lx0.246W x 0.750 H 28.5mmx6.25mmx19.0mm | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | - | - | ROHS3 Compliant | ||
![]() M11/B6 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Cylinder, Threaded | - | - | - | - | Brass | Cylindrical | - | - | 70°C TA | - | 2015 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.236Diax1.50L 6.00mmx38.0mm | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | 38mm | - | ROHS3 Compliant | ||
![]() M11/B12 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Cylinder, Threaded | - | - | - | - | Brass | Cylindrical | Alnico 5 (AlNiCo) | - | 70°C TA | - | 2015 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.472Diax1.50L 12.0mmx38.0mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M11/B10 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Cylinder, Threaded | - | - | - | - | Brass | Cylindrical | Alnico 5 (AlNiCo) | - | 70°C TA | - | 2015 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.394Diax1.50L 10.0mmx38.0mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M21P/2 Standex-Meder Electronics | 233 |
| - | 10 Weeks | Hardware | Flange Mount | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico (AlNiCo) | - | 150°C TA | Bulk | 2015 | M22 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1.122Lx0.246W x 0.750 H 28.5mmx6.25mmx19.0mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M11/M5 Standex-Meder Electronics | 54 |
| - | 10 Weeks | - | Cylinder, Threaded | - | - | - | Steel | Stainless Steel | Cylindrical | Alnico (AlNiCo) | - | 70°C TA | Bulk | 2013 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.980Diax0.20L 25.0mmx5.00mm | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | 25mm | Unknown | ROHS3 Compliant | ||
![]() M03 Standex-Meder Electronics | In Stock | - | - | - | - | Cylinder, Threaded | YES | WRAPAROUND | SURFACE MOUNT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Alnico (AlNiCo) | - | 70°C TA | - | - | M03 | 1% | e0 | no | Active | Not Applicable | 2 | EAR99 | 300 ppm/°C | 5.6Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 8 INCH; WAFFLE PACK | FIXED RESISTOR | not_compliant | 0.2W | 40V | 0.197Diax1.004L 5.00mmx25.5mm | - | - | - | - | - | - | ROHS3 Compliant |