- Dim
- Length
- Max. temperature
- Min. temperature
- Switching current (max.)
- Switching voltage (max.)
- Type
- Connections
- Max. switching capacity
- Height
- RoHS
- Water activity
Attribute column
Manufacturer
Standex DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | (Ø) | Connections | Dim | Enclosure material | Envelope length | Manufacturer | Manufacturer Part Number | Max. switching capacity | Max. temperature | Min. temperature | Mounting Styles | RoHS | Switching current (max.) | Switching voltage (max.) | Voltage Rating (AC) | Water activity | Water activity (max.) | Water activity (min.) | Termination | Type | Termination Style | Contact Resistance | Throw Configuration | Switch Type | Contact Form | Switching Voltage | Switching Current | Operate Range | Features | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSK-1A75-1540 Standex | In Stock | - | - | - | - | - | - | - | - | International Rectifier | 10RIF40W15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1A54-60120 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Axial | - | - | Dry Reed | SPST | - | - | 60 AT to 120 AT | - | - | - | - | ||
![]() KSK-1A77-200250 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1C96U-1520 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2118701020 Standex | In Stock | - | - | - | 2mm | Solder pins | (Ø x L) 2 mm x 35.5 mm | - | 10mm | - | - | 10W | +130°C | -20°C | - | - | 0.5A | 200V DC,200V AC | - | 10 - 20 | 20 | 10 | - | KSK-1A87-1020 | - | - | - | - | - | - | - | - | - | - | 35.5mm | - | ||
![]() KSK-1A73-1040 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1A71/7-1035 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1C96F-1520 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1C97U-1520 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2116601020 Standex | In Stock | - | - | - | 2.2mm | Solder pins | (Ø x L) 2.2 mm x 44.1 mm | - | 14mm | - | - | 10W | +130°C | -20°C | - | - | 0.5A | 180V DC | - | 10 - 20 | 20 | 10 | - | KSK-1A66-1020 | - | - | - | - | - | - | - | - | - | - | 44.1mm | - | ||
![]() 9263851054 Standex | In Stock | - | - | - | - | Open end cable | (L x W x H) 32 x 10 x 6 mm | PBT | - | - | - | 100W | 80°C | -5°C | - | - | 1A | 1000V DC,1000V AC | - | 15 - 20 | 20 | 15 | - | MK26-1A85C-500W | - | - | - | - | - | - | - | - | + mounting holes | 6mm | 32mm | 10mm | ||
![]() 9282661054 Standex | In Stock | - | - | - | - | Open end cable | (L x W x H) 25.4 x 19.5 x 6.35 mm | Nylon | - | - | - | 10W | 105°C | -40°C | - | - | 1A | 175V DC,175V AC | - | 15 - 20 | 20 | 15 | - | MK28-1B-500W | - | - | - | - | - | - | - | - | - | 6.35mm | 25.4mm | 19.5mm | ||
![]() 2201171000 Standex | In Stock | - | - | - | - | Solder pins | (L x W x H) 18.8 x 3.7 x 3.4 mm | - | - | - | - | 10W | +130°C | -20°C | - | - | 0.5A | 200V DC,200V AC | - | - | - | - | - | MK01-B | - | - | - | - | - | - | - | - | - | 3.4mm | 18.8mm | 3.7mm | ||
![]() 9542662054 Standex | In Stock | - | - | - | - | - | (L x W x H) 130 x 25 x 25 mm | Polypropylene (PP) | - | - | - | - | 70°C | -30°C | - | - | 0.5A | 200V DC,200V AC | - | - | - | - | - | LS04-1A66-2-500W | - | - | - | - | - | - | - | - | - | 25mm | 130mm | 25mm | ||
![]() KSK-1A55-2050 Standex Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | - | - | - | Axial | - | - | 150 mΩ | SPST | - | - | 100 V | 500 mA | - | - | - | - | - | ||
![]() KSK-1C97F-1520 Standex Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | Compliant | - | - | - | - | - | - | Axial | - | Axial | - | SPST | Reed | SPST | - | - | 15 At to 20 At | - | - | - | - | ||
![]() KSK-1A31-3050 Standex Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 500 V | - | - | - | Axial | - | - | 30 mΩ | SPST | - | - | 500 V | 2 A | - | - | - | - | - |