- Type
- Operate Range
- Termination Style
- Release Time
- Series
- Operate Time
- Operating Temperature
- Mounting Type
- Capacitance
- Circuit
- Current - Carry
- Current - Switching
Attribute column
Manufacturer
Standex Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Length | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Sensing Distance | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Sensing Method | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Switching Capacity | Pull-in Value-Max | Pull-in Value-Min | Height | Length | Width | Body Height | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK16-B-2 Standex-Meder Electronics | 30 | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | SMD/SMT | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2005 | MK16 | e3 | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 0.2pF | 10W | 200V | - | 500mA | Gull Wing | - | - | - | 200V | SPST-NO | 150mOhm | - | - | - | - | 500mA | 500mA | SPST | - | - | - | - | - | - | 0.6ms | - | 200V | 0.05ms | - | Magnetic | 10W | EPOXY RESIN | 0.457Lx0.091W x 0.091 H 11.60mmx2.30mmx2.30mm | 400mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | 2.3mm | 15.5956mm | 11.5mm | - | 0.614 15.60mm | 0.094 2.40mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() KSK-1C90F-1520 Standex-Meder Electronics | 20 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | 2015 | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | 8536.50.70.00 | 1pF | - | - | - | - | Axial | 175V | 2.54mm | - | - | SPDT | 150mOhm | - | 0.5A | 175V | 500mA | - | - | - | 175V | 700 μs | 500mA | - | 0.5A | .5A@175VAC | 0.7ms | - | 175V | 1.5ms | .5A@175VDC | - | 10W | - | 0.100Diax0.551L 2.54mmx14.00mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | - | - | - | 20 AT | 15 AT | - | - | - | 14mm | 2.169 55.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK15-C-2 Standex-Meder Electronics | 3698 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2007 | MK15 | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | 0.3pF | 10W | 200V | - | 500mA | Gull Wing | - | - | - | 200V | SPST-NO | 150mOhm | - | - | - | - | - | 1.25A | SPST | 200V | - | - | 100 µs | - | - | 0.5ms | - | 200V | 0.05ms | - | Magnetic | - | MINERAL-FILLED EPOXY | 0.630Lx0.098W x 0.098 H 16.00mmx2.50mmx2.50mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | 180V | - | - | - | - | - | 19.5072mm | 16mm | - | 0.768 19.50mm | 0.102 2.60mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() KSK-1C90F-2025 Standex-Meder Electronics | 20 | - | Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | 2015 | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | 8536.50.70.00 | 1pF | - | - | - | - | Axial | 175V | 2.54mm | - | - | SPDT | 150mOhm | - | 0.5A | 175V | 500mA | - | - | - | 175V | 700 μs | 500mA | - | 0.5A | .5A@175VAC | 0.7ms | - | 175V | 1.5ms | .5A@175VDC | - | 10W | - | 0.100Diax0.551L 2.54mmx14.00mm | 500mA AC/DC | 20 ~ 25AT | 1A AC/DC | - | - | - | 25 AT | 20 AT | - | - | - | 14mm | 2.169 55.10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1C90F-1015 Standex-Meder Electronics | 37 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | 8536.50.70.00 | 1pF | - | - | - | - | Axial | 175V | 2.54mm | - | - | SPDT | 150mOhm | - | 0.5A | 175V | 500mA | - | - | - | 175V | 700 μs | 500mA | - | 0.5A | .5A@175VAC | 0.7ms | - | 175V | 1.5ms | .5A@175VDC | - | 10W | - | 0.100Diax0.551L 2.54mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | - | - | - | 15 AT | 10 AT | - | - | - | 14mm | 2.169 55.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK23-66-B-2 Standex-Meder Electronics | 15036 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | 0.3pF | 10W | - | - | - | Gull Wing | - | - | - | 200V | SPST-NO | 150mOhm | - | - | - | - | 1.25A | - | SPST | - | - | 500mA | 100 µs | - | - | 0.7ms | - | - | 0.05ms | - | Magnetic | 10W | - | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | - | - | - | - | - | 2.2mm | 19.6088mm | 2.2mm | - | 0.772 19.60mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MK16-C-2 Standex-Meder Electronics | 15 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2005 | MK16 | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | 0.2pF | 10W | 200V | - | 500mA | Gull Wing | - | - | - | 200V | SPST-NO | 150mOhm | - | - | - | - | 500mA | 500mA | SPST | - | - | - | - | - | - | 0.6ms | 20 mm | 200V | 0.05ms | - | Magnetic | - | EPOXY RESIN | 0.457Lx0.091W x 0.091 H 11.60mmx2.30mmx2.30mm | 400mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | 10 W | - | - | 2.3mm | 15.5956mm | 2.3mm | - | 0.614 15.60mm | 0.094 2.40mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MK17-B-2 Standex-Meder Electronics | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2006 | MK17 | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | 130°C | -40°C | - | 0.4pF | 10W | 170V | - | 500mA | Gull Wing | - | - | - | - | SPST-NO | 200mOhm | 10GOhm | - | - | - | 500mA | 500mA | SPST | - | - | - | - | - | - | 0.6ms | - | 170V | 0.05ms | - | Magnetic | 10W | - | 0.335Lx0.083W x 0.083 H 8.50mmx2.10mmx2.10mm | 500mA AC/DC | 10 ~ 15AT | 500mA AC/DC | 170V | 170V | - | - | - | 1mm | 12.2936mm | 2.1mm | - | 0.484 12.30mm | 0.083 2.10mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MK15-B-2 Standex-Meder Electronics | 50 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2007 | MK15 | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | 130°C | -40°C | - | 0.3pF | 10W | 200V | - | 500mA | Gull Wing | - | - | - | 200V | SPST-NO | 150mOhm | - | - | - | - | - | 1.25A | SPST | - | - | - | - | - | - | 0.5ms | - | 200V | 0.05ms | - | Magnetic | 10W | - | 0.630Lx0.098W x 0.098 H 16.00mmx2.50mmx2.50mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 180V | 180V | - | - | - | - | 19.5072mm | 16mm | - | 0.768 19.50mm | 0.102 2.60mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MK22-B-2 Standex-Meder Electronics | 30 |
| Datasheet | - | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2013 | MK22 | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | 0.3pF | 20W | 200V | - | 1A | Gull Wing | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | 1.25A | SPST | - | - | 1A | - | - | - | 0.5ms | - | - | 0.1ms | - | Magnetic | 20W | - | 0.457Lx0.116W x 0.091 H 11.60mmx2.95mmx2.30mm | 1A AC/DC | 10 ~ 15AT | 1.25A AC/DC | - | - | - | - | - | 2.3mm | 15.5956mm | 2.7mm | - | 0.614 15.60mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() KSK-1A87-1520 Standex-Meder Electronics | 36 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | - | 0.2pF | - | - | - | - | Axial | 200V | - | - | - | SPST-NO | 150mOhm | - | - | 200V | 500mA | - | - | SPST | 200V | 600 μs | 400mA | - | - | - | 0.6ms | - | 200V | 0.1ms | - | - | 10W | - | 0.079Diax0.394L 2.00mmx10.00mm | 400mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | - | - | - | - | - | - | - | 1.406 35.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() KSK-1C90U-1520 Standex-Meder Electronics | 20 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | 8536.50.70.00 | 1pF | - | - | - | - | Axial | 175V | - | - | - | SPDT | 150mOhm | - | 0.5A | 175V | 500mA | - | - | - | 175V | 700 μs | 500mA | - | 0.5A | .5A@175VAC | 0.7ms | - | 175V | 1.5ms | .5A@175VDC | - | 10W | - | 0.100Diax0.551L 2.54mmx14.00mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | - | - | - | 20 AT | 15 AT | - | 56.1mm | - | 14mm | 2.209 56.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A66-1015 Standex-Meder Electronics | 3308 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | 8536.50.70.00 | 0.2pF | - | - | unknown | - | Axial | 200V | - | - | - | SPST-NO | 150mOhm | - | 0.5A | 180V | 500mA | - | - | SPST | 180V | 500 μs | - | - | 0.5A | .5A@200VAC | 0.5ms | - | 200V | 0.1ms | .5A@180VDC | - | 10W | - | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1.25A AC/DC | - | - | - | 15 AT | 10 AT | - | 44.3mm | - | 14mm | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK06-8-H Standex-Meder Electronics | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | 3 | - | -20°C~85°C | Bulk | - | MK06 | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | 1.5pF | 10W | - | - | - | PC Pin | - | - | - | 175V | SPDT | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 0.7ms | 20 mm | 175V | 1.5ms | - | Magnetic | 10W | - | 0.879Lx0.130W x 0.165 H 22.33mmx3.30mmx4.20mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | - | - | 3 W | - | - | 4.2mm | 22.3266mm | 3.3mm | - | 0.879 22.33mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() KSK-1C90U-1015 Standex-Meder Electronics | 10 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | 2008 | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | 8536.50.70.00 | 1pF | - | - | unknown | - | Axial | 175V | 2.54mm | - | - | SPDT | 150mOhm | - | 0.5A | 175V | 500mA | - | - | - | 175V | 700 μs | 500mA | - | 0.5A | .5A@175VAC | 0.7ms | - | 175V | 1.5ms | .5A@175VDC | - | 10W | - | 0.100Diax0.551L 2.54mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | - | - | - | 15 AT | 10 AT | - | - | - | 14mm | 2.209 56.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A35-1520 Standex-Meder Electronics | 50 |
| Datasheet | - | Axial, Through Hole | Surface Mount | Axial | - | Ruthenium | -40°C~130°C | Bulk | 2002 | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | - | - | - | - | 8536.50.70.00 | 0.3pF | - | - | - | - | Axial, Flat | 200V | - | 12mm | - | SPST-NO | 150mOhm | 1 TΩ | 1A | 200V | 1A | - | - | SPST | 200V | 500 μs | 1.25A | - | 1A | 1A@200VAC | 0.5ms | - | 200V | 0.1ms | 1A@200VDC | - | 20W | - | 0.413Lx0.087W x 0.077 H 10.50mmx2.20mmx1.95mm | 1A AC/DC | 15 ~ 20AT | 1.25A AC/DC | - | - | - | 20 AT | 15 AT | - | 10.5mm | - | - | 1.358 34.50mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MK06-6-B Standex-Meder Electronics | 17 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | 2 | - | -20°C~85°C | Bulk | 2013 | MK06 | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | 0.2pF | 10W | - | - | - | PC Pin | - | - | - | 200V | SPST-NO | - | - | - | - | - | 1.25A | - | SPST | - | - | - | - | - | - | 0.6ms | 15 mm | - | 0.05ms | - | Magnetic | 10W | PBT GLASS FIBRE REINFORCED | 0.679Lx0.130W x 0.165 H 17.25mmx3.30mmx4.20mm | 400mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | 4.2mm | 17.2466mm | 3.3mm | - | 0.679 17.25mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() MK06-6-C Standex-Meder Electronics | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | 2 | - | -20°C~85°C | Bulk | - | MK06 | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | 0.2pF | 10W | - | - | - | PC Pin | - | - | - | 200V | SPST-NO | - | - | - | - | - | 1.25A | - | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.05ms | - | Magnetic | 10W | PBT GLASS FIBRE REINFORCED | 0.679Lx0.130W x 0.165 H 17.25mmx3.30mmx4.20mm | 400mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | - | - | - | 4.2mm | 17.2466mm | 3.3mm | - | 0.679 17.25mm | 0.165 4.20mm | No | - | ROHS3 Compliant | - | ||
![]() MK17-B-3 Standex-Meder Electronics | 328 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2009 | MK17 | - | Active | 1 (Unlimited) | - | EAR99 | Molded Body | - | - | - | - | - | 0.4pF | 10W | - | - | - | J Lead | - | - | - | - | SPST-NO | - | - | - | - | - | 500mA | 500mA | SPST | - | - | - | 100 μs | - | - | 0.6ms | - | - | 0.05ms | - | Magnetic | - | EPOXY RESIN | 0.335Lx0.083W x 0.083 H 8.50mmx2.10mmx2.10mm | 500mA AC/DC | 10 ~ 15AT | 500mA AC/DC | 170V | - | - | - | - | 2.1mm | 9.7028mm | 2.1mm | - | 0.382 9.70mm | 0.083 2.10mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MK15-E-2 Standex-Meder Electronics | 39981 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | - | MK15 | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | 0.3pF | 10W | 200V | - | 500mA | Gull Wing | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | 1.25A | SPST | - | - | - | 100 µs | - | - | 0.5ms | - | - | 0.05ms | - | Magnetic | - | EPOXY RESIN | 0.630Lx0.098W x 0.098 H 16.00mmx2.50mmx2.50mm | 500mA AC/DC | 25 ~ 30AT | 1A AC/DC | 180V | - | - | - | - | - | 19.5072mm | - | - | 0.768 19.50mm | 0.102 2.60mm | - | - | ROHS3 Compliant | Lead Free |