- Type
- Operate Range
- Termination Style
- Release Time
- Series
- Operate Time
- Operating Temperature
- Mounting Type
- Capacitance
- Circuit
- Current - Carry
- Current - Switching
Attribute column
Manufacturer
Standex Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Connections | Contact Resistance Max | Dim | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. switching capacity | Max. temperature | Mfr | Min. temperature | Mounting Styles | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | Rohs Code | Switching current (max.) | Switching voltage (max.) | Water activity | Water activity (max.) | Water activity (min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Power - Rated | Size - Body | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Current - Switching | Operate Range | Coil Operate Voltage(DC) | Current - Carry | Coil Release Voltage(DC) | Voltage - Switching AC | Voltage - Switching DC | Features | Release Range | Pull-in Value-Max | Pull-in Value-Min | Height | Length | Width | Body Height | Length - Overall | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3205200121 Standex | In Stock | - | - | - | - | - | - | - | (L x W x H) 19.3 x 7 x 7.5 mm | DIP 8 | - | - | - | - | 10W | 70°C | - | -20°C | - | 5V DC | - | - | - | - | - | - | 200Ω | - | - | 0.5A | 200V DC | - | - | - | - | - | - | - | - | - | DIP05-2A72-21D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + protection diode | - | - | - | 7.5mm | 19.3mm | 7mm | - | - | - | |||
![]() 9161879023 Standex | In Stock | - | - | - | - | - | - | Soldering | - | (L x W x H) 15.6 x 2.3 x 2.3 mm | - | - | - | - | - | 10W | +130°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | 0.4A | 200V DC,200V AC | 15 - 20 | 20 | 15 | - | - | - | - | - | - | MK16-C-2 Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | 15.6mm | 2.3mm | - | - | - | ||
![]() KSK-1E52-4045 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1E52 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NO, Latching | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 500mA (AC/DC) | 40 ~ 45AT | - | 2.5A (AC/DC) | - | 350 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() ORD213S-1-10/15AT Standex | 6133 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | PCB Mount | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | ORD | - | - | - | Glass Body Reed | - | - | 0.4 pF | - | Gull Wing | - | - | - | SPST-NO | - | - | - | - | - | Dry Reed | SPST | - | - | - | 0.3 ms | 0.05 ms | - | - | - | - | - | - | 1VA | 0.071 Dia x 0.276 L (1.80mm x 7.00mm) | - | - | - | - | 100mA (AC/DC) | 10 ~ 15AT | - | 300mA (AC/DC) | - | 24 V | 24 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 3305100171 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 500 Ω | - | (L x W x H) 19.8 x 5.08 x 7.8 mm | SIL 4 | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | 3305100171 | 3305100171 | 10W | 70°C | - | -20°C | - | 5V DC | 70 °C | -20 °C | - | ROHS AND REACH COMPLIANT | Active | - | 500Ω | 5.72 | Yes | 0.5A | 200V DC | - | - | - | - | - | - | e3 | - | EAR99 | SIL05-1A72-71D | Tin (Sn) | 8536.49.00.50 | - | unknown | - | 19.8 mm | 5.08 mm | 19.8mm x 5.08mm x 7.8mm | - | - | 0.5 A | WATER PROOF | 200 V | SOLDER | - | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | 0.05 ms | - | 50 mW | 200 V | AC/DC | MOMENTARY | DC | - | - | SPST | 5 V | - | 0.01 A | - | - | 3.5 V | - | 0.75 V | - | - | + protection diode | - | - | - | 7.8mm | 19.8mm | 5.08mm | 7.8 mm | - | - | |||
![]() ORD 229/30-35 AT Standex | 626 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | ORD | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 0.6 ms | 50 µs | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 500mA (AC), 700mA (DC) | 30 ~ 35AT | - | 2.5A (AC/DC) | - | 300 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1E85-4245 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1E85 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NO, Latching | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 1A (AC/DC) | 42 ~ 45AT | - | 2.5A (AC/DC) | - | 1000 V | 1000 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() GP501152001 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | GP501 | - | Obsolete | - | Glass Body | - | - | 0.3pF | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 0.5ms | 0.1ms | - | - | - | - | - | - | 10W | 0.091 Dia x 0.500 L (2.30mm x 12.70mm) | - | - | - | - | 500mA (AC/DC) | 7 ~ 30AT | - | 1A (AC/DC) | - | 200V | 200V | - | 4 ~ 9AT | - | - | - | - | - | - | 2.126 (54.00mm) | -- | ||
![]() KSK-1B85-3035 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1B85 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 1A (AC/DC) | 30 ~ 35AT | - | 2.5A (AC/DC) | - | 1000 V | 1000 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1A52-5055 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A52 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 500mA (AC/DC) | 50 ~ 55AT | - | 2.5A (AC/DC) | - | 350 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() ORD 2210V/35-40 AT Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | ORD2210V | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 0.6 ms | 0.05 ms | - | - | - | - | - | - | 100VA | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 1A (AC/DC) | 35 ~ 40AT | - | 2.5A (AC/DC) | - | 300 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1B85-5560 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1B85 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 1A (AC/DC) | 55 ~ 60AT | - | 2.5A (AC/DC) | - | 1000 V | 1000 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1B85-1517 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1B85 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 1A (AC/DC) | 15 ~ 17AT | - | 2.5A (AC/DC) | - | 1000 V | 1000 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1B85-5060 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1B85 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 1A (AC/DC) | 50 ~ 60AT | - | 2.5A (AC/DC) | - | 1000 V | 1000 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() ORD 2210V/22-25 AT Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | ORD2210V | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 0.6 ms | 0.05 ms | - | - | - | - | - | - | 100VA | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 1A (AC/DC) | 22 ~ 25AT | - | 2.5A (AC/DC) | - | 300 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1A52-4752 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A52 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 500mA (AC/DC) | 47 ~ 52AT | - | 2.5A (AC/DC) | - | 350 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() 2116631015 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4500832530 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1A88-3050 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Reed | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 At to 50 At | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1C90U-2530 Standex | In Stock |
| - | - | NO | THROUGH HOLE-STRAIGHT | - | - | 0.15ohm | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | KSK-1C90U-2530 | KSK-1C90U-2530 | - | - | - | - | - | - | 130 °C | -40 °C | - | - | Active | - | - | 0.41 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | unknown | - | 2.54 mm | - | - | - | SPDT | 0.5 A | - | 175 V | SOLDER | DRY REED SWITCH | - | - | 0.5 A | - | - | - | - | - | 175 V | - | - | - | - | - | - | - | SPDT-CO | - | - | - | - | - | - | - | - | - | - | 30 AT | 25 AT | - | - | - | 14 mm | - | - |