- Type
- Operate Range
- Termination Style
- Release Time
- Series
- Operate Time
- Operating Temperature
- Mounting Type
- Capacitance
- Circuit
- Current - Carry
- Current - Switching
Attribute column
Manufacturer
Standex Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Circuit | Supply Voltage-Max (Vsup) | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Sensing Distance | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Sensing Method | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Switching Capacity | Release Range | Pull-in Value-Max | Pull-in Value-Min | Height | Length | Width | Body Height | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK24-E-3 Standex-Meder Electronics | 3406 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | MK24 | Active | 1 (Unlimited) | - | - | Molded Body | - | - | 0.1pF | 3W | - | unknown | - | J Lead | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | - | Magnetic | - | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 50 ~ 112AT | 500mA AC/DC | 30V | - | - | - | - | - | 5.5118mm | - | - | 0.217 5.51mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() MK23-46-B-4 Standex-Meder Electronics | 49 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2015 | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | 0.3pF | 10W | - | - | - | Gull Wing | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | 1A | - | SPST | - | - | - | 100 µs | - | - | 0.7ms | - | - | 0.05ms | - | Magnetic | 10W | - | 0.079Diax0.472L 2.00mmx12.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | - | - | - | - | - | 2mm | 18.288mm | 2mm | - | 0.720 18.30mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | ||
![]() MK24-B-2 Standex-Meder Electronics | 10 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | - | MK24 | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | 0.1pF | 3W | - | unknown | - | Gull Wing | - | - | - | - | SPST-NO | - | - | - | - | - | - | 300mA | - | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | - | Magnetic | - | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 37 ~ 71AT | 500mA AC/DC | 30V | - | - | - | - | - | 6.9088mm | - | 1.8mm | 0.272 6.91mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() MK23-66-C-2 Standex-Meder Electronics | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | 0.3pF | 10W | - | - | 1.25A | Gull Wing | - | - | - | 200V | SPST-NO | - | 150mOhm | - | - | - | - | - | 1.25A | SPST | - | - | 500mA | 100 µs | - | - | 0.7ms | - | 200V | 0.05ms | - | Magnetic | 10W | - | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | - | - | - | - | - | - | 19.6088mm | - | - | 0.772 19.60mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() KSK-1A66-1520 Standex-Meder Electronics | 336 | - | Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | 2014 | KSK | Active | 1 (Unlimited) | - | - | Glass Body | 150mOhm | - | 0.2pF | - | - | - | - | Axial | 200V | - | - | - | SPST-NO | - | 150mOhm | - | - | 180V | 500mA | - | - | SPST | 180V | 500 μs | 500mA | - | - | - | 0.5ms | - | 180V | 0.1ms | - | - | 10W | - | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 15 ~ 20AT | 1.25A AC/DC | - | - | - | - | - | - | - | - | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK23-90-B-1 Standex-Meder Electronics | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2014 | MK23 | Active | 1 (Unlimited) | - | - | Glass Body | - | - | 1.5pF | 10W | - | - | 500mA | Axial | - | - | - | 200V | SPDT | - | - | - | - | - | - | - | 400mA | - | - | - | - | 700 µs | - | - | 0.7ms | - | - | 1.5ms | - | Magnetic | - | - | 0.100Diax0.551L 2.54mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 175V | - | - | - | - | - | 24.892mm | - | 14mm | 0.980 24.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK24-E-2 Standex-Meder Electronics | 23 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | MK24 | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | 0.1pF | 3W | - | unknown | - | Gull Wing | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | - | Magnetic | - | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | - | 500mA AC/DC | 30V | - | - | - | - | - | 6.9088mm | - | - | 0.272 6.91mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() MK23-80-B-2 Standex-Meder Electronics | 9041 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2011 | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | 0.2pF | 10W | - | - | - | Gull Wing | - | - | - | 170V | SPST-NO | - | - | - | - | - | - | 500mA | - | SPST | - | - | 500mA | 100 µs | - | - | 0.6ms | - | 170V | 0.1ms | - | Magnetic | 10W | - | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | 1.8mm | 13.0048mm | 1.8mm | - | 0.512 13.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK17-C-2 Standex-Meder Electronics | 5059 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2006 | MK17 | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | 0.4pF | 10W | - | - | - | Gull Wing | - | - | - | - | SPST-NO | - | 200mOhm | 10GOhm | - | - | - | 500mA | 500mA | SPST | - | - | - | 100 µs | - | - | 0.6ms | - | 170V | 0.05ms | - | Magnetic | - | EPOXY RESIN | 0.335Lx0.083W x 0.083 H 8.50mmx2.10mmx2.10mm | 500mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | 10 W | - | - | - | - | 12.2936mm | 12.5mm | - | 0.484 12.30mm | 0.083 2.10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MK23-35-D-2 Standex-Meder Electronics | 9 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | 0.3pF | 15W | - | - | 1.25A | Gull Wing | - | - | - | 200V | SPST-NO | - | 150mOhm | - | - | - | - | - | 1.25A | SPST | - | - | 1A | - | - | - | 0.5ms | - | 200V | 0.1ms | - | Magnetic | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 20 ~ 25AT | 1.25A AC/DC | - | - | - | - | - | - | 15.748mm | - | - | 0.620 15.75mm | 0.077 1.95mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MK24-B-2-OE Standex-Meder Electronics | 7450 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~115°C | Tape & Reel (TR) | - | MK24 | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | 0.1pF | 3W | - | unknown | - | Gull Wing | - | - | - | - | SPST-NC | - | - | - | - | - | - | 500mA | - | SPST | - | - | - | - | - | - | 0.25ms | - | - | 0.15ms | - | Magnetic | - | MINERAL-FILLED EPOXY | 0.197Lx0.087W x 0.102 H 5.00mmx2.20mmx2.60mm | 300mA AC/DC | 20 ~ 40AT | 500mA AC/DC | 30V | - | 10 ~ 35AT | - | - | - | 7.2898mm | - | - | 0.283 7.20mm | 0.102 2.60mm | - | - | ROHS3 Compliant | - | ||
![]() MK06-10-E Standex-Meder Electronics | 926 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | SIL | 2 | 200V | -20°C~85°C | Bulk | 2015 | MK06 | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | 0.3pF | 10W | - | - | 500mA | PC Pin | - | - | 3.81 mm | 200V | SPST-NO, Latching | 180V | - | - | - | - | - | - | 1.25A | SPST | - | - | - | - | - | - | 0.7ms | 30 mm | - | 0.05ms | - | Magnetic | 10W | PBT GLASS FIBRE REINFORCED | 1.125Lx0.150W x 0.225 H 28.58mmx3.81mmx5.72mm | 500mA AC/DC | 4 ~ 12mm | 1A AC/DC | - | - | - | - | - | - | 28.575mm | - | - | 1.125 28.58mm | 0.225 5.72mm | - | - | ROHS3 Compliant | - | ||
![]() MK16-B-1 Standex-Meder Electronics | 40 |
| - | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK16 | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | 0.2pF | 10W | 200V | - | 500mA | Axial, Flat | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | 500mA | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.05ms | - | Magnetic | 10W | - | 0.457Lx0.091W x 0.091 H 11.60mmx2.30mmx2.30mm | 400mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | - | 15.5956mm | 2.3mm | - | 0.614 15.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK23-35-C-2 Standex-Meder Electronics | 18018 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | 0.3pF | 15W | - | - | 1.25A | Gull Wing | - | - | - | 200V | SPST-NO | - | 150mOhm | - | - | - | - | - | 1.25A | SPST | - | - | 1A | 100 µs | - | - | 0.5ms | - | 200V | 0.1ms | - | Magnetic | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 15 ~ 20AT | 1.25A AC/DC | - | - | - | - | - | - | 15.748mm | - | 1.9mm | 0.620 15.75mm | 0.077 1.95mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MK06-8-I Standex-Meder Electronics | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | - | - | -20°C~85°C | Bulk | 2010 | MK06 | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | 1.5pF | 10W | - | - | - | PC Pin | - | - | - | 175V | SPDT | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 0.7ms | - | - | 1.5ms | - | Magnetic | 10W | PBT GLASS FIBRE REINFORCED | 0.879Lx0.130W x 0.165 H 22.33mmx3.30mmx4.20mm | 500mA AC/DC | 20 ~ 25AT | 1A AC/DC | - | - | - | - | - | 4.2mm | 22.3266mm | 3.3mm | - | 0.879 22.33mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A52-2530 Standex-Meder Electronics | 49 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | 2015 | KSK | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | 8536.50.70.00 | 0.5pF | - | - | - | - | Axial | 250V | 2.75mm | - | - | SPST-NO | - | 150mOhm | - | 0.5A | 350V | 500mA | - | - | SPST | 350V | 1.1 ms | - | - | 0.5A | .5A@350VAC | - | - | 350V | 0.1ms | .5A@350VDC | - | 50W | - | 0.108Diax0.827L 2.75mmx21.00mm | 500mA AC/DC | 25 ~ 30AT | 2.5A AC/DC | - | - | - | 30 AT | 25 AT | - | - | - | 21mm | 2.181 55.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A35-2030 Standex-Meder Electronics | 23 |
| Datasheet | 16 Weeks | Axial | Surface Mount | - | - | - | -40°C~130°C | Bulk | 2014 | KSK | Active | 1 (Unlimited) | - | - | Glass Body | - | - | 0.3pF | - | - | - | - | Axial, Flat | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.5ms | - | - | 0.1ms | - | - | 20W | - | 0.413Lx0.087W x 0.077 H 10.50mmx2.20mmx1.95mm | 1A AC/DC | 20 ~ 30AT | 1.25A AC/DC | 200V | - | - | - | - | - | - | - | - | 1.358 34.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A66/3-2030 Standex-Meder Electronics | 18 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | - | KSK | Active | 1 (Unlimited) | - | - | Glass Body | 100mOhm | - | 0.3pF | - | - | unknown | - | Axial | - | - | - | - | SPST-NO | - | 100mOhm | - | - | 200V | 500mA | - | - | SPST | 200V | 700 μs | - | - | - | - | 0.7ms | - | - | 0.05ms | - | - | 10W | - | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 20 ~ 30AT | 1A AC/DC | - | - | - | - | - | - | - | - | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK24-C-3 Standex-Meder Electronics | 2219 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK24 | Active | 1 (Unlimited) | - | - | Molded Body | - | - | 0.1pF | 3W | - | - | 500mA | J Lead | - | - | 2.2 mm | 30V | SPST-NO | - | - | - | - | - | - | - | 300mA | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | - | Magnetic | 3W | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 40 ~ 83AT | 500mA AC/DC | - | - | - | - | - | - | 5.5118mm | - | 1.8mm | 0.217 5.51mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A80-1015 Standex-Meder Electronics | 2976 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | 2008 | KSK | Active | 1 (Unlimited) | - | - | Glass Body | 200mOhm | - | 0.2pF | - | - | - | - | Axial | 170V | - | - | - | SPST-NO | - | 200mOhm | - | - | 170V | 500mA | - | - | SPST | 170V | - | - | - | - | - | 0.6ms | - | 170V | 0.1ms | - | - | 10W | - | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | - | 35.6mm | - | - | 1.409 35.80mm | - | - | - | ROHS3 Compliant | - |