- Type
- Operate Range
- Termination Style
- Release Time
- Series
- Operate Time
- Operating Temperature
- Mounting Type
- Capacitance
- Circuit
- Current - Carry
- Current - Switching
Attribute column
Manufacturer
Standex Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Color | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Current Rating | Frequency | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Circuit | Supply Voltage-Max (Vsup) | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Sensing Method | Contact Voltage(AC)-Max | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Measurement Range-Max | Measurement Range-Min | Release Range | Pull-in Value-Max | Pull-in Value-Min | Height | Length | Width | Body Height | Length - Overall | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK15-B-1 Standex-Meder Electronics | 40 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2008 | MK15 | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | 0.3pF | 10W | 200V | 500mA | - | Axial, Flat | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 1.25A | SPST | - | - | - | 100 µs | - | - | 0.5ms | - | 0.05ms | - | Magnetic | - | - | MINERAL-FILLED EPOXY | 0.630Lx0.098W x 0.098 H 16.00mmx2.50mmx2.50mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 180V | - | - | - | - | - | - | - | 19.5072mm | 2.5mm | - | 0.768 19.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK02/6-0 Standex-Meder Electronics | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | -20°C~80°C | Bulk | - | MK02 | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | 0.4pF | 10W | - | - | - | PC Pin | - | - | 7.7 mm | 170V | SPST-NO | - | - | - | - | - | - | - | 500mA | - | SPST | - | - | - | - | - | - | 0.6ms | - | 0.05ms | - | Magnetic | - | 10W | PBT FIBERGLASS REINFORCED | 0.945Lx0.350W x 0.303 H 24.00mmx8.90mmx7.70mm | 500mA AC/DC | 3.5 ~ 5.5mm | 500mA AC/DC | - | - | 5.5 mm | 3.5 mm | 3.7 ~ 7mm | - | - | - | 24.003mm | - | 8.9mm | 0.945 24.00mm | 0.303 7.70mm | - | ROHS3 Compliant | - | ||
![]() MK02/6-1 Standex-Meder Electronics | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | -20°C~80°C | Bulk | - | MK02 | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | 0.4pF | 10W | - | - | - | PC Pin | - | - | 8.9 mm | 170V | SPST-NO | - | - | - | - | - | - | - | 500mA | - | SPST | - | - | - | - | - | - | 0.6ms | - | 0.05ms | - | Magnetic | - | 10W | PBT 30% GLASS FIBRE REINFORCED | 0.945Lx0.350W x 0.303 H 24.00mmx8.90mmx7.70mm | 500mA AC/DC | 3.5 ~ 5.5mm | 500mA AC/DC | - | - | 5.5 mm | 3.5 mm | 3.7 ~ 7mm | - | - | - | 24.003mm | - | 7.7mm | 0.945 24.00mm | 0.303 7.70mm | - | ROHS3 Compliant | - | ||
![]() MK23-35-D-4 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2014 | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | 0.3pF | 15W | - | 1.25A | - | Gull Wing | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 1.25A | SPST | - | - | - | - | - | - | 0.5ms | - | 0.1ms | - | Magnetic | - | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 20 ~ 25AT | 1.25A AC/DC | - | - | - | - | - | - | - | - | 19.7104mm | - | - | 0.776 19.70mm | 0.077 1.95mm | - | ROHS3 Compliant | - | ||
![]() MK23-35-C-4 Standex-Meder Electronics | 9 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2013 | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | 0.3pF | 15W | - | - | - | Gull Wing | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 1.25A | SPST | - | - | - | - | - | - | 0.5ms | - | 0.1ms | - | Magnetic | - | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 15 ~ 20AT | 1.25A AC/DC | - | - | - | - | - | - | - | - | 19.7104mm | - | - | 0.776 19.70mm | 0.077 1.95mm | - | ROHS3 Compliant | - | ||
![]() MK23-90-B-2 Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | 1.5pF | 10W | - | - | - | Gull Wing | - | - | - | 175V | SPDT | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 0.7ms | - | 1.5ms | - | Magnetic | - | 10W | - | 0.100Diax0.551L 2.54mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | - | - | - | - | - | - | - | 1.78mm | 25.4mm | 1.78mm | - | 1.000 25.40mm | 0.110 2.80mm | - | ROHS3 Compliant | - | ||
![]() MK23-35-B-4 Standex-Meder Electronics | 9 |
| - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | 0.3pF | 15W | - | - | - | Gull Wing | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 1.25A | SPST | - | - | - | - | - | - | 0.5ms | - | 0.1ms | - | Magnetic | - | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 10 ~ 15AT | 1.25A AC/DC | - | - | - | - | - | - | - | - | 19.7104mm | - | - | 0.776 19.70mm | 0.077 1.95mm | - | ROHS3 Compliant | - | ||
![]() MK23-46-B-2 Standex-Meder Electronics | 49 |
| - | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | 0.3pF | 10W | - | - | - | Gull Wing | - | - | - | 200V | SPST-NO | - | 150mOhm | - | - | - | - | - | 1A | - | SPST | - | - | 500mA | 100 µs | - | - | 0.7ms | 200V | 0.05ms | - | Magnetic | - | 10W | - | 0.079Diax0.472L 2.00mmx12.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | - | - | - | - | - | - | - | - | 17.8054mm | - | - | 0.701 17.80mm | 0.098 2.50mm | No SVHC | ROHS3 Compliant | - | ||
![]() MK15-C-1 Standex-Meder Electronics | 40 |
| - | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2008 | MK15 | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | 0.3pF | 10W | 200V | 500mA | - | Axial, Flat | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 1.25A | SPST | - | - | - | 100 µs | - | - | 0.5ms | - | 0.05ms | - | Magnetic | - | - | MINERAL-FILLED EPOXY | 0.630Lx0.098W x 0.098 H 16.00mmx2.50mmx2.50mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | 180V | - | - | - | - | - | - | - | 19.5072mm | 2.5mm | - | 0.768 19.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1A35-0510 Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Surface Mount | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2011 | KSK | Active | 1 (Unlimited) | Axial | EAR99 | Glass Body | - | - | - | 8536.50.70.00 | 0.3pF | - | - | - | - | Axial, Flat | 200V | 2.2mm | - | - | SPST-NO | - | 150mOhm | 1A | - | 100V | - | - | - | - | SPST | - | - | - | - | 1A | 1A@100VAC | 0.5ms | 200V | 0.1ms | 1A@100VDC | - | 100V | 20W | - | 0.413Lx0.087W x 0.077 H 10.50mmx2.20mmx1.95mm | 1A AC/DC | 5 ~ 10AT | 1.25A AC/DC | - | - | - | - | - | 10 AT | 5 AT | - | - | - | 10.5mm | 1.358 34.50mm | - | - | ROHS3 Compliant | - | ||
![]() MK02/7-0 Standex-Meder Electronics | 9 |
| Datasheet | - | Through Hole | Through Hole | - | 6 | - | -20°C~80°C | Bulk | - | MK02 | Obsolete | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | 0.2pF | 10W | - | - | - | PC Pin | - | - | 8.7 mm | 170V | SPST-NO | 200V | - | - | - | - | - | - | 500mA | - | SPST | - | - | - | - | - | - | 0.6ms | - | 0.05ms | - | Magnetic | - | - | PBT FIBERGLASS REINFORCED | 1.594Lx0.343W x 0.500 H 40.50mmx8.70mmx12.70mm | 400mA AC/DC | 7 ~ 10mm | 500mA AC/DC | 200V | - | 10 mm | 7 mm | 8 ~ 15mm | - | - | - | 40.4876mm | - | 12.7mm | 1.594 40.50mm | 0.500 12.70mm | - | RoHS Compliant | - | ||
![]() KSK-1A83-100150 Standex-Meder Electronics | 107 |
| Datasheet | 22 Weeks | Axial, Through Hole | Surface Mount | - | - | - | -20°C~130°C | Bulk | 2009 | KSK | Active | 1 (Unlimited) | Axial | - | Glass Body | 150mOhm | - | - | - | 1pF | - | - | - | - | Axial, Flat | - | - | - | - | SPST-NO | - | 250mOhm | - | - | - | 7.5kV | 3A | - | - | SPST | 7.5kV | 3 ms | - | - | - | - | 3.2ms | - | 1.5ms | - | - | - | 50W | - | 0.213Diax2.102L 5.40mmx53.40mm | 3A AC/DC | 100 ~ 150AT | 5A AC/DC | 7500V | - | - | - | - | - | - | - | 81.6mm | - | - | 3.213 81.60mm | - | - | ROHS3 Compliant | - | ||
![]() ORD 213S/1/10-15 Standex-Meder Electronics | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | - | - | - | Bulk | - | ORD | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | 0.4pF | - | - | - | - | Gull Wing | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3ms | - | 0.05ms | - | - | - | 1VA | - | 0.071Diax0.276L 1.80mmx7.00mm | 100mA AC/DC | 10 ~ 15AT | 300mA AC/DC | 24V | 24V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PR560303501 Standex Electronics | In Stock | - | - | - | Axial, Through Hole | - | - | - | - | - | Bulk | - | - | - | - | Axial | - | - | - | Clear | - | - | - | - | - | - | 3kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NL126253001 Standex Electronics | In Stock | - | - | - | Axial, Through Hole | - | - | - | - | - | Bulk | - | - | - | - | Axial | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK01-C Standex-Meder Electronics | 23 |
| - | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 3 | - | -20°C~130°C | Tape & Reel (TR) | 2010 | MK01 | Active | 1 (Unlimited) | - | EAR99 | Molded Body | - | - | LOW PROFILE | - | 0.3pF | 10W | - | 1A | - | J Lead | - | - | - | 200V | SPST-NO | - | - | 0.5A | WATER PROOF | - | - | - | - | 500mA | SPST | - | - | - | - | 0.5A | .5A@200VAC | 0.5ms | - | 0.05ms | .5A@200VDC | Magnetic | - | - | - | 0.709Lx0.146W x 0.134 H 18.00mmx3.70mmx3.40mm | 500mA AC/DC | 30 ~ 73AT | 1A AC/DC | 180V | - | - | - | - | 20 AT | 15 AT | - | 18.796mm | - | - | 0.740 18.80mm | 0.134 3.40mm | - | ROHS3 Compliant | - | ||
![]() MK01-H Standex-Meder Electronics | 2973 |
| - | 16 Weeks | Surface Mount | Surface Mount | - | 3 | 200V | -20°C~130°C | Tape & Reel (TR) | - | MK01 | Active | 1 (Unlimited) | - | EAR99 | Molded Body | - | - | LOW PROFILE | - | 1.5pF | 10W | - | 500mA | - | J Lead | - | - | - | 200V | SPDT | - | - | 0.5A | WATER PROOF | 175V | - | - | - | 500mA | - | - | - | - | - | 0.5A | - | 0.7ms | - | 1.5ms | - | Magnetic | 175V | - | - | 0.709Lx0.146W x 0.134 H 18.00mmx3.70mmx3.40mm | 500mA AC/DC | 42 ~ 84AT | 1A AC/DC | 175V | - | - | - | - | 20 AT | 15 AT | - | 18.796mm | - | - | 0.740 18.80mm | 0.134 3.40mm | - | ROHS3 Compliant | - | ||
![]() ORD 219/10-15 AT Standex-Meder Electronics | 591 |
| - | 22 Weeks | - | Through Hole | - | - | - | - | Bulk | - | ORD | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | 0.3pF | - | - | - | - | Axial | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4ms | - | 0.05ms | - | - | - | 10W | - | 0.079Diax0.472L 2.00mmx12.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 100V | - | - | - | - | - | - | - | - | - | - | 1.744 44.30mm | - | - | ROHS3 Compliant | - | ||
![]() MK24-B-1 Standex-Meder Electronics | 9 |
| Datasheet | - | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | - | MK24 | Obsolete | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | 0.1pF | 3W | - | - | - | Axial, Flat | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | 300mA | - | SPST | - | - | - | - | - | - | 0.2ms | - | 0.15ms | - | Magnetic | - | - | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 37 ~ 71AT | 500mA AC/DC | 30V | - | - | - | - | - | - | 1.7mm | 7.6962mm | 2.2mm | - | 0.303 7.70mm | - | - | RoHS Compliant | - | ||
![]() ORD 228VL/10-15 AT Standex-Meder Electronics | 5752 |
| - | 22 Weeks | - | Through Hole | - | - | - | - | Bulk | - | ORD | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | 0.3pF | - | - | - | - | Axial | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4ms | - | 0.05ms | - | - | - | 10W | - | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 100V | - | - | - | - | - | - | - | - | - | - | 1.744 44.30mm | - | - | ROHS3 Compliant | - |