- Type
- Operate Range
- Termination Style
- Release Time
- Series
- Operate Time
- Operating Temperature
- Mounting Type
- Capacitance
- Circuit
- Current - Carry
- Current - Switching
Attribute column
Manufacturer
Standex Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Capacitance | Termination Style | Circuit | Throw Configuration | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SW GR100/15-20 AT Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Through Hole | -40°C~125°C | Bulk | GR100 | Active | 1 (Unlimited) | - | Glass Body | 0.2pF | Axial | SPST-NO | - | 0.8ms | 0.1ms | 10VA | 0.098Diax0.799L 2.50mmx20.30mm | 1A AC/DC | 10 ~ 60AT | 1.5A AC/DC | 150V | 100V | 7 ~ 17AT | 2.126 54.00mm | ROHS3 Compliant | ||
![]() SW GR100/10-15 AT Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Through Hole | -40°C~125°C | Bulk | GR100 | Active | 1 (Unlimited) | - | Glass Body | 0.2pF | Axial | SPST-NO | - | 0.8ms | 0.1ms | 10VA | 0.098Diax0.799L 2.50mmx20.30mm | 1A AC/DC | 10 ~ 60AT | 1.5A AC/DC | 150V | 100V | 7 ~ 17AT | 2.126 54.00mm | ROHS3 Compliant | ||
![]() SW NL126/30-35 AT Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Through Hole | -40°C~130°C | Bulk | NL126 | Active | 1 (Unlimited) | - | Glass Body | 0.3pF | Axial | SPST-NO | - | 0.8ms | 0.1ms | 50VA | 0.098Diax0.799L 2.50mmx20.30mm | 1.5A AC/DC | 30 ~ 35AT | 2.5A AC/DC | 200V | - | 16 ~ 23AT | 2.126 54.00mm | ROHS3 Compliant | ||
![]() SW PR560/25-30 AT Standex-Meder Electronics | In Stock | - | - | 12 Weeks | - | Through Hole | -40°C~125°C | Bulk | PR560 | Active | 1 (Unlimited) | - | Glass Body | 0.2pF | Axial | SPST-NO | - | 0.6ms | 0.1ms | 10VA | 0.091Diax0.559L 2.30mmx14.20mm | 1A AC/DC | 25 ~ 30AT | 1.5A AC/DC | 250V | - | 6 ~ 21AT | 2.126 54.00mm | ROHS3 Compliant | ||
![]() ORD 2210V/30-35 AT Standex-Meder Electronics | In Stock | - | - | - | - | Through Hole | - | Bulk | ORD | Active | 1 (Unlimited) | - | Glass Body | 0.5pF | Axial | SPST-NO | - | 0.6ms | 0.05ms | 50W | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 30 ~ 35AT | 2.5A AC/DC | 300V | 350V | - | 2.181 55.40mm | ROHS3 Compliant | ||
![]() ORD324H-1520 Standex Electronics | In Stock | - | - | - | Axial | - | - | Bulk | - | - | - | Axial | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ORD9215-1520 Standex Electronics | In Stock | - | Datasheet | - | Axial | - | - | Bulk | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ORD 9216/20-30 AT Standex-Meder Electronics | In Stock | - | - | - | - | Through Hole | - | Bulk | ORD | Obsolete | 1 (Unlimited) | - | Glass Body | 0.3pF | Axial | SPST-NO | - | 0.4ms | 0.05ms | 10W | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 20 ~ 30AT | 1A AC/DC | 100V | 100V | - | 1.744 44.30mm | - |