- Type
- Operate Range
- Termination Style
- Release Time
- Series
- Operate Time
- Operating Temperature
- Mounting Type
- Capacitance
- Circuit
- Current - Carry
- Current - Switching
Attribute column
Manufacturer
Standex Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Connections | Dim | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. switching capacity | Max. temperature | Mfr | Min. temperature | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Switching current (max.) | Switching voltage (max.) | Water activity | Water activity (max.) | Water activity (min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Power - Rated | Size - Body | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Current - Switching | Operate Range | Coil Operate Voltage(DC) | Current - Carry | Coil Release Voltage(DC) | Voltage - Switching AC | Voltage - Switching DC | Features | Release Range | Pull-in Value-Max | Pull-in Value-Min | Height | Length | Width | Body Height | Length - Overall | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2112901015 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW GP100/10-15 AT Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GP100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AT to 15 AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1A52-6065 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A52 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | 500mA (AC/DC) | 60 ~ 65AT | - | 2.5A (AC/DC) | - | 350 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1B52-3045 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1B52 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | - | Axial | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | 500mA (AC/DC) | 30 ~ 45AT | - | 2.5A (AC/DC) | - | 350 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() ORD 228VL/20-25 AT Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ORD 228VL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1A52-4050 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A52 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | 500mA (AC/DC) | 40 ~ 50AT | - | 2.5A (AC/DC) | - | 350 V | 350 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() GP560152001 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | GP560 | - | Obsolete | - | Glass Body | - | - | 0.2pF | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 0.6ms | 0.1ms | - | - | - | - | - | - | 10VA | 0.091 Dia x 0.559 L (2.30mm x 14.20mm) | - | - | - | 1A (AC/DC) | 10 ~ 50AT | - | 1.5A (AC/DC) | - | 125V | 100V | - | 6 ~ 21AT | - | - | - | - | - | - | 2.126 (54.00mm) | -- | ||
![]() KSK-1A85-2535 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A85 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | 1A (AC/DC) | 25 ~ 35AT | - | 2.5A (AC/DC) | - | 1000 V | 1000 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() 3312100171 Standex | In Stock | - | - | - | - | - | - | (L x W x H) 19.8 x 5.08 x 7.8 mm | SIL 4 | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | 3312100171 | 3312100171 | 10W | 70°C | - | -20°C | 12V DC | - | - | - | - | Active | - | 1000Ω | 5.15 | - | 0.5A | 200V DC | - | - | - | - | - | - | - | - | EAR99 | SIL12-1A72-71D | - | 8536.49.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + protection diode | - | - | - | 7.8mm | 19.8mm | 5.08mm | - | - | - | |||
![]() 3212001051 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 550 Ω | (L x W x H) 19.3 x 6.5 x 5.1 mm | DIP 8 | MEDER ELECTRONIC AG | Standex-Meder Electronics | 3212001051 | 3212001051 | 10W | 70°C | - | -20°C | 12V DC | 70 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 500Ω | 5.82 | - | 0.5A | 175V DC | - | - | - | - | - | - | e3 | - | EAR99 | DIP12-1C90-51L | TIN | 8536.49.00.50 | - | TUBE | unknown | UL | - | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | - | 0.5 A | WATER PROOF | 175 V | SOLDER | - | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | 1.5 ms | - | 288 mW | 175 V | AC/DC | MOMENTARY | DC | - | - | SPDT | 12 V | 0.024 A | - | - | 8.4 V | - | 1.8 V | - | - | w/o protection diode | - | - | - | 5.1mm | 19.3mm | 6.5mm | 5.1 mm | - | - | |||
![]() 3224200021 Standex | In Stock | - | - | - | - | - | - | (L x W x H) 19.3 x 7 x 7.5 mm | DIP 8 | - | - | - | - | 10W | 70°C | - | -20°C | 24V DC | - | - | - | - | - | - | 2000Ω | - | - | 0.5A | 200V DC | - | - | - | - | - | - | - | - | - | DIP24-2A72-21L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | w/o protection diode | - | - | - | 7.5mm | 19.3mm | 7mm | - | - | - | |||
![]() KSK-1A04-1520 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | KSK-1A04-1520 | - | - | - | - | - | - | 130 °C | -40 °C | - | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | unknown | - | - | 1.1 mm | - | - | - | SPST | 0.3 A | - | 30 V | SOLDER | DRY REED SWITCH | - | - | 0.3 A | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AT | 15 AT | - | - | - | 4.1 mm | - | - | ||
![]() KSK-1A04-2025 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | KSK-1A04-2025 | - | - | - | - | - | - | 130 °C | -40 °C | - | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | unknown | - | - | 1.1 mm | - | - | - | SPST | 0.3 A | - | 30 V | SOLDER | DRY REED SWITCH | - | - | 0.3 A | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 AT | 20 AT | - | - | - | 4.1 mm | - | - | ||
![]() KSK-1A85-4045 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A85 | - | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | 1A (AC/DC) | 40 ~ 45AT | - | 2.5A (AC/DC) | - | 1000 V | 1000 V | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1A52-4550 Standex | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | KSK-1A52-4550 | KSK-1A52-4550 | - | - | Standex-Meder Electronics | - | - | 130 °C | -40 °C | Bulk | - | Active | Active | - | 5.04 | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A52 | - | - | EAR99 | Glass Body Reed | - | 8536.50.70.00 | 0.5 pF | - | unknown | - | Axial | 2.75 mm | - | - | SPST-NO | SPST | 0.5 A | - | 350 V | SOLDER | DRY REED SWITCH | - | - | 0.5 A | - | 1.1 ms | 0.1 ms | - | - | 350 V | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | 500mA (AC/DC) | 45 ~ 50AT | - | 2.5A (AC/DC) | - | 350 V | 350 V | - | - | 50 AT | 45 AT | - | - | - | 21 mm | 2.181 (55.40mm) | - | ||
![]() ORD9216-2030 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | - | Obsolete | - | Glass Body | - | - | 0.3pF | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 0.4ms | 0.05ms | - | - | - | - | - | - | 10W | 0.087 Dia x 0.551 L (2.20mm x 14.00mm) | - | - | - | 500mA (AC/DC) | 20 ~ 30AT | - | 1A (AC/DC) | - | 100V | 100V | - | -- | - | - | - | - | - | - | 1.744 (44.30mm) | -- | ||
![]() ORD2212-2030 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | - | Obsolete | - | Glass Body | - | - | 0.5pF | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 0.4ms | 0.05ms | - | - | - | - | - | - | 10W | 0.110 Dia x 0.650 L (2.80mm x 16.50mm) | - | - | - | 200mA (AC/DC) | 20 ~ 30AT | - | 500mA (AC/DC) | - | 100V | 100V | - | -- | - | - | - | - | - | - | 1.728 (43.90mm) | -- | ||
![]() 9210000002 Standex | In Stock | - | - | - | - | - | - | Open end cable | (L x W x H) 28.5 x 19 x 6.25 mm | - | - | - | - | - | 10W | 80°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 180V DC,180V AC | 25 - 44 | 44 | 25 | - | - | - | - | - | - | MK21P-SET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + mounting holes | - | - | - | 6.25mm | 28.5mm | 19mm | - | - | - | ||
![]() ORD 211/10-13 AT Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2115202530 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |