- Type
- Operate Range
- Termination Style
- Release Time
- Series
- Operate Time
- Operating Temperature
- Mounting Type
- Capacitance
- Circuit
- Current - Carry
- Current - Switching
Attribute column
Manufacturer
Standex Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Approvals | Connections | Degree of protection (IP) | Dim | Downforce | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material properties | Max. switching capacity | Max. temperature | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Min. temperature | Minimum Operating Supply Voltage | Mounting | Nominal voltage | Number of Inputs per Chip | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Supplier Package | Switching current (max.) | Switching voltage (max.) | Tolerant I/Os | Voltage-Input | Water activity | Water activity (max.) | Water activity (min.) | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Color | HTS Code | Capacitance | Reach Compliance Code | Pin Count | Termination Style | Body Length or Diameter | Output Type | Circuit | Switch Function | Configuration | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Logic Function | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Voltage - Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Legend | Load Current | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Features | Release Range | Pull-in Value-Max | Pull-in Value-Min | Contacts | IP Rating | Height | Length | Width | Body Height | Length - Overall | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSK-1E85-3050 Standex | In Stock | - | - | Through Hole | - | - | - | - | Special steel | - | - | - | - | Allen | - | - | - | - | - | nickel plated | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1E85 | - | - | - | - | - | 0.5 pF | - | - | Axial | - | - | SPST-NO, Latching | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 1A (AC/DC) | 30 ~ 50AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | - | - | 50mm | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1A85-4752 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 0.3@2.3V to 5.5V ns | Standex-Meder Electronics | - | 2.3 V | Surface Mount | - | 2 | - | - | - | Bulk | - | Obsolete | - | - | - | TSSOP | - | - | 5 V | - | - | - | - | -40 to 85 °C | - | KSK-1A85 | - | - | Glass Body Reed | - | - | 0.5 pF | - | 14 | Axial | - | - | SPST-NO | - | 1 x 2:1 | - | - | - | - | I2C Multiplexer | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 1A (AC/DC) | 47 ~ 52AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1E85-BV470 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | MEDER ELECTRONIC AG | Thomas & Betts | SMD196-4-R | KSK-1E85-BV470 | - | - | - | - | - | - | - | - | - | - | - | 130 °C | -40 °C | - | - | Obsolete | - | - | 8.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Yellow | 8536.50.70.00 | - | unknown | - | - | 21 mm | - | - | SPST | - | 1 A | 350 V | SOLDER | DRY REED SWITCH | - | - | - | 1 A | - | - | - | - | - | 350 V | - | R | - | - | - | - | - | - | - | - | - | - | 35 AT | 30 AT | - | - | - | - | - | 5 mm | - | - | ||
![]() KSK-1B52-2530 Standex | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 4 ~ 32VDC | - | - | - | -40°C ~ 130°C | Bulk | CW48 | Active | - | Glass Body Reed | - | - | 0.5 pF | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | 48V ~ 660V | - | - | - | - | 90A | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 500mA (AC/DC) | 25 ~ 30AT | 2.5A (AC/DC) | 350 V | 350 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() 4509401015 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3205200121 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | (L x W x H) 19.3 x 7 x 7.5 mm | - | DIP 8 | - | - | - | - | - | 10W | 70°C | - | - | - | -20°C | - | - | 5V DC | - | - | - | - | - | - | - | 200Ω | - | - | - | 0.5A | 200V DC | - | - | - | - | - | - | - | - | - | - | DIP05-2A72-21D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + protection diode | - | - | - | - | - | 7.5mm | 19.3mm | 7mm | - | - | - | |||
![]() 2119401015 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | MEDER ELECTRONIC AG | Standex-Meder Electronics | 2119401015 | 2119401015 | - | - | - | - | - | - | - | - | - | - | - | 130 °C | -40 °C | - | - | Obsolete | - | - | 5.8 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | unknown | - | - | 2.54 mm | - | - | SPDT | - | 0.5 A | 175 V | SOLDER | DRY REED SWITCH | - | - | - | 0.5 A | - | - | - | - | - | 175 V | - | - | - | - | - | - | - | - | - | - | - | - | 15 AT | 10 AT | - | - | - | - | - | 14 mm | - | - | ||
![]() KSK-1A85-3545 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A85 | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 1A (AC/DC) | 35 ~ 45AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() 9161879023 Standex | In Stock | - | - | - | - | - | - | - | - | - | Soldering | - | (L x W x H) 15.6 x 2.3 x 2.3 mm | - | - | - | - | - | - | - | 10W | +130°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4A | 200V DC,200V AC | - | - | 15 - 20 | 20 | 15 | - | - | - | - | - | MK16-C-2 Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | 15.6mm | 2.3mm | - | - | - | ||
![]() 2240000001 Standex | In Stock | - | - | - | - | - | - | - | - | - | Open end cable | IP65 | (L x W x H) 23 x 13.9 x 5.9 mm | - | - | - | - | - | - | - | 10W | 70°C | - | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 180V DC,180V AC | - | - | 10 - 15 | 15 | 10 | - | - | - | - | - | MK04-Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + mounting holes | - | - | - | - | - | 5.9mm | 23mm | 13.9mm | - | - | - | ||
![]() KSK-1E85-4752 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1E85 | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | Axial | - | - | SPST-NO, Latching | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 1A (AC/DC) | 47 ~ 52AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1A85-3050 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A85 | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 1A (AC/DC) | 30 ~ 50AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1A85-3540 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A85 | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | - | - | - | - | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 1A (AC/DC) | 35 ~ 40AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() KSK-1B52-2025 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1B52 | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | Axial | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 500mA (AC/DC) | 20 ~ 25AT | 2.5A (AC/DC) | 350 V | 350 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() ORD 2210V/20-22 AT Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ORD2210V | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | 0.6 ms | 0.05 ms | - | - | - | - | - | - | 100VA | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 1A (AC/DC) | 20 ~ 22AT | 2.5A (AC/DC) | 300 V | 350 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() GP501101501 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | GP501 | Obsolete | - | Glass Body | - | - | 0.3pF | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | 0.5ms | 0.1ms | - | - | - | - | - | - | 10W | 0.091 Dia x 0.500 L (2.30mm x 12.70mm) | 500mA (AC/DC) | 7 ~ 30AT | 1A (AC/DC) | 200V | 200V | - | 4 ~ 9AT | - | - | - | - | - | - | - | - | 2.126 (54.00mm) | -- | ||
![]() 4505202025 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4536631015 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1B52-2532 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1B52 | - | - | Glass Body Reed | - | - | 0.5 pF | - | - | Axial | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | 0.1 ms | - | - | - | - | - | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 500mA (AC/DC) | 25 ~ 32AT | 2.5A (AC/DC) | 350 V | 350 V | - | - | - | - | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() 3205001151 Standex | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | (L x W x H) 19.3 x 7 x 7.5 mm | - | DIP 8 | STANDEX-MEDER ELECTRONICS | ABB | G1MP3-60C11 | - | - | 10W | 70°C | - | - | - | -20°C | - | - | 5V DC | - | - | - | Momentary | - | Active | - | 200Ω | 2.14 | - | - | 0.5A | 175V DC | - | - | - | - | - | - | - | - | - | - | DIP05-1C90-51D | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | Fingersafe Screw | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | + protection diode | - | - | - | 1NO, 1NC | IP66 | 7.5mm | 19.3mm | 7mm | - | - | - |