- Mounting Type
- Package / Case
- Packaging
- Part Status
- Operating Temperature
- Viewing Angle
- Orientation
- Type
- Current - DC Forward (If) (Max)
- Radiant Intensity (Ie) Min @ If
- Voltage - Forward (Vf) (Typ)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Stanley Electric Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Semiconductor Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Orientation | Number of Functions | Depth | Reach Compliance Code | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Optoelectronic Device Type | Forward Current | Lens Style | Test Current | Bandwidth | Size | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Current - DC Forward (If) (Max) | Number of LEDs | Reverse Voltage-Max | Peak Wavelength | Touchscreen | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN304 Stanley Electric Co | In Stock | - | Datasheet | - | Through Hole | Through Hole | T 1 3/4 | - | - | 2 | ROUND | - | - | - | - | -30°C~85°C TA | Bulk | 2007 | - | yes | Obsolete | Not Applicable | Infrared (IR) | - | - | - | - | - | Top View | 1 | - | unknown | SINGLE | - | 1.3V | 50° | 9mW | - | 50mA | - | - | 2.65 GHz | 5mm | - | - | - | - | - | 100mA | - | - | - | - | 6mW/sr @ 50mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() TDN3803X-2B0 Stanley Electric Co | 151 |
| Datasheet | - | - | Through Hole | Radial | - | - | - | ROUND | - | - | - | - | -30°C~85°C | - | - | e4 | - | Obsolete | Not Applicable | Infrared (IR) | Silver (Ag) | - | - | - | - | Top View | 1 | - | - | SINGLE | - | 1.5V | 36° | 25mW | - | - | - | - | - | 3mm | - | 0.1A | - | - | - | 100mA | - | - | - | - | 24mW/sr @ 50mA | - | - | - | RoHS Compliant | - | ||
![]() JFN1104LS-AR Stanley Electric Co | 24112 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-PLCC | - | - | 2 | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | Active | 2A (4 Weeks) | Infrared (IR) | - | - | - | - | - | Top View | - | - | - | - | - | 1.35V | 120° | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | Infrared (IR) | 5mW/sr @ 50mA | - | - | - | RoHS Compliant | - | ||
![]() JGN5306X Stanley Electric Co | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | - | - | -30°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | - | Top View | - | - | - | - | - | 1.5V | 8° | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 67.2mW/sr @ 50mA | - | - | - | RoHS Compliant | - | ||
![]() AN5307B Stanley Electric Co | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | - | - | -30°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | - | Top View | - | - | - | - | - | 1.3V | 38° | - | - | - | Round | - | - | - | - | - | - | - | - | 100mA | 1 | - | - | - | 8.4mW/sr @ 50mA | - | - | - | RoHS Compliant | - | ||
![]() AN501 Stanley Electric Co | 200000 | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | ROUND | - | 1 | - | - | -30°C~85°C TA | Bulk | - | - | - | Obsolete | Not Applicable | Infrared (IR) | - | - | - | - | - | Top View | 1 | 2mm | - | SINGLE | - | - | - | 6mW | - | - | - | 50mA | - | - | - | 0.05A | - | - | - | - | - | - | - | - | 3mW/sr @ 50mA | - | 2.5mm | No | RoHS Compliant | Lead Free | ||
![]() DN1102W-TR Stanley Electric Co | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3016 Metric) | - | - | 2 | RECTANGULAR | - | 1 | - | - | - | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 3 (168 Hours) | - | - | 85°C | -30°C | - | - | - | 1 | 1.5mm | - | SINGLE | 75mW | - | - | 4mW | INFRARED LED | 50mA | Colorless, Diffused | 20mA | - | - | 1.8V | - | 5V | 5V | - | - | - | - | - | - | - | - | 3mm | No | RoHS Compliant | Lead Free | ||
![]() TAN1105W-RR Stanley Electric Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTAN1111C-TR Stanley Electric Co | 22 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 4 (72 Hours) | Infrared (IR) | - | - | - | 8541.40.20.00 | - | Top View | - | - | - | - | - | 1.22V | 145° | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 0.64mW/sr @ 20mA | - | - | - | RoHS Compliant | - | ||
![]() AN504 Stanley Electric Co | 2300 | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | ROUND | - | - | - | - | -30°C~85°C TA | Bulk | - | - | yes | Obsolete | Not Applicable | Infrared (IR) | - | - | - | 8541.40.20.00 | - | Side View | 1 | - | unknown | SINGLE | - | 1.3V | 60° | 5mW | - | - | - | - | - | 3.6mm | - | 0.1A | - | - | - | 100mA | - | - | - | - | 1.5mW/sr @ 50mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() VTAN1111C Stanley Electric Co | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 4 (72 Hours) | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | INFRARED LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TAN1111C-TR Stanley Electric Co | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | RECTANGULAR | GaAs | - | 85°C | -30°C | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | SINGLE | - | - | 145 deg | 4.3mW | INFRARED LED | - | - | - | - | 1.2mm | - | 0.05A | - | - | 1.4V | - | - | 5V | 940 nm | - | - | 5e-8m | - | - | RoHS Compliant | - | ||
![]() NDU1104ESE-365-TR Stanley Electric Co | 29 |
| - | 4 Weeks | - | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | -10°C~85°C | Tape & Reel (TR) | - | - | - | Active | - | Ultraviolet (UV) | - | - | - | - | - | Top View | - | - | compliant | - | - | 3.6V | 130° | - | - | - | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | ||
![]() HDN1102W-6-TR Stanley Electric Co | 13500 | - | - | - | - | Surface Mount | 1206 (3014 Metric) | - | - | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | - | Top View | - | - | - | - | - | 1.45V | 60° | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AN306 Stanley Electric Co | In Stock | - | - | - | Through Hole | Through Hole | Axial | - | - | - | ROUND | - | - | - | - | -30°C~85°C TA | - | - | e0 | - | Obsolete | Not Applicable | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | 5W | Top View | 1 | - | unknown | SINGLE | - | - | - | 5mW | - | - | - | - | - | 3.1mm | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TDN1101M-TR Stanley Electric Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AN5306X-C70 Stanley Electric Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DN1102W-3-TR Stanley Electric Co | In Stock | - | - | - | - | Surface Mount | 1206 (3016 Metric) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DN1102W-8-TR Stanley Electric Co | In Stock | - | - | - | - | Surface Mount | 1206 (3016 Metric) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN1103M Stanley Electric Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |