- Type of tool
- Kind of pliers
- Pliers length
- Tool material
- Kind of pliers1
- Overall Length
- Material
- Pliers/knives application
- Conform to the norm
- Conform to the norm1
- Kind of package
- Length
Attribute column
Manufacturer
Stanley Electric Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Blade length | Conform to the norm | Conform to the norm1 | Cutting range | Cutting range1 | Jaw Length | Kind of pliers | Kind of pliers1 | Max. operating voltage | Mfr | Oblique pliers/knives features | Package | Pliers length | Pliers/knives application | Product Status | Tip Shape | Tip Style | Tip Type | Tool material | Version | Series | Tool Type | Overall Length | Kit Contents | Type of tool | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0-84-649 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | - | - | - | - | ||
![]() 0-84-645 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mm | - | - | - | - | - | ||
![]() 0-84-646 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mm | - | - | - | - | - | ||
![]() 0-89-869 Stanley Electric | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 160 mm | - | - | - | - | - | ||
![]() FMHT0-75467 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STMT1-74179 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mm Bent Nose, 150mm Diagonal Cutters, 180mm Combination Pliers, 150mm Wire Strippers | - | - | - | - | ||
![]() STHT0-14103 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 312 mm | - | - | - | - | - | ||
![]() B983599 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stanley | - | Box | - | - | Active | Straight | - | Round Nose | - | - | - | Combination | - | - | - | 8.75 (222.3mm) | - | - | ||
![]() 84-079 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stanley | - | Box | - | - | Active | Assorted | - | Assorted | - | - | - | Pliers Set | - | Diagonal Pliers/End Cutting Pliers/Bent Nose Pliers/Long Nose Pliers/Flat Nose Pliers/Groove Pliers | - | Assorted | - | - | ||
![]() 2-14-566 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | for cutting iron, copper or aluminium sheet metal | - | - | - | - | - | straight | - | - | - | - | cutters | 0.3m | - | 0.7...1.2mm | ||
![]() 1-17-753 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750mm | for cutting rods | - | - | - | - | - | - | - | - | - | - | cutters | - | - | - | ||
![]() 2-14-563 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | for cutting iron, copper or aluminium sheet metal | - | - | - | - | - | straight | - | - | - | - | cutters | 0.25m | - | 0.7...1.2mm | ||
![]() STHT10424-0 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | universal | - | - | - | - | - | folding | - | - | - | - | knife | - | - | - | ||
![]() STHT10266-0 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | knife | - | 18mm | - | ||
![]() STHT10266-1 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | knife | - | 18mm | - | ||
![]() STHT0-14102 STANLEY | In Stock | - | - | - | 130mm | - | - | - | - | - | - | - | - | - | - | - | - | for soft wire and cables cutting | - | - | - | - | - | - | - | - | - | - | scissors | - | - | - | ||
![]() STHT10430-0 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | universal | - | - | - | - | - | - | - | - | - | - | knife | - | - | - | ||
![]() 0-84-001 STANLEY | In Stock | - | - | - | - | EN 60900 | VDE | - | - | - | universal | - | 1kV AC | - | - | - | 185mm | - | - | - | - | - | steel | - | - | - | - | - | pliers | - | - | - | ||
![]() 0-84-814 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | locking | Morse''s | - | - | - | - | 225mm | for clamp gripping of flat and formed elements | - | - | - | - | - | - | - | - | - | - | pliers | - | - | - | ||
![]() 0-84-016 STANLEY | In Stock | - | - | - | - | EN 60900 | VDE 0691 | hard wire Ø1,8mm max | soft wire Ø3,4mm max | - | cutting | end | - | - | induction hardened blades | - | 160mm | - | - | - | - | - | steel | - | - | - | - | - | pliers | - | - | - |